- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Current Rating - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Part # Aliases | RoHS | Tradename | Unit Weight | Packaging | Series | Type | Resistance | Subcategory | Termination Style | Lead Spacing | Product Type | Hold Current | Trip Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTR016V0600-BK Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 100 A | 1000 | Eaton | + 85 C | 16 V | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Bulk | PTR016V | 16 Volt DC Radial Leaded, PolyTron PTC Devices | 18 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 6 A | 10.2 A | Resettable Fuses - PPTC | 17.1 mm | 10.7 mm | 3.1 mm | ||
![]() PTR016V0135-TR Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 3000 | Eaton | + 85 C | 16 V | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Reel | PTR016V | 16 Volt DC Radial Leaded, PolyTron PTC Devices | 74 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 1.35 A | 2.7 A | Resettable Fuses - PPTC | 13.5 mm | 8.9 mm | 3.1 mm | ||
![]() PTS181213V075 Cooper Bussmann | In Stock | - | - | 1812 (4532 metric) | Bussmann / Eaton | 100 A | 2000 | Eaton | + 85 C | 13.2 VDC | - 40 C | Yes | PCB Mount | - | Details | PolyTron | 0.000035 oz | MouseReel | PTS1812 | 6-60 Volt DC Surface Mount, Resettable PPTC Devices | 450 mOhms | PPTC Resettable Fuses | SMD/SMT | - | Resettable Fuses - PPTC | 750 mA | 1.5 A | Resettable Fuses - PPTC | 0.68 mm | 4.73 mm | 3.41 mm | ||
![]() PTS18126V125 Cooper Bussmann | In Stock | - | - | 1812 (4532 metric) | Bussmann / Eaton | 100 A | 2000 | Eaton | + 85 C | 6 V | - 40 C | Yes | PCB Mount | - | Details | PolyTron | 0.000035 oz | MouseReel | PTS1812 | 6-60 Volt DC Surface Mount, Resettable PPTC Devices | 140 mOhms | PPTC Resettable Fuses | SMD/SMT | - | Resettable Fuses - PPTC | 1.25 A | 2.5 A | Resettable Fuses - PPTC | 0.68 mm | 4.73 mm | 3.41 mm | ||
![]() PTR030V0135-TR Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 3000 | Eaton | + 85 C | 30 V | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Reel | PTR030V | 30 Volt DC Radial Leaded, PolyTron PTC Devices | 80 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 1.35 A | 2.7 A | Resettable Fuses - PPTC | 13.5 mm | 8.9 mm | 3 mm | ||
![]() PTR060V0050-BK1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 500 | Eaton | + 85 C | 60 VDC | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Bulk | PTR060V | 60 Volt DC Radial Leaded, PolyTron PTC Devices | 770 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 5 mm | Resettable Fuses - PPTC | 500 mA | 1 A | Resettable Fuses - PPTC | 13.7 mm | 7.6 mm | 3 mm | ||
![]() PTS08059V010 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | - | 4000 | Eaton | - | - | - | Yes | PCB Mount | - | Details | PolyTron | 0.000035 oz | MouseReel | PTS0805 | - | - | PPTC Resettable Fuses | SMD/SMT | - | Resettable Fuses - PPTC | - | - | Resettable Fuses - PPTC | - | - | - | ||
![]() PTR030V0600-BK1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 100 A | 500 | Eaton | + 85 C | 30 VDC | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Bulk | PTR030V | 30 Volt DC Radial Leaded, PolyTron PTC Devices | 20 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 10 mm | Resettable Fuses - PPTC | 6 A | 12 A | Resettable Fuses - PPTC | 24.9 mm | 16.5 mm | 3 mm | ||
![]() PTR030V0110-BK1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 1000 | Eaton | + 85 C | 30 V | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Bulk | PTR030V | 30 Volt DC Radial Leaded, PolyTron PTC Devices | 100 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 5 mm | Resettable Fuses - PPTC | 1.1 A | 2.2 A | Resettable Fuses - PPTC | 14.2 mm | 7.4 mm | 3 mm | ||
![]() PTR030V0300-BK Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 500 | Eaton | + 85 C | 30 V | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Bulk | PTR030V | 30 Volt DC Radial Leaded, PolyTron PTC Devices | 50 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 3 A | 6 A | Resettable Fuses - PPTC | 17.3 mm | 11.4 mm | 3 mm | ||
![]() TD1120-S24 Littelfuse | In Stock | - | - | - | Littelfuse | - | 2000 | Littelfuse | - | - | - | - | Strap Mount | - | N | - | - | Bulk | TD1120 | PolySwitch Terminal Device | - | PPTC Resettable Fuses | Axial | - | Resettable Fuses - PPTC | - | - | Resettable Fuses - PPTC | - | - | - | ||
![]() PTS181224V075 Cooper Bussmann | In Stock | - | - | 1812 (4532 metric) | Bussmann / Eaton | 100 A | 1000 | Eaton | + 85 C | 24 VDC | - 40 C | Yes | PCB Mount | - | Details | PolyTron | 0.000035 oz | MouseReel | PTS1812 | 6-60 Volt DC Surface Mount, Resettable PPTC Devices | 290 mOhms | PPTC Resettable Fuses | SMD/SMT | - | Resettable Fuses - PPTC | 750 mA | 1.5 A | Resettable Fuses - PPTC | 1.2 mm | 4.73 mm | 3.41 mm | ||
![]() PTR016V0400-TR1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 100 A | 2500 | Eaton | + 85 C | 16 V | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Reel | PTR016V | 16 Volt DC Radial Leaded, PolyTron PTC Devices | 38 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 5 mm | Resettable Fuses - PPTC | 4 A | 6.8 A | Resettable Fuses - PPTC | 12.8 mm | 8.9 mm | 3.1 mm | ||
![]() PTR030V0600-BK Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 100 A | 500 | Eaton | + 85 C | 30 V | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Bulk | PTR030V | 30 Volt DC Radial Leaded, PolyTron PTC Devices | 20 mOhms | PPTC Resettable Fuses | Radial | 10 mm | Resettable Fuses - PPTC | 6 A | 12 A | Resettable Fuses - PPTC | 24.9 mm | 16.5 mm | 3 mm | ||
![]() PTR030V0900-TR Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 100 A | 1000 | Eaton | + 85 C | 30 V | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Cut Tape | PTR030V | 30 Volt DC Radial Leaded, PolyTron PTC Devices | 10 mOhms | PPTC Resettable Fuses | Radial | 10 mm | Resettable Fuses - PPTC | 9 A | 18 A | Resettable Fuses - PPTC | 29.7 mm | 24.1 mm | 3 mm | ||
![]() PTR030V0160-TR Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 2000 | Eaton | + 85 C | 30 V | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Cut Tape | PTR030V | 30 Volt DC Radial Leaded, PolyTron PTC Devices | 70 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 1.6 A | 3.2 A | Resettable Fuses - PPTC | 15.2 mm | 8.9 mm | 3 mm | ||
![]() PTR060V0075-BK Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 500 | Eaton | + 85 C | 60 V | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Bulk | PTR060V | 60 Volt DC Radial Leaded, PolyTron PTC Devices | 400 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 750 mA | 1.5 A | Resettable Fuses - PPTC | 15.2 mm | 10.4 mm | 3 mm | ||
![]() TD1520-S14-0AM Littelfuse | In Stock | - | - | - | Littelfuse | - | 2000 | Littelfuse | - | - | - | - | Strap Mount | 723707-000 | N | - | - | Bulk | TD1520 | PolySwitch Terminal Device | - | PPTC Resettable Fuses | Axial | - | Resettable Fuses - PPTC | - | - | Resettable Fuses - PPTC | - | - | - | ||
![]() PTR030V0700-TR1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 100 A | 1000 | Eaton | + 85 C | 30 V | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Cut Tape | PTR030V | 30 Volt DC Radial Leaded, PolyTron PTC Devices | 20 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 10 mm | Resettable Fuses - PPTC | 7 A | 14 A | Resettable Fuses - PPTC | 26.7 mm | 19.1 mm | 3 mm | ||
![]() LR4-810HF Littelfuse | In Stock | - | - | - | Littelfuse | 100 A | 500 | Littelfuse | + 85 C | 15 V | - 40 C | - | Strap Mount | RF1553-000 | - | PolySwitch | - | Bulk | LR4 | PolySwitch Resettable Fuses | 13 mOhms | PPTC Resettable Fuses | Axial | - | Resettable Fuses - PPTC | 8.1 A | 15.8 A | Resettable Fuses - PPTC | - | - | - |