- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Current Rating - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Part # Aliases | Pd - Power Dissipation | RoHS | Tradename | Unit Weight | Packaging | Series | Type | Resistance | Subcategory | Termination Style | Lead Spacing | Product Type | Hold Current | Trip Current | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTR060V0040-TR1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 3000 | Eaton | + 85 C | 60 V | - 40 C | - | PCB Mount | - | - | Details | PolyTron | - | Reel | PTR060V | 60 Volt DC Radial Leaded, PolyTron PTC Devices | 860 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 5 mm | Resettable Fuses - PPTC | 400 mA | 800 mA | Resettable Fuses - PPTC | - | 13.5 mm | 7.6 mm | 3 mm | ||
![]() PTR030V0600-TR1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 100 A | 1000 | Eaton | + 85 C | 30 V | - 40 C | - | PCB Mount | - | - | Details | PolyTron | - | Cut Tape | PTR030V | 30 Volt DC Radial Leaded, PolyTron PTC Devices | 20 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 10 mm | Resettable Fuses - PPTC | 6 A | 12 A | Resettable Fuses - PPTC | - | 24.9 mm | 16.5 mm | 3 mm | ||
![]() PTS18128V110 Cooper Bussmann | 74000 | - | - | 1812 (4532 metric) | Bussmann / Eaton | 100 A | 2000 | Eaton | + 85 C | 8 V | - 40 C | Yes | PCB Mount | - | - | Details | PolyTron | 0.000035 oz | MouseReel | PTS1812 | 6-60 Volt DC Surface Mount, Resettable PPTC Devices | 210 mOhms | PPTC Resettable Fuses | SMD/SMT | - | Resettable Fuses - PPTC | 1.1 A | 2.2 A | Resettable Fuses - PPTC | - | 0.68 mm | 4.73 mm | 3.41 mm | ||
![]() PTR030V0300-BK1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 500 | Eaton | + 85 C | 30 V | - 40 C | - | PCB Mount | - | - | Details | PolyTron | - | Bulk | PTR030V | 30 Volt DC Radial Leaded, PolyTron PTC Devices | 50 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 5 mm | Resettable Fuses - PPTC | 3 A | 6 A | Resettable Fuses - PPTC | - | 17.3 mm | 11.4 mm | 3 mm | ||
![]() PTR030V0090-BK1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 1000 | Eaton | + 85 C | 30 V | - 40 C | - | PCB Mount | - | - | Details | PolyTron | - | Bulk | PTR030V | 30 Volt DC Radial Leaded, PolyTron PTC Devices | 120 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 5 mm | Resettable Fuses - PPTC | 900 mA | 1.8 A | Resettable Fuses - PPTC | - | 12.2 mm | 7.4 mm | 3.1 mm | ||
![]() RXEF110K-1W Littelfuse | In Stock | - | - | - | Littelfuse | 40 A | 500 | Littelfuse | + 85 C | 72 V | - 40 C | - | PCB Mount | - | 1.5 W | Details | PolySwitch | - | Bulk | RXEF | PolySwitch Resettable Fuses | 380 mOhms | PPTC Resettable Fuses | Radial | - | Resettable Fuses - PPTC | 1.1 A | 2.2 A | Resettable Fuses - PPTC | 13 mm | - | 3 mm | - | ||
![]() SPK090 Littelfuse | In Stock | - | - | - | Littelfuse | - | 2500 | Littelfuse | - | - | - | - | PCB Mount | 107701-000 | - | N | - | - | Bulk | SPK | Polyswitch Resettable Speaker Device | - | PPTC Resettable Fuses | Radial | - | Resettable Fuses - PPTC | - | - | Resettable Fuses - PPTC | - | - | - | - | ||
![]() PTR060V0250-TR Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | - | 1000 | Eaton | + 85 C | 60 V | - 40 C | - | PCB Mount | - | - | Details | PolyTron | - | Cut Tape | PTR060V | 60 Volt DC Radial Leaded, PolyTron PTC Devices | 80 mOhms | PPTC Resettable Fuses | Radial | 10 mm | Resettable Fuses - PPTC | 2.5 A | 5 A | Resettable Fuses - PPTC | - | 26.4 mm | 21.3 mm | 3 mm | ||
![]() PTR016V0110-TR1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 3000 | Eaton | + 85 C | 16 V | - 40 C | - | PCB Mount | - | - | Details | PolyTron | - | Reel | PTR016V | 16 Volt DC Radial Leaded, PolyTron PTC Devices | 95 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 5 mm | Resettable Fuses - PPTC | 1.1 A | 2.2 A | Resettable Fuses - PPTC | - | 14.2 mm | 7.4 mm | 3.1 mm | ||
![]() PTR060V0020-TR1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 3000 | Eaton | + 85 C | 60 V | - 40 C | - | PCB Mount | - | - | Details | PolyTron | - | Reel | PTR060V | 60 Volt DC Radial Leaded, PolyTron PTC Devices | 2.75 Ohms | PPTC Resettable Fuses | Radial - Kinked Lead | 5 mm | Resettable Fuses - PPTC | 200 mA | 400 mA | Resettable Fuses - PPTC | - | 12.2 mm | 7.4 mm | 3 mm | ||
![]() PTR060V0030-TR Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 3000 | Eaton | + 85 C | 60 V | - 40 C | - | PCB Mount | - | - | Details | PolyTron | - | Cut Tape | PTR060V | 60 Volt DC Radial Leaded, PolyTron PTC Devices | 1.33 Ohms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 300 mA | 600 mA | Resettable Fuses - PPTC | - | 13 mm | 7.4 mm | 3 mm | ||
![]() PTR030V0400-BK1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 500 | Eaton | + 85 C | 30 V | - 40 C | - | PCB Mount | - | - | Details | PolyTron | - | Bulk | PTR030V | 30 Volt DC Radial Leaded, PolyTron PTC Devices | 30 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 5 mm | Resettable Fuses - PPTC | 4 A | 8 A | Resettable Fuses - PPTC | - | 20.1 mm | 14 mm | 3 mm | ||
![]() PTS08056V075 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 100 A | 4000 | Eaton | + 85 C | 6 VDC | - 40 C | Yes | PCB Mount | - | - | Details | PolyTron | 0.000035 oz | MouseReel | PTS0805 | - | 400 mOhms | PPTC Resettable Fuses | SMD/SMT | - | Resettable Fuses - PPTC | 0.75 A | 1.5 A | Resettable Fuses - PPTC | - | - | - | - | ||
![]() PTR016V0160-TR Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 3000 | Eaton | + 85 C | 16 V | - 40 C | - | PCB Mount | - | - | Details | PolyTron | - | Reel | PTR016V | 16 Volt DC Radial Leaded, PolyTron PTC Devices | 61 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 1.6 A | 3.2 A | Resettable Fuses - PPTC | - | 15.2 mm | 8.9 mm | 3.1 mm | ||
![]() PTS120624V020 Cooper Bussmann | 3720 | - | - | 1206 (3216 metric) | Bussmann / Eaton | 100 A | 5000 | Eaton | + 85 C | 24 VDC | - 40 C | Yes | PCB Mount | - | - | Details | PolyTron | 0.000035 oz | MouseReel | PTS1206 | 6-60 Volt DC Surface Mount, Resettable PPTC Devices | 2.6 Ohms | PPTC Resettable Fuses | SMD/SMT | - | Resettable Fuses - PPTC | 200 mA | 420 mA | Resettable Fuses - PPTC | - | 0.68 mm | 3.5 mm | 1.8 mm | ||
![]() PTR060V0110-TR1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | - | 1200 | Eaton | + 85 C | 60 V | - 40 C | - | PCB Mount | - | - | Details | PolyTron | - | Cut Tape | PTR060V | 60 Volt DC Radial Leaded, PolyTron PTC Devices | 250 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 5 mm | Resettable Fuses - PPTC | 1.1 A | 2.2 A | Resettable Fuses - PPTC | - | 18 mm | 13 mm | 3 mm | ||
![]() PTR016V0400-TR Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 100 A | 2500 | Eaton | + 85 C | 16 V | - 40 C | - | PCB Mount | - | - | Details | PolyTron | - | Cut Tape | PTR016V | 16 Volt DC Radial Leaded, PolyTron PTC Devices | 38 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 4 A | 6.8 A | Resettable Fuses - PPTC | - | 12.8 mm | 8.9 mm | 3.1 mm | ||
![]() PTR060V0017-TR Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 2500 | Eaton | + 85 C | 60 V | - 40 C | - | PCB Mount | - | - | Details | PolyTron | - | Cut Tape | PTR060V | 60 Volt DC Radial Leaded, PolyTron PTC Devices | 5.21 Ohms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 170 mA | 340 mA | Resettable Fuses - PPTC | - | 12.7 mm | 7.4 mm | 3 mm | ||
![]() 3425L200/60MR Littelfuse | 39 |
| - | - | - | 20 A | - | - | + 85 C | 60 V | - 40 C | - | PCB Mount | - | - | - | - | - | - | 3425L | - | 200 mOhms | - | SMD/SMT | - | - | 2 A | 4 A | - | - | - | - | - | ||
![]() AGRF1400C-0.138 Littelfuse | In Stock | - | - | - | Littelfuse | 100 A | 250 | Littelfuse | + 125 C | 16 V | - 40 C | - | PCB Mount | E25081-000 | - | N | PolySwitch | - | Bulk | AGRF | AEC-Q200 | 6.7 mOhms | PPTC Resettable Fuses | Radial | - | Resettable Fuses - PPTC | 14 A | 27.3 A | Resettable Fuses - PPTC | - | - | - | - |