- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Mfr | Package | Product Status | Resistance - 25°C (Typ) | Operating Temperature | Packaging | Series | Size / Dimension | Type | Approval Agency | Lead Spacing | Current - Max | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTCCL05H100SBC Vishay | In Stock | - | - | Through Hole | Radial, Disc | PTCCL | Vishay Beyschlag/Draloric/BC Components | Tape & Reel (TR) | Obsolete | 1.6 kOhms | -20°C ~ 85°C | - | PTCCL - 600V | 0.197 Dia x 0.177 T (5.00mm x 4.50mm) | Ceramic | UL | 0.197 (5.00mm) | 375 mA | 10 mA | 600V | - | - | - | 20 mA | 0.409 (10.40mm) | - | - | ||
![]() FRV100-240F Fuzetec | 338 |
| - | Through Hole | Radial, Disc | - | RFE/Fuzetec | Bulk | Active | - | -20°C ~ 85°C | - | FRV | 0.736 Dia (18.70mm) | - | cUL, TUV, UL | 0.402 (10.20mm) | 10 A | 1 A | 240V (265V Int) | 21 s | 220 mOhms | 580 mOhms | 2 A | 0.961 (24.40mm) | - | - | ||
![]() FSMD100-60-2920R Fuzetec | 12000 |
| - | Surface Mount | 2920 (7351 Metric), Concave | - | RFE/Fuzetec | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | FSMD2920 | 0.290 L x 0.202 W (7.36mm x 5.12mm) | - | cUL, TUV, UL | - | 100 A | 1.1 A | 60V | 500 ms | 90 mOhms | 410 mOhms | 2.2 A | - | 0.039 (1.00mm) | - | ||
![]() FSMD125-R Fuzetec | 1950 |
| - | Surface Mount | 1812 (4532 Metric), Concave | - | RFE/Fuzetec | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | FSMD1812 | 0.179 L x 0.128 W (4.55mm x 3.24mm) | - | cUL, TUV, UL | - | 100 A | 1.25 A | 6V | 400 ms | 50 mOhms | 140 mOhms | 2.5 A | - | 0.022 (0.55mm) | - | ||
![]() FSMD330-2920R Fuzetec | 1130 |
| - | Surface Mount | 2920 (7351 Metric), Concave | - | RFE/Fuzetec | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | FSMD2920 | 0.290 L x 0.202 W (7.36mm x 5.12mm) | - | cUL, TUV, UL | - | 100 A | 3.3 A | 24V | 20 s | 10 mOhms | 48 mOhms | 5.5 A | - | 0.045 (1.15mm) | - | ||
![]() FRX160-90F Fuzetec | 530 |
| - | Through Hole | Radial, Disc | - | RFE/Fuzetec | Bulk | Active | - | -40°C ~ 85°C | - | FRX60 | 0.642 Dia (16.30mm) | - | cUL, TUV, UL | 0.201 (5.10mm) | 40 A | 1.6 A | 72V (90V Int) | 11.4 s | 90 mOhms | 220 mOhms | 3.2 A | 0.839 (21.30mm) | - | - | ||
![]() FSMD075-16-1206R Fuzetec | 3410 |
| - | Surface Mount | 1206 (3216 Metric), Concave | - | RFE/Fuzetec | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | FSMD1206 | 0.128 L x 0.065 W (3.25mm x 1.65mm) | - | cUL, TUV, UL | - | 100 A | 750 mA | 16V | 200 ms | 90 mOhms | 290 mOhms | 1.5 A | - | 0.049 (1.25mm) | - | ||
![]() FSMD020-0805-R Fuzetec | 28800 |
| - | Surface Mount | 0805 (2012 Metric), Concave | - | RFE/Fuzetec | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | FSMD0805 | 0.085 L x 0.053 W (2.15mm x 1.35mm) | - | cUL, TUV, UL | - | 100 A | 200 mA | 9V | 20 ms | 400 mOhms | 3.5 Ohms | 500 mA | - | 0.039 (1.00mm) | - | ||
![]() FSMD260-2920-R Fuzetec | 2390 |
| - | Surface Mount | 2920 (7351 Metric), Concave | - | RFE/Fuzetec | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | FSMD2920 | 0.290 L x 0.202 W (7.36mm x 5.12mm) | - | cUL, TUV, UL | - | 100 A | 2.6 A | 6V | 20 s | 20 mOhms | 75 mOhms | 5.2 A | - | 0.035 (0.90mm) | - | ||
![]() FSMD300-24-2920R Fuzetec | 4730 |
| - | Surface Mount | 2920 (7351 Metric), Concave | - | RFE/Fuzetec | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | FSMD2920 | 0.290 L x 0.202 W (7.36mm x 5.12mm) | - | cUL, TUV, UL | - | 100 A | 3 A | 24V | 20 s | 10 mOhms | 48 mOhms | 5.2 A | - | 0.045 (1.15mm) | - | ||
![]() FRX185-90F Fuzetec | 530 |
| - | Through Hole | Radial, Disc | - | RFE/Fuzetec | Bulk | Active | - | -40°C ~ 85°C | - | FRX90 | 0.701 Dia (17.80mm) | - | cUL, TUV, UL | 0.201 (5.10mm) | 40 A | 1.85 A | 72V (90V Int) | 12.6 s | 80 mOhms | 190 mOhms | 3.7 A | 0.902 (22.90mm) | - | - | ||
![]() FSMD160-24R Fuzetec | 806 |
| - | Surface Mount | 1812 (4532 Metric), Concave | - | RFE/Fuzetec | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | FSMD1812 | 0.179 L x 0.128 W (4.55mm x 3.24mm) | - | cUL, TUV, UL | - | 100 A | 1.6 A | 24V | 1 s | 30 mOhms | 100 mOhms | 3.2 A | - | 0.047 (1.20mm) | - | ||
![]() FRX055-90F Fuzetec | 1250 |
| - | Through Hole | Radial, Disc | - | RFE/Fuzetec | Bulk | Active | - | -40°C ~ 85°C | - | FRX90 | 0.382 Dia (9.70mm) | - | cUL, TUV, UL | 0.201 (5.10mm) | 40 A | 550 mA | 72V (90V Int) | 10 s | 400 mOhms | 1.5 Ohms | 1.2 A | 0.551 (14.00mm) | - | - | ||
![]() SMDC030F-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSMD035-R Fuzetec | 9646 |
| - | Surface Mount | 1812 (4532 Metric), Concave | - | RFE/Fuzetec | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | FSMD1812 | 0.179 L x 0.128 W (4.55mm x 3.24mm) | - | cUL, TUV, UL | - | 100 A | 350 mA | 16V | 100 ms | 320 mOhms | 1.5 Ohms | 700 mA | - | 0.028 (0.70mm) | - | ||
![]() FSMD110-16-1206R Fuzetec | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Concave | - | RFE/Fuzetec | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | FSMD1206 | 0.128 L x 0.065 W (3.25mm x 1.65mm) | - | cUL, TUV, UL | - | 100 A | 1.1 A | 16V | 300 ms | 40 mOhms | 180 mOhms | 2.2 A | - | 0.055 (1.40mm) | - | ||
![]() FSMD150-2920-R Fuzetec | 171 |
| - | Surface Mount | 2920 (7351 Metric), Concave | - | RFE/Fuzetec | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | FSMD2920 | 0.290 L x 0.202 W (7.36mm x 5.12mm) | - | cUL, TUV, UL | - | 100 A | 1.5 A | 33V | 2 s | 50 mOhms | 230 mOhms | 3 A | - | 0.035 (0.90mm) | - | ||
![]() FSMD110-1206R Fuzetec | 3317 |
| - | Surface Mount | 1206 (3216 Metric), Concave | - | RFE/Fuzetec | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | FSMD1206 | 0.128 L x 0.065 W (3.25mm x 1.65mm) | - | cUL, TUV, UL | - | 100 A | 1.1 A | 8V | 300 ms | 40 mOhms | 180 mOhms | 2.2 A | - | 0.039 (1.00mm) | - | ||
![]() FSMD110-R Fuzetec | 2217 |
| - | Surface Mount | 1812 (4532 Metric), Concave | - | RFE/Fuzetec | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | FSMD1812 | 0.179 L x 0.128 W (4.55mm x 3.24mm) | - | cUL, TUV, UL | - | 100 A | 1.1 A | 8V | 300 ms | 40 mOhms | 210 mOhms | 2.2 A | - | 0.022 (0.55mm) | - | ||
![]() FSMD400-16-2920R Fuzetec | 1117 |
| - | Surface Mount | 2920 (7351 Metric), Concave | - | RFE/Fuzetec | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | FSMD2920 | 0.290 L x 0.202 W (7.36mm x 5.12mm) | - | cUL, TUV, UL | - | 100 A | 4 A | 16V | 4 s | 10 mOhms | 40 mOhms | 8 A | - | 0.059 (1.50mm) | - |