- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Base Product Number | Current Rating - Max | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Resistance - 25°C (Typ) | RoHS | Voltage Rating (AC) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Current Rating | Termination Style | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Operating Supply Voltage | Lead Spacing | ELV | Max Current Rating | Power Dissipation | Current - Max | Hold Current | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VTP210SLF-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VLR230SUF TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VTP175LSF TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VTP175ULF TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VLP175UF TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VTP210U-C3.6X16.7F TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VTP175LU-14.4/5F TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTCCL05H190HBC Vishay | In Stock | - | - | - | Through Hole | Radial, Disc | PTCCL | - | - | - | Vishay Beyschlag/Draloric/BC Components | - | - | Tape & Reel (TR) | Obsolete | 1.2 kOhms | - | - | 0°C ~ 70°C | - | PTCCL - 265V | 0.197 Dia x 0.217 T (5.00mm x 5.50mm) | - | - | Ceramic | - | - | - | - | - | - | UR | - | - | - | 0.197 (5.00mm) | - | - | - | 140 mA | - | 19 mA | 265V | - | - | - | 29 mA | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | ||
![]() RF2479-000 TE Connectivity | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 mm | - | - | - | 7.5 A | - | - | 750 mA | - | - | 18 s | - | - | - | 1.5 A | - | 25.4 mm | 11.43 mm | 4.8006 mm | - | - | - | - | ||
![]() YQR100R060 Advanced Sensors | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | 25 % | - | - | - | 60 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF1484-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0ZRB0500FA1A Bel Fuse Inc | 9 |
| - | - | Through Hole | Radial, Disc | - | - | - | - | Bel Fuse Inc. | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C | - | 0ZRB | 0.551 L x 0.118 W (14.00mm x 3.00mm) | - | - | Polymeric | - | - | - | - | - | - | cURus, TUV | - | - | - | 0.402 (10.20mm) | - | - | - | 40 A | - | 5 A | 30V | 14.5 s | 10 mOhms | 50 mOhms | 10 A | - | - | 0.980 (24.90mm) | - | - | - | - | - | AEC-Q200 | ||
![]() BBR350 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | - | Radial | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | 20 A | - | - | 350 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() RF5034-000 Littelfuse | 21 |
| - | - | - | 1210 (3225 metric) | - | 20 A | + 125 C | 16 VDC | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Automotive SMD | - | - | - | - | 680 mOhms | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 750 mA | - | - | - | - | - | - | 2.25 A | - | - | - | - | - | - | - | - | ||
![]() RGE1200 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | Radial | - | 8.6 mΩ | 85 °C | -40 °C | 100 A | - | - | - | - | - | 16 V | - | Compliant | 100 A | - | - | 12 A | - | - | 7.5 s | - | - | - | 20.4 A | 28 mm | - | - | 17.5 mm | - | 3.5 mm | Contains Lead | - | ||
![]() RF3106-000 Littelfuse | 40000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3425L300/36MR Littelfuse | 1187 |
| - | - | - | - | - | 20 A | + 85 C | 36 V | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 60 mOhms | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | ||
![]() RGE600 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 16 V | - | Bulk | - | - | - | Radial | - | 28 mΩ | 85 °C | -40 °C | 100 A | - | - | - | - | - | 16 V | - | Compliant | 100 A | 2.8 W | - | 6 A | - | - | 3.3 s | - | - | - | 10.2 A | 17.1 mm | - | - | 10.7 mm | - | 3 mm | Contains Lead | - | ||
![]() TAC210-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Axial | - | 113 mΩ | 85 °C | -40 °C | 50 A | - | - | - | - | - | 15 V | - | - | 50 A | - | - | 2.1 A | - | - | - | - | - | - | 4.7 A | - | - | - | - | - | - | - | - | ||
![]() MICROSMD075-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Cut Tape (CT) | - | - | - | SMD/SMT | - | 400 mΩ | 85 °C | -40 °C | 40 A | - | 3225 | - | 1210 | - | 6 V | - | - | 40 A | - | - | 750 mA | - | - | 500 ms | - | - | - | 1.5 A | 620 µm | - | 3.43 mm | 2.8 mm | - | - | Contains Lead | - |