- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Current Rating - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Current | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Size / Dimension | Type | Resistance | Subcategory | Termination Style | Approval Agency | Lead Spacing | Current - Max | Product Type | Hold Current | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF-RG700-0-14 Bourns Inc. | 12 |
| - | Through Hole | Radial, Disc | Bourns | 100 A | 3000 | Bourns | - | + 85 C | 16 V | Bourns Inc. | - 40 C | PCB Mount | Bulk | 3 W | Active | Details | Multifuse | 0.024692 oz | - | -40°C ~ 85°C | - | 0.441" L x 0.118" W (11.20mm x 3.00mm) | Polymeric | 13 mOhms | PPTC Resettable Fuses | Radial | cUL, cURus | 0.201" (5.10mm) | 100 A | Resettable Fuses - PPTC | 7 A | 7 A | 16V | 3.5 s | 7.7 mOhms | 20 mOhms | 11.9 A | 11.9 A | Resettable Fuses - PPTC | - | 3 mm | 0.776" (19.70mm) | 11.2 mm | 11.2 mm | - | AEC-Q200 | ||
![]() MF-R500-AP-14 Bourns Inc. | 12 |
| - | Through Hole | Radial, Disc | Bourns | 40 A | 3000 | Bourns | - | + 85 C | 30 V | Bourns Inc. | - 40 C | PCB Mount | Tape & Box (TB) | - | Active | Details | Multifuse | 0.038096 oz | - | -40°C ~ 85°C | Ammo Pack | 0.685" L x 0.118" W (17.40mm x 3.00mm) | Polymeric | 30 mOhms | PPTC Resettable Fuses | Radial | cUL, cURus, TUV, UL | 0.402" (10.20mm) | 40 A | Resettable Fuses - PPTC | 5 A | 5 A | 30V | 14.5 s | 10 mOhms | 50 mOhms | 10 A | 10 A | Resettable Fuses - PPTC | - | 3 mm | 0.980" (24.90mm) | 14.4 mm | 14.4 mm | - | AEC-Q200 | ||
![]() MF-RX040/72-0-17 Bourns Inc. | 45 |
| - | Through Hole | Radial, Disc | Bourns | 40 A | 3000 | Bourns | - | + 85 C | 72 V | Bourns Inc. | - 40 C | PCB Mount | Bulk | - | Active | Details | Multifuse | 0.006420 oz | - | -40°C ~ 85°C | - | 0.291" Dia x 0.122" T (7.40mm x 3.10mm) | Polymeric | - | PPTC Resettable Fuses | Radial | cUL, cURus, TUV, UL | 0.201" (5.10mm) | 40 A | Resettable Fuses - PPTC | 400 mA | 400 mA | 72V | 3.9 s | 520 mOhms | 1.29 Ohms | 800 mA | - | Resettable Fuses - PPTC | - | - | 0.539" (13.70mm) | - | - | - | AEC-Q200 | ||
![]() MF-RG600-2-14 Bourns Inc. | 28 |
| - | Through Hole | Radial, Disc | Bourns | 100 A | 3000 | Bourns | - | + 85 C | 16 V | Bourns Inc. | - 40 C | PCB Mount | Tape & Reel (TR) | 2.8 W | Active | Details | Multifuse | 0.021164 oz | - | -40°C ~ 85°C | - | 0.421" L x 0.118" W (10.70mm x 3.00mm) | Polymeric | 18.5 mOhms | PPTC Resettable Fuses | Radial | cUL, cURus | 0.201" (5.10mm) | 100 A | Resettable Fuses - PPTC | 6 A | 6 A | 16V | 3.3 s | 10 mOhms | 28 mOhms | 10.2 A | 10.2 A | Resettable Fuses - PPTC | - | 3 mm | 0.673" (17.10mm) | 10.7 mm | 10.7 mm | - | AEC-Q200 | ||
![]() MF-R700-2-14 Bourns Inc. | 12 |
| - | Through Hole | Radial, Disc | Bourns | 40 A | 3000 | Bourns | - | + 85 C | 30 V | Bourns Inc. | - 40 C | PCB Mount | Tape & Reel (TR) | - | Active | - | Multifuse | 0.056438 oz | - | -40°C ~ 85°C | - | 0.870" L x 0.118" W (22.10mm x 3.00mm) | Polymeric | 20 mOhms | PPTC Resettable Fuses | Radial | cUL, cURus, TUV, UL | 0.402" (10.20mm) | 40 A | Resettable Fuses - PPTC | 7 A | 7 A | 30V | 17.5 s | 5 mOhms | 30 mOhms | 14 A | 14 A | Resettable Fuses - PPTC | - | 3 mm | 1.173" (29.80mm) | 22.1 mm | 22.1 mm | - | AEC-Q200 | ||
![]() MF-LSMF185/24X-2 Bourns Inc. | 4729 | - | - | Surface Mount | 2920 (7351 Metric), Concave | Bourns | 40 A | 3000 | Bourns | 40 A | + 85 C | 24 VDC | Bourns Inc. | - 40 C | PCB Mount | - | 1.5 W | Active | Details | Multifuse | - | 24V | -40°C ~ 85°C | MouseReel | 0.290" L x 0.202" W (7.36mm x 5.12mm) | Polymeric | 150 mOhms | PPTC Resettable Fuses | SMD/SMT | cURus | - | - | Resettable Fuses - PPTC | 1.85A | 1.85 A | 24V | 2.5s | - | - | - | 3.7A | Resettable Fuses - PPTC | - | 1.6 mm | - | 7.98 mm | 5.44 mm | - | AEC-Q200 | ||
![]() MF-R110-2-17 Bourns Inc. | 14 |
| - | Through Hole | Radial, Disc | Bourns | 40 A | 3000 | Bourns | - | + 85 C | 30 V | Bourns Inc. | - 40 C | PCB Mount | Tape & Reel (TR) | - | Active | Details | Multifuse | 0.007584 oz | - | -40°C ~ 85°C | - | 0.350" Dia x 0.118" T (8.90mm x 3.00mm) | Polymeric | 180 mOhms | PPTC Resettable Fuses | Radial | cUL, cURus, TUV, UL | 0.201" (5.10mm) | 40 A | Resettable Fuses - PPTC | 1.1 A | 1.1 A | 30V | 6.6 s | 100 mOhms | 270 mOhms | 2.2 A | 2.2 A | Resettable Fuses - PPTC | 8.9 mm | - | 0.551" (14.00mm) | 3 mm | - | - | AEC-Q200 | ||
![]() MF-RX075/72-AP-17 Bourns Inc. | 44 |
| - | Through Hole | Radial, Disc | Bourns | 40 A | 4000 | Bourns | - | + 85 C | 72 V | Bourns Inc. | - 40 C | PCB Mount | Tape & Box (TB) | - | Active | Details | Multifuse | 0.010124 oz | - | -40°C ~ 85°C | Ammo Pack | 0.409" Dia x 0.122" T (10.40mm x 3.10mm) | Polymeric | - | PPTC Resettable Fuses | Radial | cUL, cURus, TUV, UL | 0.201" (5.10mm) | 40 A | Resettable Fuses - PPTC | 750 mA | 750 mA | 72V | 6.3 s | 180 mOhms | 600 mOhms | 1.5 A | - | Resettable Fuses - PPTC | - | - | 0.630" (16.00mm) | - | - | - | AEC-Q200 | ||
![]() MF-RHT400-AP-14 Bourns Inc. | 14 |
| - | Through Hole | Radial, Disc | Bourns | 100 A | 4000 | Bourns | - | + 125 C | 16 V | Bourns Inc. | - 40 C | PCB Mount | Tape & Box (TB) | 3.3 W | Active | Details | Multifuse | 0.014180 oz | - | -40°C ~ 125°C | Ammo Pack | 0.394" L x 0.118" W (10.00mm x 3.00mm) | Polymeric | 60 mOhms | PPTC Resettable Fuses | Radial | cUL, cURus, TUV | 0.201" (5.10mm) | 100 A | Resettable Fuses - PPTC | 4 A | 4 A | 16V | 5 s | 24 mOhms | 60 mOhms | 7.5 A | 7.5 A | Resettable Fuses - PPTC | - | 3 mm | 0.591" (15.00mm) | 10 mm | 10 mm | - | AEC-Q200 | ||
![]() MF-R050-2-17 Bourns Inc. | 44 |
| - | Through Hole | Radial, Disc | Bourns | 40 A | 3000 | Bourns | - | + 85 C | 60 V | Bourns Inc. | - 40 C | PCB Mount | Tape & Reel (TR) | - | Active | - | Multifuse | 0.007055 oz | - | -40°C ~ 85°C | - | 0.311" Dia x 0.122" T (7.90mm x 3.10mm) | Polymeric | 770 mOhms | PPTC Resettable Fuses | Radial | cUL, cURus, TUV, UL | 0.201" (5.10mm) | 40 A | Resettable Fuses - PPTC | 500 mA | 500 mA | 60V | 4 s | 410 mOhms | 1.17 Ohms | 1 A | 1 A | Resettable Fuses - PPTC | 7.9 mm | - | 0.539" (13.70mm) | 3.1 mm | - | - | AEC-Q200 | ||
![]() MF-R800-AP-14 Bourns Inc. | 41 |
| - | Through Hole | Radial, Disc | Bourns | 40 A | 3000 | Bourns | - | + 85 C | 30 V | Bourns Inc. | - 40 C | PCB Mount | Tape & Box (TB) | - | Active | - | Multifuse | 0.066315 oz | - | -40°C ~ 85°C | Ammo Pack | 0.953" L x 0.118" W (24.20mm x 3.00mm) | Polymeric | 20 mOhms | PPTC Resettable Fuses | Radial | cUL, cURus, TUV, UL | 0.402" (10.20mm) | 40 A | Resettable Fuses - PPTC | 8 A | 8 A | 30V | 18.8 s | 5 mOhms | 30 mOhms | 16 A | 16 A | Resettable Fuses - PPTC | - | 3 mm | 1.295" (32.90mm) | 24.2 mm | 24.2 mm | - | AEC-Q200 | ||
![]() MF-R160-0-17 Bourns Inc. | 24 |
| - | Through Hole | Radial, Disc | Bourns | 40 A | 3000 | Bourns | - | + 85 C | 30 V | Bourns Inc. | - 40 C | PCB Mount | Bulk | 900 mW | Active | Details | Multifuse | 0.010088 oz | - | -40°C ~ 85°C | - | 0.402" Dia x 0.118" T (10.20mm x 3.00mm) | Polymeric | 105 mOhms | PPTC Resettable Fuses | Radial | cUL, cURus, TUV, UL | 0.201" (5.10mm) | 40 A | Resettable Fuses - PPTC | 1.6 A | 1.6 A | 30V | 8 s | 55 mOhms | 150 mOhms | 3.2 A | 3.2 A | Resettable Fuses - PPTC | 10.2 mm | - | 0.661" (16.80mm) | 3 mm | 16.8 mm | - | AEC-Q200 | ||
![]() MF-R400-AP-14 Bourns Inc. | 12 |
| - | Through Hole | Radial, Disc | Bourns | 40 A | 3000 | Bourns | - | + 85 C | 30 V | Bourns Inc. | - 40 C | PCB Mount | Bulk | 2.5 W | Active | - | Multifuse | 0.027655 oz | - | -40°C ~ 85°C | - | 0.567" L x 0.118" W (14.40mm x 3.00mm) | Polymeric | 30 mOhms | PPTC Resettable Fuses | Radial | cUL, cURus, TUV, UL | 0.201" (5.10mm) | 40 A | Resettable Fuses - PPTC | 4 A | 4 A | 30V | 12.7 s | 10 mOhms | 50 mOhms | 8 A | 8 A | Resettable Fuses - PPTC | - | 3 mm | 0.976" (24.80mm) | 14.4 mm | 14.4 mm | - | AEC-Q200 | ||
![]() MF-RX090/72-2-17 Bourns Inc. | 45 |
| - | Through Hole | Radial, Disc | Bourns | 40 A | 3000 | Bourns | - | + 85 C | 72 V | Bourns Inc. | - 40 C | PCB Mount | Tape & Reel (TR) | - | Active | Details | Multifuse | 0.011076 oz | - | -40°C ~ 85°C | - | 0.461" Dia x 0.122" T (11.70mm x 3.10mm) | Polymeric | - | PPTC Resettable Fuses | Radial | cUL, cURus, TUV, UL | 0.201" (5.10mm) | 40 A | Resettable Fuses - PPTC | 900 mA | 900 mA | 72V | 7.2 s | 140 mOhms | 470 mOhms | 1.8 A | - | Resettable Fuses - PPTC | - | - | 0.657" (16.70mm) | - | - | - | AEC-Q200 | ||
![]() MF-LSMF260/6X-2 Bourns Inc. | 3528 | - | - | Surface Mount | 2920 (7351 Metric), Concave | - | 40 A | - | - | 40 A | + 85 C | 6 VDC | Bourns Inc. | - 40 C | PCB Mount | - | - | Active | - | - | - | 6V | -40°C ~ 85°C | - | 0.290" L x 0.202" W (7.36mm x 5.12mm) | Polymeric | 75 mOhms | - | SMD/SMT | cURus | - | - | - | 2.6A | 2.6 A | 6V | 10s | - | - | - | 5A | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() MF-LSMF330/12X-2 Bourns Inc. | 3391 | - | - | Surface Mount | 2920 (7351 Metric), Concave | Bourns | 40 A | 3000 | Bourns | 40 A | + 85 C | 12 VDC | Bourns Inc. | - 40 C | PCB Mount | - | 1.5 W | Active | Details | Multifuse | - | 12V | -40°C ~ 85°C | MouseReel | 0.290" L x 0.202" W (7.36mm x 5.12mm) | Polymeric | 55 mOhms | PPTC Resettable Fuses | SMD/SMT | cURus | - | - | Resettable Fuses - PPTC | 3.3A | 3.3 A | 12V | 15s | - | - | - | 5.5A | Resettable Fuses - PPTC | - | 1.6 mm | - | 7.98 mm | 5.44 mm | - | AEC-Q200 | ||
![]() MF-RHT700-AP-14 Bourns Inc. | 28 |
| - | Through Hole | Radial, Disc | Bourns | 100 A | 3000 | Bourns | - | + 125 C | 16 V | Bourns Inc. | - 40 C | PCB Mount | Tape & Box (TB) | 4 W | Active | Details | Multifuse | 0.024304 oz | - | -40°C ~ 125°C | Ammo Pack | 0.551" L x 0.118" W (14.00mm x 3.00mm) | Polymeric | 25 mOhms | PPTC Resettable Fuses | Radial | cUL, cURus, TUV | 0.201" (5.10mm) | 100 A | Resettable Fuses - PPTC | 7 A | 7 A | 16V | 7 s | 10 mOhms | 25 mOhms | 13 A | 13 A | Resettable Fuses - PPTC | - | 3 mm | 0.862" (21.90mm) | 14 mm | 14 mm | - | AEC-Q200 | ||
![]() MF-RHT300-2-14 Bourns Inc. | 12 |
| - | Through Hole | Radial, Disc | Bourns | 100 A | 3000 | Bourns | - | + 125 C | 16 V | Bourns Inc. | - 40 C | PCB Mount | Tape & Reel (TR) | 3 W | Active | Details | Multifuse | 0.012346 oz | - | -40°C ~ 125°C | - | 0.346" L x 0.118" W (8.80mm x 3.00mm) | Polymeric | 79 mOhms | PPTC Resettable Fuses | Radial | cUL, cURus, TUV | 0.201" (5.10mm) | 100 A | Resettable Fuses - PPTC | 3 A | 3 A | 16V | 5 s | 33 mOhms | 79 mOhms | 6 A | 6 A | Resettable Fuses - PPTC | - | 3 mm | 0.543" (13.80mm) | 8.8 mm | 8.8 mm | - | AEC-Q200 | ||
![]() MF-RHT550-0-14 Bourns Inc. | 28 |
| - | Through Hole | Radial, Disc | Bourns | 100 A | 3000 | Bourns | - | + 125 C | 16 V | Bourns Inc. | - 40 C | PCB Mount | Bulk | 3.5 W | Active | Details | Multifuse | 0.020071 oz | - | -40°C ~ 125°C | - | 0.441" L x 0.118" W (11.20mm x 3.00mm) | Polymeric | 37 mOhms | PPTC Resettable Fuses | Radial | cUL, cURus, TUV | 0.201" (5.10mm) | 100 A | Resettable Fuses - PPTC | 5.5 A | 5.5 A | 16V | 6 s | 15 mOhms | 37 mOhms | 10 A | 10 A | Resettable Fuses - PPTC | - | 3 mm | 0.744" (18.90mm) | 11.2 mm | 11.2 mm | - | AEC-Q200 | ||
![]() MF-R900-AP-14 Bourns Inc. | 12 |
| - | Through Hole | Radial, Disc | Bourns | 40 A | 3000 | Bourns | - | + 85 C | 30 V | Bourns Inc. | - 40 C | PCB Mount | Tape & Box (TB) | - | Active | - | Multifuse | 0.066315 oz | - | -40°C ~ 85°C | Ammo Pack | 0.953" L x 0.118" W (24.20mm x 3.00mm) | Polymeric | 10 mOhms | PPTC Resettable Fuses | Radial | cUL, cURus, TUV, UL | 0.402" (10.20mm) | 40 A | Resettable Fuses - PPTC | 9 A | 9 A | 30V | 20 s | 5 mOhms | 20 mOhms | 18 A | 18 A | Resettable Fuses - PPTC | - | 3 mm | 1.295" (32.90mm) | 24.2 mm | 24.2 mm | - | AEC-Q200 |