- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Current Rating - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Type | Resistance | Subcategory | Termination Style | Approval Agency | Lead Spacing | Current - Max | Product Type | Hold Current | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R60-010 TECHFUSE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R60-050 TECHFUSE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R60-250 TECHFUSE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R60-185 TECHFUSE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASMD1210-150-16V Shenzhen JDT Fuse | 2418 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMD1812B075TF YAGEO | 4515 |
| - | Surface Mount | 1812 (4532 Metric), Concave | YAGEO | 100 A | 10000 | YAGEO | + 85 C | 13.2 VDC | YAGEO | - 40 C | PCB Mount | - | 0.8 W | Active | - | Details | 13.2VDC | -40°C ~ 85°C | MouseReel | SMD1812 | 0.179" L x 0.128" W (4.55mm x 3.24mm) | Polymeric | 450 mOhms | PPTC Resettable Fuses | SMD/SMT | cUL, TUV, UL | - | 100 A | Resettable Fuses - PPTC | 0.75 A | 750 mA | 13.2V | 200 ms | 100 mOhms | 450 mOhms | 1.5 A | 1.5 A | Resettable Fuses - PPTC | 1.55 mm | - | 4.73 mm | 3.41 mm | 0.061" (1.55mm) | - | ||
![]() SMD1210B020TF YAGEO | 43 |
| - | Surface Mount | 1210 (3225 Metric), Concave | YAGEO | 10 A | 20000 | YAGEO | + 85 C | 30 VDC | YAGEO | - 40 C | PCB Mount | - | 0.6 W | Active | - | Details | - | -40°C ~ 85°C | MouseReel | SMD1210 | 0.127" L x 0.102" W (3.22mm x 2.58mm) | Polymeric | 5 Ohms | PPTC Resettable Fuses | SMD/SMT | cUL, TUV, UL | - | 10 A | Resettable Fuses - PPTC | 0.2 A | 200 mA | 30V | 20 ms | 800 mOhms | 5 Ohms | 400 mA | 0.4 A | Resettable Fuses - PPTC | 1 mm | - | 3.43 mm | 2.8 mm | 0.039" (1.00mm) | - | ||
![]() SMD1210B050TF YAGEO | 1569 |
| - | Surface Mount | 1210 (3225 Metric), Concave | YAGEO | 100 A | 4000 | YAGEO | + 85 C | 13.2 VDC | YAGEO | - 40 C | PCB Mount | - | 0.6 W | Active | - | Details | - | -40°C ~ 85°C | MouseReel | SMD1210 | 0.127" L x 0.102" W (3.22mm x 2.58mm) | Polymeric | 900 mOhms | PPTC Resettable Fuses | SMD/SMT | cUL, TUV, UL | - | 100 A | Resettable Fuses - PPTC | 0.5 A | 500 mA | 13.2V | 50 ms | 250 mOhms | 900 mOhms | 1 A | 1 A | Resettable Fuses - PPTC | 0.85 mm | - | 3.43 mm | 2.8 mm | 0.033" (0.85mm) | - | ||
![]() SMD1210B010TF YAGEO | 2985 | - | - | Surface Mount | 1210 (3225 Metric), Concave | YAGEO | 10 A | 15000 | YAGEO | + 85 C | 30 VDC | YAGEO | - 40 C | PCB Mount | - | 0.6 W | Active | - | Details | 30VDC | -40°C ~ 85°C | MouseReel | SMD1210 | 0.127" L x 0.102" W (3.22mm x 2.58mm) | Polymeric | 15 Ohms | PPTC Resettable Fuses | SMD/SMT | cUL, TUV, UL | - | 10 A | Resettable Fuses - PPTC | 0.1 A | 200 mA | 30V | 20 ms | 800 mOhms | 5 Ohms | 400 mA | 0.3 A | Resettable Fuses - PPTC | 1.25 mm | - | 3.43 mm | 2.8 mm | 0.039" (1.00mm) | - | ||
![]() SMD1210B005TF YAGEO | 30 |
| - | Surface Mount | 1210 (3225 Metric), Concave | YAGEO | 10 A | 15000 | YAGEO | + 85 C | 30 VDC | YAGEO | - 40 C | PCB Mount | - | 0.6 W | Active | - | Details | - | -40°C ~ 85°C | MouseReel | SMD1210 | 0.127" L x 0.102" W (3.22mm x 2.58mm) | Polymeric | 50 Ohms | PPTC Resettable Fuses | SMD/SMT | cUL, TUV, UL | - | 10 A | Resettable Fuses - PPTC | 0.05 A | 50 mA | 30V | 1.5 s | 3.6 Ohms | 50 Ohms | 150 mA | 0.15 A | Resettable Fuses - PPTC | 1.25 mm | - | 3.43 mm | 2.8 mm | 0.049" (1.25mm) | - | ||
![]() SMD0603B010TF YAGEO | 30 |
| - | Surface Mount | 0603 (1608 Metric), Concave | YAGEO | 40 A | 4000 | YAGEO | + 85 C | 15 VDC | YAGEO | - 40 C | PCB Mount | - | 0.5 W | Active | - | Details | - | -40°C ~ 85°C | MouseReel | SMD0603 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | Polymeric | 6 Ohms | PPTC Resettable Fuses | SMD/SMT | cUL, TUV, UL | - | 40 A | Resettable Fuses - PPTC | 0.1 A | 100 mA | 15V | 1 s | 900 mOhms | 6 Ohms | 300 mA | 0.3 A | Resettable Fuses - PPTC | 1 mm | - | 1.8 mm | 1 mm | 0.039" (0.98mm) | - | ||
![]() SMD300L-24V TECHFUSE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMD400L-16V TECHFUSE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() nSMD100-24V TECHFUSE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMD400L-24V TECHFUSE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() nSMD150-16V TECHFUSE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMD0805-005 TECHFUSE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AHRL900 IXYS / Littelfuse | In Stock | - | - | - | - | - | 100 A | 250 | - | + 125 C | 16 VDC | - | - 40 C | PCB Mount | RF4998-000 | 5 W | - | AEC-Q200 | Details | - | - | Bulk | AHRL | - | PPTC Resettable device | 7.5 mOhms | - | Radial | - | 10.9 mm | - | - | 9 A | - | - | - | - | - | - | 18 A | - | 21.4 mm | - | 14.4 mm | 3.6 mm | - | - | ||
![]() AHRL1000 IXYS / Littelfuse | In Stock | - | - | - | - | - | 100 A | 250 | - | + 125 C | 16 VDC | - | - 40 C | PCB Mount | RF4999-000 | 5.4 W | - | AEC-Q200 | Details | - | - | Bulk | AHRL | - | PPTC Resettable device | 6.8 mOhms | - | Radial | - | 10.9 mm | - | - | 10 A | - | - | - | - | - | - | 20 A | - | 22.4 mm | - | 14.4 mm | 3.6 mm | - | - | ||
![]() AHRL800 IXYS / Littelfuse | In Stock | - | - | - | - | - | 100 A | 500 | - | + 125 C | 16 VDC | - | - 40 C | PCB Mount | RF4997-000 | 4.3 W | - | AEC-Q200 | Details | - | - | Bulk | AHRL | - | PPTC Resettable device | 10.5 mOhms | - | Radial | - | 5.8 mm | - | - | 8 A | - | - | - | - | - | - | 16 A | - | 20.4 mm | - | 12.8 mm | 3.6 mm | - | - |