- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Current Rating - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Maximum Voltage | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Pd - Power Dissipation | RoHS | Tradename | Unit Weight | Packaging | Series | Type | Resistance | Termination Style | Lead Spacing | Hold Current | Trip Current | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VTP200UF IXYS / Littelfuse | In Stock | - | - | 100 A | 1000 | + 85 C | 16 VDC | - 40 C | Strap Mount | E09535-000 | - | Details | PolySwitch | - | Bulk | VTP | PolySwitch Resettable Fuses | 39 mOhms | SMD/SMT | - | 2 A | 4.7 A | - | - | - | - | ||
![]() PSR-25034 IXYS / Littelfuse | In Stock | - | - | - | 2000 | - | - | - | PCB Mount | F64596-000 | - | Details | 2Pro | - | Bulk | PSR | - | - | Radial | - | - | - | - | - | - | - | ||
![]() PSR-25115 IXYS / Littelfuse | In Stock | - | - | - | 500 | - | - | - | PCB Mount | A32837-000 | - | Details | 2Pro | - | Bulk | PSR | - | - | Radial | - | - | - | - | - | - | - | ||
![]() VLP175LE IXYS / Littelfuse | In Stock | - | - | 60 A | 1000 | + 70 C | 16 V | - 40 C | Strap Mount | - | - | N | PolySwitch | - | - | VLP | PolySwitch Resettable Fuses | - | Axial | - | 1.75 A | - | - | - | - | - | ||
![]() HVR250P180UA IXYS / Littelfuse | In Stock | - | - | 10 A | 200 | + 85 C | 60 V | - 40 C | PCB Mount | - | 1.8 W | Details | - | - | Bulk | HVR250 | PolyFuse Resettable Fuses | 2 Ohms | Radial | - | 180 mA | 650 mA | 10.4 mm | - | 5.1 mm | - | ||
![]() RUEF110S-1 IXYS / Littelfuse | In Stock | - | - | 100 A | 500 | + 85 C | 30 VDC | - 40 C | PCB Mount | RF2555-000 | 700 mW | Details | PolySwitch | 0.007196 oz | Cut Tape | RUEF | PolySwitch Resettable Fuses | 170 mOhms | Radial | 5.8 mm | 1.1 A | 2.2 A | - | 3 mm | 14.2 mm | 7.4 mm | ||
![]() PSR-24534 IXYS / Littelfuse | In Stock | - | - | - | 2000 | - | - | - | PCB Mount | 431457J001 | - | N | 2Pro | - | Bulk | PSR | - | - | Radial | - | - | - | - | - | - | - | ||
![]() TD1120-S34-MM IXYS / Littelfuse | In Stock | - | - | - | 2000 | - | - | - | Strap Mount | - | - | N | - | - | Bulk | TD1120 | PolySwitch Terminal Device | - | Axial | - | - | - | - | - | - | - | ||
![]() LTP180SF-2 IXYS / Littelfuse | In Stock | - | - | 100 A | 2000 | + 85 C | 24 V | - 40 C | Strap Mount | - | - | Details | PolySwitch | - | Cut Tape | LTP | PolySwitch Resettable Fuses | 68 mOhms | Axial | - | 1.8 A | 3.8 A | - | - | - | - | ||
![]() AHR450-2 IXYS / Littelfuse | In Stock | - | - | 100 A | 1500 | + 125 C | 16 V | - 40 C | PCB Mount | 750256-000 | - | N | PolySwitch | - | Cut Tape | AHR | PolySwitch Resettable Devices | 54 mOhms | Radial | - | 4.5 A | 8.7 A | - | - | - | - | ||
![]() PSR-24121 IXYS / Littelfuse | In Stock | - | - | - | 2000 | - | - | - | PCB Mount | 980777-000 | - | Details | 2Pro | - | Bulk | PSR | - | - | Radial | - | - | - | - | - | - | - | ||
![]() VTP-210SSUF IXYS / Littelfuse | In Stock | - | - | 100 A | 2000 | + 85 C | 16 V | - 40 C | Strap Mount | - | - | Details | PolySwitch | - | Bulk | VTP | PolySwitch Resettable Fuses | 30 mOhms | Axial | - | 2.1 A | 4.7 A | - | 0.8 mm | 23.1 mm | 5.3 mm | ||
![]() VLR110UF IXYS / Littelfuse | In Stock | - | - | 100 A | 1000 | + 70 C | 12 V | - 40 C | Strap Mount | 677380-000 RF3120-000 | - | Details | PolySwitch | - | Bulk | VLR | PolySwitch Resettable Fuses | - | Axial | - | 1.1 A | - | - | - | - | - | ||
![]() TD1120-S14-AM IXYS / Littelfuse | In Stock | - | - | - | 2000 | - | - | - | Strap Mount | E97718-000 | - | N | - | - | Bulk | TD1120 | PolySwitch Terminal Device | - | Axial | - | - | - | - | - | - | - | ||
![]() ASMD100F/33-2 IXYS / Littelfuse | In Stock | - | - | 40 A | 2000 | + 85 C | 33 V | - 40 C | PCB Mount | C52753-000 | - | Details | PolySwitch | - | Reel | ASMD | AEC-Q200 | 480 mOhms | SMD/SMT | - | 900 mA | 2.16 A | - | 3 mm | 7.98 mm | 5.44 mm | ||
![]() LTD340A IXYS / Littelfuse | In Stock | - | - | 100 A | 500 | + 85 C | 24 V | - 40 C | Strap Mount | - | 2.7 W | N | - | - | Bulk | LTD | PolyFuse Resettable Fuses | 27 mOhms | Axial | - | 3.4 A | 6.8 A | - | - | 26 mm | 15.9 mm | ||
![]() 1206L380SLYR IXYS / Littelfuse | In Stock | - | - | - | 4000 | + 85 C | 6 V | - 40 C | PCB Mount | - | - | Details | LoRho | - | Reel | Low Rho | - | - | SMD/SMT | - | - | - | - | - | 3.4 mm | 1.8 mm | ||
![]() SRP175SSF IXYS / Littelfuse | In Stock | - | - | 100 A | 2000 | + 85 C | 15 V | - 40 C | PCB Mount | C81876-000 | 1.5 W | Details | PolySwitch | - | Bulk | SRP | PolySwitch Resettable Fuses | 120 mOhms | SMD/SMT | - | 1.75 A | 3.8 A | - | 1 mm | 23.1 mm | 5.2 mm | ||
![]() PSR-24190 IXYS / Littelfuse | In Stock | - | - | - | 1500 | - | - | - | PCB Mount | 799081-000 | - | Details | 2Pro | - | Reel | PSR | - | - | Radial | - | - | - | - | - | - | - | ||
![]() TRF600-150QF-EX-B-0.5 IXYS / Littelfuse | In Stock | - | - | - | 2000 | + 85 C | 250 V | - 40 C | PCB Mount | - | 1.4 W | Details | PolySwitch | - | Bulk | TRF600 | PolySwitch Resettable Fuses | 17 Ohms | Radial | - | 150 mA | 300 mA | - | 4.6 mm | 9 mm | 9 mm |