- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Product Weight (g) | Automotive | ECCN (US) | EU RoHS | Hold Current (A) | HTS | Lead Diameter (mm) | Maximum Current Rating (A) | Maximum Initial Resistance (Ohm) | Maximum Operating Temperature (°C) | Maximum Post Trip Resistance (Ohm) | Maximum Trip Time (s) | Maximum Trip Time (S) | Maximum Voltage Rating | Minimum Initial Resistance (Ohm) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Product Diameter (mm) | Seated Plane Height (mm) | Terminal Pitch (mm) | Trip Current (A) | Typical Power Dissipation (W) | Wire Form | Operating Temperature | Packaging | Part Status | Termination Style | Hold Current | Size(mm) | Trip Current | Typical Power Dissipation | Product Length | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF2755-000 TE Connectivity | In Stock | - | - | - | 2 | - | No | EAR99 | Compliant | - | - | - | - | - | 85 | - | - | - | - | - | -40 | Through Hole | No | - | - | - | - | - | - | - | - | - | Active | Radial | - | - | - | - | - | - | - | ||
![]() RF1335-000 TE Connectivity | 73133 | - | - | 1812 | 2 | - | Unknown | EAR99 | Compliant | 0.2 | 8536.10.00.40 | - | 10 | - | 85 | 3.3 | 0.02@8A | - | 30VDC | 0.6 | -40 | Surface Mount | Unknown | 3.41(Max) | - | - | - | 0.4 | 0.8(Max) | - | - | Tape and Reel | Active | Solder Pad | - | 4.73 X 3.41 X 0.89 | - | - | - | 4.73(Max) | 0.89(Max) | ||
![]() RF1350-000 TE Connectivity | In Stock | - | - | 1210 | 2 | - | Unknown | EAR99 | Compliant | 0.05 | 8536.10.00.40 | - | 10 | - | 85 | 50 | 1.5@0.25A | - | 30VDC | 3.6 | -40 | Surface Mount | Unknown | 2.8(Max) | - | - | - | 0.15 | 1(Max) | - | - | Tape and Reel | Active | Solder Pad | - | 3.43 X 2.8 X 0.85 | - | - | - | 3.43(Max) | 0.85(Max) | ||
![]() SMD1812B075TF/24 Pulse Electronics | In Stock | - | - | - | - | - | No | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Tape and Reel | Active | - | - | - | - | - | - | - | - | ||
![]() RF2640-000 TE Connectivity | In Stock | - | - | - | 2 | 0.653 | No | EAR99 | Compliant | 1.35 | 8536.10.00.40 | 0.81 | 40 | 0.19 | 85 | 0.3 | 9.6@6.75A | - | 72VDC | 0.12 | -40 | Through Hole | No | 3(Max) | 14.5(Max) | 19.1(Max) | 5.8(Max) | 2.7 | 1.7 | Straight | - | - | Active | Radial | - | 14.5 X 3 | - | - | - | - | - | ||
![]() RF0425-000 TE Connectivity | In Stock | - | - | - | 2 | - | No | EAR99 | Compliant | 0.12 | - | 0.64(Nom) | 3 | 10.5 | 85 | 16 | 0.75@1A | - | 60VDC | 8 | -40 | Through Hole | No | 4.6(Max) | - | 11(Max) | 5(Nom) | 0.24 | 0.8 | Y kink | - | Loose|Box|Bag | Active | Radial | - | 6.5 X 4.6 X 11 | - | - | - | 6.5(Max) | 11(Max) | ||
![]() RF0637-000 TE Connectivity | In Stock | - | - | - | - | - | No | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E07878-000 TE Connectivity | In Stock | - | - | - | - | - | No | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | 80VDC | - | - | - | No | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | ||
![]() RF1640-000 TE Connectivity | In Stock | - | - | 2018 | 2 | - | No | EAR99 | Compliant | 0.8 | - | - | 70 | 0.55 | 125 | - | 9@8A | - | 16VDC | 0.13 | -40 | Surface Mount | No | 4.93(Max) | - | - | - | 2 | 1.5 | - | - | - | Active | Solder Pad | - | 5.44 X 4.93 X 1.52 | - | - | - | 5.44(Max) | 1.52(Max) | ||
![]() RF1977-000 TE Connectivity | In Stock | - | - | 0603 | 2 | - | No | EAR99 | Compliant | 0.16 | - | - | 40 | 4.2 | 85 | 4.2 | 0.1@1A | - | 9VDC | 1 | -40 | Surface Mount | No | 1(Max) | - | - | - | 0.4 | 0.5(Max) | - | - | - | Unconfirmed | Solder Pad | - | 1.8 X 1 X 0.75 | - | - | - | 1.8(Max) | 0.75(Max) | ||
![]() RF2155-000 TE Connectivity | In Stock | - | - | 1812 | 2 | - | Yes | EAR99 | Compliant | 0.5 | 8536.10.00.40 | - | 100 | 1 | 85 | 1 | 0.15@8A | - | 24VDC | 0.15 | -40 | Surface Mount | Unknown | 3.41(Max) | - | - | - | 1 | 0.8 | - | -40 to 85 °C | - | Active | Solder Pad | 0.5 A | 4.73 X 3.41 X 0.62 | 1 A | 0.8 W | 4.73 mm | 4.73(Max) | 0.62(Max) | ||
![]() E72246-000 TE Connectivity | In Stock | - | - | - | 4 | - | No | EAR99 | Compliant | 0.08 | 8536.10.00.40 | - | 3 | 11 | 85 | 20 | 0.8@1A | - | 80VDC | 5 | -40 | Surface Mount | No | 5.3(Max) | - | - | - | 0.24 | 1.2 | - | - | - | Active | Solder Pad | - | 7.9 X 5.3 X 3.7 | - | - | - | 7.9(Max) | 3.7(Max) | ||
![]() RF1471-000 TE Connectivity | In Stock | - | - | 1812 | 2 | - | Unknown | EAR99 | Compliant | 1.5 | - | - | 100 | - | 85 | 0.11 | 0.5@8A | - | 16VDC | 0.04 | -40 | Surface Mount | Unknown | 3.41(Max) | - | - | - | 2.8 | 0.8(Max) | - | - | - | Active | Solder Pad | - | 4.83 X 3.41 X 0.48 | - | - | - | 4.83(Max) | 0.48(Max) | ||
![]() RF3211-000 TE Connectivity | In Stock | - | - | - | 2 | - | No | EAR99 | Compliant | 7.5 | 8536.10.00.40 | - | 100 | 0.0153 | 125 | 0.022 | - | 7@37.5A | 16VDC | 0.0094 | -40 | Through Hole | No | 3(Max) | - | 23.5(Max) | 5.8(Max) | 13.1 | 4.5 | Straight | - | - | Unconfirmed | Radial | - | 14 X 3 X 23.5 | - | - | - | 14(Max) | 23.5(Max) | ||
![]() RF2694-000 TE Connectivity | In Stock | - | - | - | 2 | - | No | EAR99 | Compliant | 1.1 | 8536.10.00.40 | - | 40 | 0.25 | 85 | 0.38 | 8.2@5.5A | - | 72VAC|72VDC | 0.15 | -40 | Through Hole | No | 3(Max) | 12.8(Max) | 17.5(Max) | 5.8(Max) | 2.2 | 1.5 | Straight | - | Ammo | Active | Radial | - | 12.8 X 3 | - | - | - | - | - | ||
![]() RF2153-000 TE Connectivity | In Stock | - | - | 1812 | 2 | - | Yes | EAR99 | Compliant | 0.2 | - | - | 10 | 3.3 | 85 | 3.3 | 0.02@8A | - | 30VDC | 0.6 | -40 | Surface Mount | Unknown | 3.41(Max) | - | - | - | 0.4 | 0.8 | - | -40 to 85 °C | - | Active | Solder Pad | 0.2 A | 4.73 X 3.41 X 0.89 | 0.42 A | 0.8 W | 4.73 mm | 4.73(Max) | 0.89(Max) | ||
![]() RF1631-000 TE Connectivity | In Stock | - | - | 2920 | 2 | - | Yes | EAR99 | Compliant | 0.23 | - | - | 10 | 4.8 | 85 | 4.8 | 12@1.15A | - | 60VDC | 0.98 | -40 | Surface Mount | Unknown | 5.44(Max) | - | - | - | 0.59 | 1.1 | - | - | Tape and Reel | Active | Solder Pad | - | 7.98 X 5.44 X 3.18 | - | - | - | 7.98(Max) | 3.18(Max) | ||
![]() RF1673-000 TE Connectivity | In Stock | - | - | - | 2 | - | No | EAR99 | Compliant | 3.5 | - | - | 100 | 0.031 | 85 | 0.05 | 3@20A | - | 30V | 0.017 | -40 | Surface Mount | No | 13.5(Max) | - | - | - | 6.3 | 1.9 | - | - | - | Active | Solder Pad | - | 31.8 X 13.5 X 1.1 | - | - | - | 31.8(Max) | 1.1(Max) | ||
![]() RF0095-000 TE Connectivity | In Stock | - | - | - | - | - | Yes | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF0323-000 TE Connectivity | In Stock | - | - | 2018 | 2 | - | Unknown | EAR99 | Compliant | 0.3 | - | - | 20 | 2.3 | 85 | 2.3 | 1.5@1.5A | - | 60VDC | 0.5 | -40 | Surface Mount | Unknown | 4.93(Max) | - | - | - | 0.8 | 1.5(Max) | - | - | Tape and Reel | Active | Solder Pad | - | 5.44 X 4.93 X 1.78 | - | - | - | 5.44(Max) | 1.78(Max) |