- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Product Weight (g) | Automotive | ECCN (US) | EU RoHS | Hold Current (A) | HTS | Lead Diameter (mm) | Maximum Current Rating (A) | Maximum Initial Resistance (Ohm) | Maximum Operating Temperature (°C) | Maximum Post Trip Resistance (Ohm) | Maximum Trip Time (s) | Maximum Trip Time (S) | Maximum Voltage Rating | Minimum Initial Resistance (Ohm) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Product Diameter (mm) | Seated Plane Height (mm) | Terminal Pitch (mm) | Trip Current (A) | Typical Power Dissipation (W) | Wire Form | Packaging | Part Status | Termination Style | Size(mm) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTR030V0800-TR Cooper Industries | In Stock | - | - | - | 2 | - | Unknown | EAR99 | Compliant | 8 | - | 0.8 | 100 | 0.013 | 85 | 0.02 | 18.8@40A | - | 30VDC | 0.005 | -40 | Through Hole | Unknown | 3(Max) | - | 29.2(Max) | 10 | 16 | 4 | Straight | Tape and Reel | Active | Radial | 21.6 X 3 X 29.2 | 21.6(Max) | 29.2(Max) | ||
![]() PTR030V0135-BK Cooper Industries | In Stock | - | - | - | 2 | - | Unknown | EAR99 | Compliant | 1.35 | - | 0.5 | 40 | 0.08 | 85 | 0.13 | 7.3@6.75A | - | 30VDC | 0.04 | -40 | Through Hole | Unknown | 3(Max) | - | 13.5(Max) | 5 | 2.7 | 0.8 | Straight | Bag | Active | Radial | 8.9 X 3 X 13.5 | 8.9(Max) | 13.5(Max) | ||
![]() PTR060V0030-BK Cooper Industries | In Stock | - | - | - | 2 | - | Unknown | EAR99 | Compliant | 0.3 | - | 0.5 | 40 | 1.33 | 85 | 2.1 | 3@1.5A | - | 60VDC | 0.88 | -40 | Through Hole | Unknown | 3(Max) | 7.4(Max) | 13(Max) | 5 | 0.6 | 0.49 | Straight | Bag | Active | Radial | 7.4 X 3 | - | - | ||
![]() PTR060V0160-BK Cooper Industries | In Stock | - | - | - | 2 | - | Unknown | EAR99 | Compliant | 1.6 | - | 0.8 | 40 | 0.14 | 85 | 0.22 | 11.4@8A | - | 60VDC | 0.09 | -40 | Through Hole | Unknown | 3(Max) | 16.3(Max) | 21.3(Max) | 5 | 3.2 | 1.9 | Straight | Bag | Active | Radial | 16.3 X 3 | - | - | ||
![]() PTR060V0017-BK Cooper Industries | In Stock | - | - | - | 2 | - | Unknown | EAR99 | Compliant | 0.17 | - | 0.5 | 40 | 5.21 | 85 | 8 | 3@0.85A | - | 60VDC | 3.3 | -40 | Through Hole | Unknown | 3(Max) | 7.4(Max) | 12.7(Max) | 5 | 0.34 | 0.48 | Straight | Bag | Active | Radial | 7.4 X 3 | - | - | ||
![]() PTR030V0090-BK Cooper Industries | In Stock | - | - | - | 2 | - | Unknown | EAR99 | Compliant | 0.9 | - | 0.5 | 40 | 0.12 | 85 | 0.22 | 5.9@4.5A | - | 30VDC | 0.07 | -40 | Through Hole | Unknown | 3(Max) | - | 12.2(Max) | 5 | 1.8 | 0.6 | Straight | Bag | Active | Radial | 7.4 X 3 X 12.2 | 7.4(Max) | 12.2(Max) | ||
![]() PTR016V0185-BK Cooper Industries | In Stock | - | - | - | 2 | - | No | EAR99 | Compliant | 1.85 | - | 0.5 | 40 | 0.051 | 85 | 0.09 | - | 10@8A | 16VDC | 0.03 | -40 | Through Hole | No | 3.1(Max) | - | 15.7(Max) | 5 | 3.7 | 1 | Straight | Bag | Active | Radial | 10.2 X 3.1 X 15.7 | 10.2(Max) | 15.7(Max) | ||
![]() PTR016V0135-BK Cooper Industries | In Stock | - | - | - | 2 | - | No | EAR99 | Compliant | 1.35 | - | 0.5 | 40 | 0.074 | 85 | 0.12 | - | 4.5@8A | 16VDC | 0.04 | -40 | Through Hole | No | 3.1(Max) | - | 13.5(Max) | 5 | 2.7 | 0.8 | Straight | Bag | Active | Radial | 8.9 X 3.1 X 13.5 | 8.9(Max) | 13.5(Max) | ||
![]() PTR030V0160-BK Cooper Industries | In Stock | - | - | - | 2 | - | Unknown | EAR99 | Compliant | 1.6 | - | 0.5 | 40 | 0.07 | 85 | 0.11 | 8@8A | - | 30VDC | 0.03 | -40 | Through Hole | Unknown | 3(Max) | - | 15.2(Max) | 5 | 3.2 | 0.9 | Straight | Bag | Active | Radial | 8.9 X 3 X 15.2 | 8.9(Max) | 15.2(Max) | ||
![]() PTR016V0160-BK Cooper Industries | In Stock | - | - | - | 2 | - | No | EAR99 | Compliant | 1.6 | - | 0.5 | 40 | 0.061 | 85 | 0.11 | 9@8A | - | 16VDC | 0.03 | -40 | Through Hole | No | 3.1(Max) | - | 15.2(Max) | 5 | 3.2 | 0.9 | Straight | Bag | Active | Radial | 8.9 X 3.1 X 15.2 | 8.9(Max) | 15.2(Max) | ||
![]() PTR060V0010-BK Cooper Industries | In Stock | - | - | - | 2 | - | Unknown | EAR99 | Compliant | 0.1 | - | 0.5 | 40 | 4.5 | 85 | 7.5 | 4@0.5A | - | 60VDC | 2.5 | -40 | Through Hole | Unknown | 3(Max) | 7.4(Max) | 12.7(Max) | 5 | 0.2 | 0.38 | Straight | Bag | Active | Radial | 7.4 X 3 | - | - | ||
![]() RF1338-000 TE Connectivity | In Stock | - | - | 1812 | 2 | - | Unknown | EAR99 | Compliant | 1.1 | - | - | 100 | - | 85 | 0.18 | 0.3@8A | - | 16VDC | 0.06 | -40 | Surface Mount | Unknown | 3.41(Max) | - | - | - | 2.2 | 0.8(Max) | - | - | Active | Solder Pad | 4.83 X 3.41 X 0.48 | 4.83(Max) | 0.48(Max) | ||
![]() LVR005K TE Connectivity | In Stock | - | - | - | - | - | No | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Active | - | - | - | - | ||
![]() ASMD150-2 TE Connectivity | In Stock | - | - | - | - | - | No | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | ||
![]() RXE090-AP TE Connectivity | In Stock | - | - | - | - | - | No | EAR99 | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | ||
![]() TR250-145U-2 TE Connectivity | In Stock | - | - | - | - | - | No | EAR99 | Not Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | ||
![]() PTR030V0600-BK Cooper Industries | In Stock | - | - | - | 2 | - | Unknown | EAR99 | Compliant | 6 | - | 0.8 | 100 | 0.02 | 85 | 0.04 | 16@30A | - | 30VDC | 0.005 | -40 | Through Hole | Unknown | 3(Max) | - | 24.9(Max) | 10 | 12 | 3.5 | Straight | Bag | Active | Radial | 16.5 X 3 X 24.9 | 16.5(Max) | 24.9(Max) | ||
![]() RF2654-000 TE Connectivity | In Stock | - | - | - | 2 | - | No | EAR99 | Compliant | 0.1 | - | - | 40 | 4.5 | 85 | 7.5 | - | 4@0.5A | 60VDC | 2.5 | -40 | Through Hole | No | 3(Max) | 7.4(Max) | 11.6(Max) | 5.8(Max) | 0.2 | 0.38 | Inside Crimp Standoff | - | Active | Radial | 7.4 X 3 | - | - | ||
![]() MINIASMDC030F-2 TE Connectivity | In Stock | - | - | 1812 | 2 | - | Yes | EAR99 | Compliant | 0.3 | 8533.40.80.70 | - | 40 | 1.75 | 85 | 1.75 | 0.1@8A | - | 30VDC | 0.2 | -40 | Surface Mount | Unknown | 3.41(Max) | - | - | - | 0.6 | 0.8 | - | Tape and Reel | Active | Solder Pad | 4.73 X 3.41 X 0.89 | 4.73(Max) | 0.89(Max) | ||
![]() RF2736-000 TE Connectivity | In Stock | - | - | - | 2 | 2.1 | No | EAR99 | Compliant | 9 | 8536.10.00.40 | 0.81 | 100|70 | 0.01 | 85 | 0.02 | - | 20@45A | 30VDC|30VAC | 0.005 | -40 | Through Hole | No | 3(Max) | - | 29(Max) | 10.9(Max) | 18 | 4.2 | Straight | - | Active | Radial | 24.1 X 3 X 29 | 24.1(Max) | 29(Max) |