- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Approval Agency | Lead Spacing | Current - Max | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPTS2920L30024R Meritek | In Stock | - | - | Surface Mount | 2920 (7351 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.290 L x 0.202 W (7.36mm x 5.12mm) | Polymeric | cUL, TUV, UL | - | 100 A | 3 A | 24V | 20 s | 10 mOhms | 48 mOhms | 5.2 A | - | 0.045 (1.15mm) | - | ||
![]() MPTS1812L11024 Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.1 A | 24V | 500 ms | 60 mOhms | 200 mOhms | 2.2 A | - | 0.051 (1.30mm) | - | ||
![]() MPTS1210L010R Meritek | In Stock | - | - | Surface Mount | 1210 (3225 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.127 L x 0.102 W (3.22mm x 2.58mm) | Polymeric | cUL, TUV, UL | - | 100 A | 100 mA | 60V | 1.5 s | 1.6 Ohms | 15 Ohms | 250 mA | - | 0.045 (1.15mm) | - | ||
![]() MPTS1210L075 Meritek | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.127 L x 0.102 W (3.22mm x 2.58mm) | Polymeric | cUL, TUV, UL | - | 100 A | 750 mA | 8V | 100 ms | 130 mOhms | 400 mOhms | 1.5 A | - | 0.028 (0.70mm) | - | ||
![]() MPRV120V375 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPRV | 1.161 Dia x 0.161 T (29.50mm x 4.10mm) | Polymeric | cUL, TUV, UL | 0.402 (10.20mm) | 20 A | 3.75 A | 120V | 24 s | 30 mOhms | 80 mOhms | 7.5 A | 1.339 (34.00mm) | - | - | ||
![]() MPTS1812L11033R Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.1 A | 33V | 500 ms | 60 mOhms | 200 mOhms | 2.2 A | - | 0.022 (0.55mm) | - | ||
![]() MPTS2016L150 Meritek | In Stock | - | - | Surface Mount | 2016 (5041 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.200 L x 0.160 W (5.08mm x 4.07mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.5 A | 15V | 800 ms | 70 mOhms | 180 mOhms | 3 A | - | 0.026 (0.65mm) | - | ||
![]() MPTS1812L07533 Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 750 mA | 33V | 200 ms | 110 mOhms | 400 mOhms | 1.5 A | - | 0.022 (0.55mm) | - | ||
![]() MPTS1206L100 Meritek | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.128 L x 0.065 W (3.25mm x 1.65mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1 A | 6V | 300 ms | 55 mOhms | 210 mOhms | 1.8 A | - | 0.039 (1.00mm) | - | ||
![]() MPTS2920L26024R Meritek | In Stock | - | - | Surface Mount | 2920 (7351 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.290 L x 0.202 W (7.36mm x 5.12mm) | Polymeric | cUL, TUV, UL | - | 100 A | 2.6 A | 24V | 20 s | 20 mOhms | 75 mOhms | 5.2 A | - | 0.045 (1.15mm) | - | ||
![]() MPTS1812L03530 Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 350 mA | 30V | 100 ms | 320 mOhms | 1.5 Ohms | 700 mA | - | 0.026 (0.65mm) | - | ||
![]() MPTR90V055 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTR | 0.382 Dia x 0.122 T (9.70mm x 3.10mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 40 A | 550 mA | 90V | 10 s | 400 mOhms | 1.5 Ohms | 1.2 A | 0.551 (14.00mm) | - | - | ||
![]() MPTR90V020 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTR | 0.291 Dia x 0.122 T (7.40mm x 3.10mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 40 A | 200 mA | 90V | 2.2 s | 1.83 Ohms | 4.4 Ohms | 400 mA | 0.500 (12.70mm) | - | - | ||
![]() MPTS2920L125R Meritek | In Stock | - | - | Surface Mount | 2920 (7351 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.290 L x 0.202 W (7.36mm x 5.12mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.25 A | 33V | 2 s | 50 mOhms | 250 mOhms | 2.5 A | - | 0.039 (1.00mm) | - | ||
![]() MPTS1206L016R Meritek | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.128 L x 0.065 W (3.25mm x 1.65mm) | Polymeric | cUL, TUV, UL | - | 100 A | 160 mA | 48V | 300 ms | 1.1 Ohms | 5 Ohms | 450 mA | - | 0.030 (0.75mm) | - | ||
![]() MPTS0603L004R Meritek | In Stock | - | - | Surface Mount | 0603 (1608 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.063 L x 0.029 W (1.60mm x 0.73mm) | Polymeric | cUL, TUV, UL | - | 40 A | 40 mA | 24V | 1 s | 4 Ohms | 40 Ohms | 120 mA | - | 0.030 (0.75mm) | - | ||
![]() MPTS1812L160 Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.6 A | 8V | 500 ms | 30 mOhms | 100 mOhms | 3.2 A | - | 0.053 (1.35mm) | - | ||
![]() MPTH250V110V Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTH | 0.268 Dia x 0.181 T (6.80mm x 4.60mm) | Polymeric | cUL, TUV, UL | 0.197 (5.00mm) | 3 A | 110 mA | 100V | 2 s | 5 Ohms | 16 Ohms | 220 mA | 0.390 (9.90mm) | - | - | ||
![]() MPTS1210L175 Meritek | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.127 L x 0.102 W (3.22mm x 2.58mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.75 A | 6V | 600 ms | 20 mOhms | 80 mOhms | 4 A | - | 0.055 (1.40mm) | - | ||
![]() MPTS1206L050 Meritek | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.128 L x 0.065 W (3.25mm x 1.65mm) | Polymeric | cUL, TUV, UL | - | 100 A | 500 mA | 8V | 100 ms | 150 mOhms | 700 mOhms | 1 A | - | 0.022 (0.55mm) | - |