- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Current Rating - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Part # Aliases | RoHS | Tradename | Unit Weight | Packaging | Series | Type | Resistance | Subcategory | Termination Style | Lead Spacing | Product Type | Hold Current | Trip Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTR016V0185-TR Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 3000 | Eaton | + 85 C | 16 V | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Reel | PTR016V | 16 Volt DC Radial Leaded, PolyTron PTC Devices | 51 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 1.85 A | 3.7 A | Resettable Fuses - PPTC | 15.7 mm | 10.2 mm | 3.1 mm | ||
![]() PTR060V0030-BK Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 500 | Eaton | + 85 C | 60 V | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Bulk | PTR060V | 60 Volt DC Radial Leaded, PolyTron PTC Devices | 1.33 Ohms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 300 mA | 600 mA | Resettable Fuses - PPTC | 13 mm | 7.4 mm | 3 mm | ||
![]() PTR016V0090-TR Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 3000 | Eaton | + 85 C | 16 V | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Reel | PTR016V | 16 Volt DC Radial Leaded, PolyTron PTC Devices | 120 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 900 mA | 1.8 A | Resettable Fuses - PPTC | 12.2 mm | 7.4 mm | 3.1 mm | ||
![]() PTR060V0160-TR1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | - | 1200 | Eaton | + 85 C | 60 V | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Cut Tape | PTR060V | 60 Volt DC Radial Leaded, PolyTron PTC Devices | 140 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 5 mm | Resettable Fuses - PPTC | 1.6 A | 3.2 A | Resettable Fuses - PPTC | 21.3 mm | 16.3 mm | 3 mm | ||
![]() PTR030V0500-BK1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 500 | Eaton | + 85 C | 30 V | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Bulk | PTR030V | 30 Volt DC Radial Leaded, PolyTron PTC Devices | 30 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 10 mm | Resettable Fuses - PPTC | 5 A | 10 A | Resettable Fuses - PPTC | 24.9 mm | 14 mm | 3 mm | ||
![]() PTR060V0020-TR Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 3000 | Eaton | + 85 C | 60 V | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Cut Tape | PTR060V | 60 Volt DC Radial Leaded, PolyTron PTC Devices | 2.75 Ohms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 200 mA | 400 mA | Resettable Fuses - PPTC | 12.2 mm | 7.4 mm | 3 mm | ||
![]() PTR016V0250-TR Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 2500 | Eaton | + 85 C | 16 V | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Cut Tape | PTR016V | 16 Volt DC Radial Leaded, PolyTron PTC Devices | 36 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 2.5 A | 5 A | Resettable Fuses - PPTC | 18.3 mm | 11.4 mm | 3.1 mm | ||
![]() PTR016V0700-TR1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 100 A | 1500 | Eaton | + 85 C | 16 V | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Cut Tape | PTR016V | 16 Volt DC Radial Leaded, PolyTron PTC Devices | 13 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 5 mm | Resettable Fuses - PPTC | 7 A | 11.9 A | Resettable Fuses - PPTC | 19.7 mm | 11.2 mm | 3.1 mm | ||
![]() PTR016V1200-BK Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 100 A | 250 | Eaton | + 85 C | 16 V | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Bulk | PTR016V | 16 Volt DC Radial Leaded, PolyTron PTC Devices | 6 mOhms | PPTC Resettable Fuses | Radial | 10 mm | Resettable Fuses - PPTC | 12 A | 20.4 A | Resettable Fuses - PPTC | 28 mm | 17.5 mm | 3.1 mm | ||
![]() PTR060V0090-TR Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 2000 | Eaton | + 85 C | 60 V | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Cut Tape | PTR060V | 60 Volt DC Radial Leaded, PolyTron PTC Devices | 310 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 900 mA | 1.8 A | Resettable Fuses - PPTC | 15.7 mm | 11.7 mm | 3 mm | ||
![]() PTR030V0500-TR1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 1000 | Eaton | + 85 C | 30 V | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Cut Tape | PTR030V | 30 Volt DC Radial Leaded, PolyTron PTC Devices | 30 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 10 mm | Resettable Fuses - PPTC | 5 A | 10 A | Resettable Fuses - PPTC | 24.9 mm | 14 mm | 3 mm | ||
![]() VTP200GLF Littelfuse | In Stock | - | - | - | Littelfuse | 100 A | 2000 | Littelfuse | + 85 C | 16 V | - 40 C | - | Strap Mount | - | Details | PolySwitch | - | Bulk | VTP | PolySwitch Resettable Fuses | 39 mOhms | PPTC Resettable Fuses | Axial | - | Resettable Fuses - PPTC | 2 A | 4.7 A | Resettable Fuses - PPTC | - | - | - | ||
![]() PSR-25574-2 Littelfuse | In Stock | - | - | - | Littelfuse | - | 1500 | Littelfuse | - | - | - | - | PCB Mount | E42166-000 | Details | 2Pro | - | Reel | PSR | - | - | PPTC Resettable Fuses | Radial | - | Resettable Fuses - PPTC | - | - | Resettable Fuses - PPTC | - | - | - | ||
![]() PTR060V0065-TR1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 2000 | Eaton | + 85 C | 60 V | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Cut Tape | PTR060V | 60 Volt DC Radial Leaded, PolyTron PTC Devices | 480 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 5 mm | Resettable Fuses - PPTC | 650 mA | 1.3 A | Resettable Fuses - PPTC | 14.5 mm | 9.7 mm | 3 mm | ||
![]() PTR016V0900-TR Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 100 A | 1000 | Eaton | + 85 C | 16 V | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Cut Tape | PTR016V | 16 Volt DC Radial Leaded, PolyTron PTC Devices | 9 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 9 A | 15.3 A | Resettable Fuses - PPTC | 21.9 mm | 14 mm | 3.1 mm | ||
![]() PTR016V0800-BK Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 100 A | 1000 | Eaton | + 85 C | 16 VDC | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Bulk | PTR016V | 16 Volt DC Radial Leaded, PolyTron PTC Devices | 11 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 8 A | 13.6 A | Resettable Fuses - PPTC | 20.9 mm | 12.7 mm | 3.1 mm | ||
![]() PTR016V1300-BK Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 100 A | 250 | Eaton | + 85 C | 16 V | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Bulk | PTR016V | 16 Volt DC Radial Leaded, PolyTron PTC Devices | 6 mOhms | PPTC Resettable Fuses | Radial | 10 mm | Resettable Fuses - PPTC | 13 A | 22.1 A | Resettable Fuses - PPTC | 29.2 mm | 21.6 mm | 3.1 mm | ||
![]() PTS181216V110 Cooper Bussmann | 1000 | - | - | 1812 (4532 metric) | Bussmann / Eaton | 100 A | 1000 | Eaton | + 85 C | 16 VDC | - 40 C | Yes | PCB Mount | - | Details | PolyTron | 0.000035 oz | MouseReel | PTS1812 | 6-60 Volt DC Surface Mount, Resettable PPTC Devices | 180 mOhms | PPTC Resettable Fuses | SMD/SMT | - | Resettable Fuses - PPTC | 1.1 A | 2.2 A | Resettable Fuses - PPTC | 1 mm | 4.73 mm | 3.41 mm | ||
![]() AHRF650S-1.73 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGRF600S-1.15 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |