- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Voltage (Max) | Package | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Approval Agency | Lead Spacing | Power Dissipation | Current - Max | Hold Current | Current Rating (Max) | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Maximum Time to Trip | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMD0603-002 TECHFUSE | In Stock | - | - | - | - | 30V | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | 500mW | - | 20mA | 20A | - | - | - | 12Ω | 70Ω | - | 80mA | - | - | - | - | ||
![]() SMD1210-025-60V TECHFUSE | In Stock | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0ZRV0008FF1E Bel Fuse Inc. | 2717 | - | - | Through Hole | Radial, Disc | - | - | - | -20°C ~ 85°C | Bulk | 0ZRV | 0.291" L x 0.150" W (7.40mm x 3.80mm) | Active | Ceramic | TUV | 0.201" (5.10mm) | - | 1.2 A | - | - | 80 mA | 277V (305V Int) | 18 s | 4.5 Ohms | 18 Ohms | 260 mA | - | - | 0.480" (12.20mm) | - | AEC-Q200 | ||
![]() 0ZRV0075FF1A Bel Fuse Inc. | 1201 | - | - | Through Hole | Radial, Disc | - | - | - | -20°C ~ 85°C | Bulk | 0ZRV | 0.622" L x 0.189" W (15.80mm x 4.80mm) | Active | Ceramic | cURus, TUV | 0.201" (5.10mm) | - | 7.5 A | - | - | 750 mA | 277V (305V Int) | 18 s | 430 mOhms | 1.4 Ohms | 1.5 A | - | - | 0.787" (20.00mm) | - | AEC-Q200 | ||
![]() 0ZRV0012FF1E Bel Fuse Inc. | 3607 | - | - | Through Hole | Radial, Disc | - | - | - | -20°C ~ 85°C | Bulk | 0ZRV | 0.319" L x 0.150" W (8.10mm x 3.80mm) | Active | Ceramic | TUV | 0.201" (5.10mm) | - | 1.2 A | - | - | 120 mA | 277V (305V Int) | 18 s | 3 Ohms | 12 Ohms | 300 mA | - | - | 0.504" (12.80mm) | - | AEC-Q200 | ||
![]() 0ZRV0100FF1A Bel Fuse Inc. | 1165 | - | - | Through Hole | Radial, Disc | - | - | - | -20°C ~ 85°C | Bulk | 0ZRV | 0.642" L x 0.201" W (16.30mm x 5.10mm) | Active | Ceramic | cURus, TUV | 0.402" (10.20mm) | - | 10 A | - | - | 1 A | 277V (305V Int) | 21 s | 320 mOhms | 1.1 Ohms | 2 A | - | - | 0.854" (21.70mm) | - | AEC-Q200 | ||
![]() 0ZRV0033FF1A Bel Fuse Inc. | 1195 | - | - | Through Hole | Radial, Disc | - | - | - | -20°C ~ 85°C | Bulk | 0ZRV | 0.496" L x 0.150" W (12.60mm x 3.80mm) | Active | Ceramic | cURus, TUV | 0.201" (5.10mm) | - | 3.3 A | - | - | 330 mA | 277V (305V Int) | 21 s | 940 mOhms | 3.1 Ohms | 740 mA | - | - | 0.610" (15.50mm) | - | AEC-Q200 | ||
![]() 0ZRV0150FF1A Bel Fuse Inc. | 886 | - | - | Through Hole | Radial, Disc | - | - | - | -20°C ~ 85°C | Bulk | 0ZRV | 0.937" Dia x 0.209" T (23.80mm x 5.30mm) | Active | Ceramic | cURus, TUV | 0.402" (10.20mm) | - | 15 A | - | - | 1.5 A | 277V (305V Int) | 23 s | 140 mOhms | 480 mOhms | 3 A | - | - | 1.118" (28.40mm) | - | AEC-Q200 | ||
![]() SMD0805-125 TECHFUSE | In Stock | - | Datasheet | - | - | 6V | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | 1.25A | 100A | - | - | - | - | - | - | 2.5A | - | - | - | - | ||
![]() mSMD300-16V TECHFUSE | In Stock | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMD1210-110-16V TECHFUSE | In Stock | - | Datasheet | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R30-135 TECHFUSE | In Stock | - | Datasheet | - | - | 30V | Bag-packed | true | - | - | - | - | - | - | - | - | 800mW | - | 1.35A | 40A | - | - | - | 40mΩ | 130mΩ | - | 2.7A | 7.3s | - | - | - | ||
![]() PS425C050S102H TE Connectivity | 200 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMD0603-020-24V TECHFUSE | In Stock | - | - | - | - | 24V | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210L020/72WR Littelfuse Inc. | 83 |
| Datasheet | Surface Mount | 1210 (3225 Metric), Concave | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | POLY-FUSE®, 1210L | 0.127" L x 0.101" W (3.22mm x 2.58mm) | Active | Polymeric | cURus | - | - | 10 A | - | - | 200 mA | 72V | 500 ms | 800 mOhms | 5 Ohms | 400 mA | - | - | - | 0.039" (1.00mm) | - | ||
![]() KMC3S100RY Thinking Electronics Industrial Co. | In Stock | - | Datasheet | Surface Mount | 1206 (3216 Metric), Concave | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | KMC | 0.128" L x 0.065" W (3.25mm x 1.65mm) | Active | Polymeric | cUL, TUV, UL | - | - | 100 A | - | - | 1 A | 6V | 300 ms | 65 mOhms | 210 mOhms | 1.8 A | - | - | - | 0.035" (0.88mm) | - | ||
![]() R16-1400 TECHFUSE | In Stock | - | Datasheet | - | - | - | Bag-packed | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMD0603-035 TECHFUSE | In Stock | - | Datasheet | - | - | 6V | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | 350mA | 40A | - | - | - | - | - | - | 750mA | - | - | - | - | ||
![]() nSMD110-16V TECHFUSE | In Stock | - | Datasheet | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF1915-000 Littelfuse Inc. | 31 |
| - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |