- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Number of Terminals | Approvals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Mounting Styles | Operating Temperature-Max | Package | Package Description | Package Shape | Part Life Cycle Code | Product Status | Resistance - 25°C (Typ) | Resistance @ 25C | Risk Rank | RoHS | Rohs Code | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Terminal Pitch | Depth | Resistor Type | Reach Compliance Code | Current Rating | Termination Style | Rated Power Dissipation (P) | Approval Agency | Lead Pitch | Lead Spacing | Lead Diameter | Voltage | Max Current Rating | Power Dissipation | Terminal Placement | Rated (AC) Voltage (URac) | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF0008-000 Littelfuse | 591 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRF250-120UST-B-0.5 Littelfuse Inc. | 1632 |
| Datasheet | - | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | PolySwitch®, TRF250 | 0.236Lx0.150W 6.00mmx3.80mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, TUV, UL | - | 0.197 5.00mm | - | - | - | - | - | - | - | 120mA | - | 60V 250V Int | 1s | 6Ohms | 16Ohms | 240mA | - | 0.394 10.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0ZRE0025FF1E Bel Fuse Inc. | 801 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Box | - | 0ZRE | 0.378Lx0.150W 9.60mmx3.80mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymeric | - | - | - | - | - | 8533.40.80.70 | - | BULK | 5.1mm | - | - | - | - | - | - | cURus, TUV | - | 0.201 5.10mm | 650 μm | - | 3.5A | 1.5W | - | - | 250mA | - | TEMPERATURE SENSING | 240V | 18.5s | 1.3Ohm | 3.8Ohm | - | 560mA | 0.685 17.40mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RF2660-000 Littelfuse | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0546 mm | - | - | - | 40 A | - | - | - | 750 mA | - | - | - | 6.3 s | - | - | - | 1.5 A | 15.1892 mm | - | 2.9972 mm | - | - | - | - | - | - | ||
![]() PTGL05AR181M9N52B0 Murata | In Stock | - | - | - | - | - | Through Hole | Radial, Disc | - | - | - | - | 369.989626 mg | - | - | PTGL05AR | - | - | - | - | - | Murata Electronics | - | - | Bulk | - | - | - | Obsolete | 18.1 Ohms | - | - | Compliant | - | - | - | - | - | Posistor® | - | 20 % | - | - | - | - | - | Radial | - | Ceramic | 180 Ω | - | 60 °C | -10 °C | - | - | - | - | - | - | - | - | 300 µA | - | - | - | 5 mm | - | - | 265 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | ||
![]() YQD080N0025 General Electric | In Stock | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF2757-000 Littelfuse | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16 mm | - | - | - | 100 A | - | - | - | 7 A | - | - | - | 17.5 s | - | - | - | 14 A | 27.7114 mm | 19.1008 mm | 2.9972 mm | - | - | - | - | - | - | ||
![]() RUEF400-AP TE Connectivity | 22850 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTGL07AR150M5B51B0 Murata | In Stock | - | - | - | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | PTGL07AR | - | - | - | - | - | Murata Electronics | - | - | Bulk | - | - | - | Obsolete | 15 Ohms | - | - | - | - | - | - | - | - | Posistor® | - | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTGL07BD220N3B51A0 Murata Electronics | 1552 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22Ohm | - | - | - | Commercial grade | -10°C~60°C | Tape & Box (TB) | - | POSISTOR®, PTGL | 0.291Dia x 0.157 T 7.40mmx4.00mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 22Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | 4mm | - | - | 1.5A | - | - | - | - | 0.197 5.00mm | - | 32V | 1.5A | - | - | - | 75mA | 75mA | OVERLOAD PROTECTION | 32V | - | - | - | - | 160mA | 0.528 13.40mm | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() AGRF600-2 Littelfuse Inc. | 49 |
| Datasheet | 8 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | PolySwitch®, AGRF | 0.421Lx0.118W 10.70mmx3.00mm | - | - | yes | Discontinued | Not Applicable | 2 | - | - | Polymeric | - | - | - | - | RESISTANCE RANGE(MIN-MAX): 0.0095-0.019 | - | - | TR | - | - | - | unknown | - | - | 2.8W | - | - | 0.199 5.05mm | - | - | - | - | - | 16V | 6A | - | TEMPERATURE SENSING | 16V | 3.5s | 9.5mOhm | 28mOhm | 10.7A | 10.7A | 0.724 18.40mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PTGL07AR6R8M2B51B0 Murata | In Stock | - | - | - | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | PTGL07AR | - | - | - | - | - | Murata Electronics | - | - | Bulk | - | - | - | Obsolete | 6.8 Ohms | - | - | - | - | - | - | - | - | Posistor® | - | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF0417-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, TUV, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | 1.5 W | - | - | 1.1 A | - | - | - | - | - | - | - | 2.2 A | - | - | - | - | - | - | - | - | - | ||
![]() ASMDC125F/33-2 Littelfuse Inc. | 6 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 2-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | PolySwitch®, ASMD | 0.295Lx0.201W 7.50mmx5.10mm | - | - | - | Active | 2A (4 Weeks) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25A | - | 33V | 2s | 40mOhms | 250mOhms | 2.5A | - | - | - | - | 0.028 0.71mm | - | - | ROHS3 Compliant | - | PS300, PS400 | ||
![]() C72501-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | - | TE CONNECTIVITY LTD | TE Connectivity | C72501-000 | RXEF | - | - | - | 85 °C | - | RADIAL LEADED, ROHS COMPLIANT | DISK PACKAGE | Lifetime Buy | - | - | - | 6.89 | - | Yes | - | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | NOT SPECIFIED | - | - | RESISTANCE RANGE(MIN-MAX): 0.05-0.08 | 8533.40.80.70 | Non-linear Resistors | BULK | - | - | PTC RESETTABLE FUSE | compliant | - | - | 2.5 W | - | - | - | - | - | - | - | RADIAL | 72 V | - | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YQS6054 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohms | - | - | - | - | - | Bulk | - | YQ | 0.240Dia x 0.170 T 6.09mmx4.31mm | - | - | - | Active | Not Applicable | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | - | 0.470 12.00mm | - | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() RF3367-000 Littelfuse | 20002 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTGL06AR0R8M1B51B0 Murata Electronics | 21 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800mOhm | - | - | - | - | -10°C~60°C | Bulk | - | POSISTOR®, PTGL | 0.256Dia x 0.138 T 6.50mmx3.50mm | 20% | - | yes | Active | 1 (Unlimited) | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | 3.5mm | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | 505mA | - | 16V | - | - | - | 955mA | - | 0.394 10.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RF4481-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A77736-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |