- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Approvals | Base Product Number | Maximum Operating Temperature | Mfr | Mounting Styles | Package | Product Status | Resistance - 25°C (Typ) | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Approval Agency | Case Code (Imperial) | Lead Pitch | Operating Supply Voltage | Lead Spacing | Lead Diameter | ELV | Max Voltage Rating (AC) | Max Current Rating | Power Dissipation | Terminal Placement | Rated (AC) Voltage (URac) | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Diameter | Height | Height Seated (Max) | Thickness (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0ZRM0020FF2C Bel Fuse Inc. | 17 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 0ZRM | 0.311Dia x 0.150 T 7.90mmx3.80mm | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymeric | - | - | - | - | - | 8533.40.80.70 | - | TR | 5.1mm | - | - | - | - | - | cURus, TUV | - | - | - | 0.201 5.10mm | 650 μm | - | 120V | 2A | - | - | - | 200mA | - | OVERLOAD PROTECTION | - | 9s | 1.83Ohm | 4.4Ohm | 400mA | 400mA | - | - | 0.512 13.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() LVR005S TE Connectivity | 250000 | - | - | - | - | - | - | - | - | - | - | - | - | CSA, TUV, UL | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | Radial | - | - | 65 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | 1 A | - | - | - | - | - | 5.8 mm | 240 V | - | - | Compliant | 240 V | 1 A | 700 mW | - | - | 50 mA | - | - | - | 15 s | - | - | - | 120 mA | 8.3 mm | 10.7 mm | - | - | - | - | Lead Free | - | ||
![]() 0ZRM0075AF2B Bel Fuse Inc. | 11 |
| - | 14 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 0ZRM | 0.429Lx0.161W 10.90mmx4.10mm | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymeric | - | Matte Tin (Sn) | - | - | - | 8533.40.80.70 | - | TR | 5.1mm | - | - | - | - | - | cURus, TUV | - | - | - | 0.201 5.10mm | 810 μm | - | - | 7.5A | - | - | - | 750mA | - | OVERLOAD PROTECTION | 120V | 15s | 250mOhm | 690mOhm | - | 1.5A | - | - | 0.669 17.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() RF0322-000 Littelfuse | 3638 | - | - | - | - | - | - | 2920 (7351 metric) | - | - | - | - | - | - | - | + 85 C | - | PCB Mount | - | - | - | - | - | 6VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35s | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PFMD.014.2 Schurter Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | PFMD | 0.179Lx0.121W 4.55mmx3.07mm | - | Obsolete | Vendor Undefined | 2 | SMD/SMT | - | Polymeric | 6.5Ohm | - | - | - | 0.4 TO 6.5 OHMS AT 23 DEG CEL | - | - | TR | - | - | 40A | - | 4532 | - | CSA, TUV, UL | 1812 | 3.2mm | - | - | - | - | - | 40A | 1W | DUAL | 60V | 140mA | 140mA | OVERLOAD PROTECTION | 60V | 150ms | 400mOhm | 6.5Ohm | - | 340mA | - | - | - | 0.043 1.10mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() PFMU.050.2 Schurter Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | PFMU | 0.127Lx0.101W 3.22mmx2.56mm | - | Obsolete | Vendor Undefined | 2 | - | EAR99 | Polymeric | - | - | - | - | 0.23 TO 0.8 OHMS AT 23 DEG CEL | 8533.40.80.70 | 13.2V | TR | - | - | - | - | - | - | CSA, TUV, UL | - | - | - | - | - | - | - | 40A | 1W | DUAL | - | 500mA | - | OVERLOAD PROTECTION | 13.2V | 100ms | 180mOhm | 900mOhm | - | 1A | - | - | - | 0.024 0.62mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() PFRA.010.3 Schurter Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | 130.010913mg | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | - | PFRA | 0.291Dia x 0.122 T 7.40mmx3.10mm | - | Obsolete | Not Applicable | 2 | Radial | EAR99 | Polymeric | 7.5Ohm | - | - | - | 2.5 TO 4.5 OHMS AT 23 DEG CEL | 8533.40.80.70 | - | AMMO PACK | - | - | 40A | - | - | 0.38W | CSA, TUV, UL | - | 5.8mm | - | 0.201 5.10mm | - | - | - | 40A | - | - | 60V | 100mA | 100mA | OVERLOAD PROTECTION | 60V | 4s | 2.5Ohm | 7.5Ohm | - | 200mA | - | - | 0.500 12.70mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PFST.120 Schurter Inc. | In Stock | - | Datasheet | - | - | - | User Defined | Strap | YES | FLAT | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | PFST | 0.827Lx0.199W 21.00mmx5.05mm | - | Obsolete | Vendor Undefined | 2 | Axial | EAR99 | Polymeric | 220mOhm | - | - | - | 0.085 TO 0.16 OHMS AT 23 DEG CEL | 8533.40.80.70 | - | - | - | - | 100A | - | - | 1.2W | CSA, TUV, UL | - | - | - | - | - | - | - | 100A | - | - | 15V | 1.2A | 1.2A | OVERLOAD PROTECTION | 15V | 5s | 85mOhm | 220mOhm | - | 2.7A | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() PFRX.185.3 Schurter Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | 480.014126mg | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | - | PFRX | 0.701Dia x 0.122 T 17.80mmx3.10mm | - | Obsolete | Not Applicable | 2 | Radial | EAR99 | Polymeric | 120mOhm | - | - | - | 0.08 TO 0.12 OHMS AT 23 DEG CEL | 8533.40.80.70 | - | AMMO PACK | - | - | 40A | - | - | 2.1W | CSA, TUV, UL | - | - | - | 0.201 5.10mm | - | - | - | 40A | - | - | 60V | 1.85A | 1.85A | OVERLOAD PROTECTION | 60V | 12.6s | 80mOhm | 190mOhm | - | 3.7A | - | - | 0.902 22.90mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PFRX.135.3 Schurter Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | 289.987272mg | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | - | PFRX | 0.571Dia x 0.122 T 14.50mmx3.10mm | - | Obsolete | Not Applicable | 2 | Radial | EAR99 | Polymeric | 190mOhm | - | - | - | 0.12 TO 0.19 OHMS AT 23 DEG CEL | 8533.40.80.70 | - | AMMO PACK | - | - | 40A | - | - | 1.7W | CSA, TUV, UL | - | - | - | 0.201 5.10mm | - | - | - | 40A | - | - | 60V | 1.35A | 1.35A | OVERLOAD PROTECTION | 60V | 9.6s | 120mOhm | 300mOhm | - | 2.7A | - | - | 0.772 19.60mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 16R1100SGPR Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2013 | POLY-FUSE®, 16R | 0.118Lx0.118W 3.00mmx3.00mm | - | Obsolete | 1 (Unlimited) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | 0.201 5.10mm | - | - | - | - | - | - | - | - | 11A | - | 16V | 7s | 3.7mOhms | 8.9mOhms | 18.7A | - | - | - | 1.024 26.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 16VT240U Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | User Defined | Strap | YES | FLAT | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2006 | POLY-FUSE®, VT | 0.992Lx0.201W 25.20mmx5.10mm | - | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | Polymeric | 52mOhm | NOT SPECIFIED | - | - | RESISTANCE RANGE(RMIN-R1MAX)OHM: 0.015-0.052 | 8533.40.80.70 | - | - | - | unknown | - | - | - | - | cURus, TUV | - | - | - | - | - | - | - | 100A | - | - | - | 2.4A | - | OVERLOAD PROTECTION | 16V | 4s | 15mOhm | 52mOhm | - | 5.4A | - | - | - | 0.032 0.80mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() LVR005K Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2006 | PolySwitch®, LVR | 0.327Dia x 0.150 T 8.30mmx3.80mm | - | Obsolete | Not Applicable | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, TUV, UL | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | - | 50mA | - | 240V 265V Int | 10s | 18.5Ohms | 65Ohms | 120mA | - | - | - | 0.508 12.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() TCF250-100RT-B-0.5 Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Nonstandard SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | PolySwitch®, TCF250 | 0.195Lx0.195W 4.95mmx4.95mm | - | Active | 1 (Unlimited) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mA | - | 60V 250V Int | 200ms | 14Ohms | 24Ohms | 150mA | - | - | - | - | 0.083 2.10mm | - | ROHS3 Compliant | - | - | ||
![]() VTP210SLF Littelfuse Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | User Defined | Strap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | PolySwitch®, VTP | 1.260Lx0.209W 32.00mmx5.30mm | - | Active | 1 (Unlimited) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, TUV, UL | - | - | - | - | - | - | - | - | - | - | - | - | 2.1A | - | 16V | 5s | 18mOhms | 60mOhms | 4.7A | - | - | - | - | 0.032 0.80mm | - | ROHS3 Compliant | - | - | ||
![]() RLD30P900UF Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2003 | POLY-FUSE®, RLD30 | 0.949Lx0.118W 24.10mmx3.00mm | e3 | Obsolete | Not Applicable | 2 | Radial | EAR99 | Polymeric | 20mOhm | Matte Tin (Sn) | - | - | 0.005 TO0.02 OHMS AT28 DEG CEL | 8533.40.80.70 | - | AMMO PACK | - | unknown | 40A | - | - | - | cURus, TUV | - | 10.2mm | - | 0.402 10.20mm | - | - | - | 40A | - | - | - | 9A | 9A | TEMPERATURE SENSING | 30V | 20s | 5mOhm | 20mOhm | - | 18A | - | 29.7mm | 1.169 29.70mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PTGL12AR1R2M1B54B0 Murata | In Stock | - | - | - | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | PTGL12AR | - | Murata Electronics | - | Bulk | Obsolete | 1.2 Ohms | - | - | - | - | - | - | Posistor® | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RUSBF075-AP TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | - | Radial | - | - | 230 mΩ | - | 85 °C | -40 °C | - | - | - | - | - | - | 750 mA | - | - | - | - | - | - | - | - | - | Compliant | - | 40 A | - | - | - | 750 mA | - | - | - | 400 ms | - | - | - | 1.3 A | - | - | - | - | - | - | Lead Free | - | ||
![]() LVR008S-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 240 V | - | - | Bulk | - | - | - | - | - | - | - | Radial | - | - | 26 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | 1.2 A | - | - | - | - | - | 5.8 mm | 240 V | - | - | Compliant | - | 1.2 A | - | - | - | 80 mA | - | - | - | 15 s | - | - | - | 190 mA | - | - | - | - | - | - | Lead Free | - | ||
![]() 030R0250U Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | Radial | - | - | 70 mΩ | - | 85 °C | -40 °C | - | - | - | - | - | - | 40 A | - | - | - | - | - | 5.1 mm | 30 V | - | - | - | - | 40 A | - | - | - | 2.5 A | - | - | - | 10.3 s | - | - | - | 5 A | - | - | - | - | - | - | Contains Lead | - |