- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Product Status | Resistance - 25°C (Typ) | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Resistor Type | Reach Compliance Code | Current Rating | Case Code (Metric) | Rated Power Dissipation (P) | Approval Agency | Case Code (Imperial) | Lead Pitch | Operating Supply Voltage | Lead Spacing | Voltage | Max Current Rating | Power Dissipation | Terminal Placement | Max Voltage Rating (DC) | Rated (AC) Voltage (URac) | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Height | Height Seated (Max) | Width | Thickness (Max) | Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLD30P135UF Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2003 | POLY-FUSE®, RLD30 | 0.350Lx0.118W 8.90mmx3.00mm | - | e3 | - | Obsolete | Not Applicable | 2 | Radial | EAR99 | Polymeric | 130mOhm | Matte Tin (Sn) | - | - | 0.04 TO0.13 OHMS AT20 DEG CEL | 8533.40.80.70 | - | AMMO PACK | - | unknown | 40A | - | - | cURus, TUV | - | 5.1mm | - | 0.201 5.10mm | - | 40A | 800mW | - | 30V | - | 1.35A | 1.35A | TEMPERATURE SENSING | - | 7.3s | 40mOhm | 130mOhm | - | 2.7A | 13.5mm | 0.532 13.50mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() SMD0805P020TSA Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 0805 (2012 Metric), Concave | YES | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | POLY-FUSE®, SMD0805 | 0.083Lx0.053W 2.10mmx1.35mm | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 3.5Ohm | Tin/Lead (Sn/Pb) | - | - | 0.65 TO 3.5 OHMS AT 20 DEG CEL | 8533.40.80.70 | - | TR, BLISTER, 7 INCH | - | unknown | 40A | 2012 | - | cURus, TUV | 0805 | 1.5mm | - | - | - | 40A | 500mW | DUAL ENDED | - | - | 200mA | 200mA | TEMPERATURE SENSING | 9V | 20ms | 650mOhm | 3.5Ohm | - | 500mA | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | Contains Lead | - | ||
![]() RLD30P185UF Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2003 | POLY-FUSE®, RLD30 | 0.402Lx0.118W 10.20mmx3.00mm | - | e3 | - | Obsolete | Not Applicable | 2 | Radial | - | Polymeric | 90mOhm | Matte Tin (Sn) | - | - | 0.03 TO0.09 OHMS AT20 DEG CEL | - | - | AMMO PACK | - | unknown | 40A | - | - | cURus, TUV | - | 5.1mm | - | 0.201 5.10mm | - | 40A | - | - | - | - | 1.85A | 1.85A | TEMPERATURE SENSING | 30V | 8.7s | 30mOhm | 90mOhm | - | 3.7A | 15.7mm | 0.618 15.70mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() RLD30P160UF Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2003 | POLY-FUSE®, RLD30 | 0.350Lx0.118W 8.90mmx3.00mm | - | e3 | - | Obsolete | Not Applicable | 2 | Radial | EAR99 | Polymeric | 110mOhm | Matte Tin (Sn) | - | - | 0.03 TO0.11 OHMS AT20 DEG CEL | 8533.40.80.70 | - | AMMO PACK | - | unknown | 40A | - | - | cURus, TUV | - | 5.1mm | - | 0.201 5.10mm | - | 40A | - | - | - | - | 1.6A | 1.6A | TEMPERATURE SENSING | 30V | 8s | 30mOhm | 110mOhm | - | 3.2A | 15.2mm | 0.598 15.20mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() RLD30P700UF Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2003 | POLY-FUSE®, RLD30 | 0.752Lx0.118W 19.10mmx3.00mm | - | e3 | - | Obsolete | Not Applicable | 2 | Radial | EAR99 | Polymeric | 30mOhm | Matte Tin (Sn) | - | - | 0.005 TO0.03 OHMS AT26 DEG CEL | 8533.40.80.70 | - | AMMO PACK | - | unknown | 40A | - | - | cURus, TUV | - | 10.2mm | - | 0.402 10.20mm | - | 40A | - | - | - | - | 7A | 7A | TEMPERATURE SENSING | 30V | 17.5s | 5mOhm | 30mOhm | - | 14A | 26.7mm | 1.051 26.70mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 1812L160-C Littelfuse | In Stock | - | - | - | - | - | YES | - | SURFACE MOUNT | 2 | - | LITTELFUSE INC | Littelfuse Inc | 1812L160-C | - | - | - | - | - | CHIP, 1812, LEAD FREE | - | Active | - | - | 5.62 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8533.40.80.70 | - | - | PTC RESETTABLE FUSE | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OVERLOAD PROTECTION | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AHR650 TE Connectivity | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | TE CONNECTIVITY LTD | TE Connectivity | AHR650 | AHR | - | 125 °C | - | - | , | RECTANGULAR PACKAGE | Obsolete | - | - | 5.62 | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | EAR99 | - | 0.009 Ω | TIN LEAD | - | - | RESISTANCE RANGE(MIN-MAX): 0.0090-0.018 | 8533.40.80.70 | Non-linear Resistors | BULK | PTC RESETTABLE FUSE | unknown | - | - | 4.3 W | - | - | - | - | - | - | - | - | RADIAL | - | 16 V | - | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTGL18AR2R3H4B71B0 Murata | In Stock | - | - | - | Through Hole | Radial, Disc | - | - | - | - | PTGL18AR | - | - | - | - | Murata Electronics | - | - | Bulk | - | - | - | Obsolete | 2.3 Ohms | - | Compliant | - | - | - | Bulk | - | Posistor® | - | 25 % | - | - | - | - | - | Radial | - | Ceramic | 2.3 Ω | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | 140 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF0202-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | 700 mA | - | - | - | 3.2 s | - | - | - | 1.4 A | - | - | - | - | - | - | - | - | ||
![]() RLD60P160XF Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2002 | POLY-FUSE®, RLD60 | 0.642Dia x 0.122 T 16.30mmx3.10mm | - | e3 | - | Obsolete | Not Applicable | 2 | Radial | EAR99 | Polymeric | 220mOhm | Matte Tin (Sn) | - | - | 0.09 TO 0.22 OHMS AT 20 DEG CEL | 8533.40.80.70 | - | AMMO PACK | - | unknown | 40A | - | - | cURus, TUV | - | 5.1mm | - | 0.201 5.10mm | - | 40A | - | - | - | - | 1.6A | 1.6A | TEMPERATURE SENSING | 60V | 11.4s | 90mOhm | 220mOhm | - | 3.2A | 21.3mm | 0.839 21.30mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() RLD60P250XF Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2002 | POLY-FUSE®, RLD60 | 0.839Dia x 0.122 T 21.30mmx3.10mm | - | e3 | - | Obsolete | Not Applicable | 2 | Radial | EAR99 | Polymeric | 130mOhm | Matte Tin (Sn) | - | - | 0.05 TO 0.13 OHMS AT 20 DEG CEL | 8533.40.80.70 | - | AMMO PACK | - | unknown | 40A | - | - | cURus, TUV | - | 10.2mm | - | 0.402 10.20mm | - | 40A | - | - | - | - | 2.5A | 2.5A | TEMPERATURE SENSING | 60V | 15.6s | 50mOhm | 130mOhm | - | 5A | 26.4mm | 1.039 26.40mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() AHR1000 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2000 | PolySwitch®, AHR | 0.689Lx0.118W 17.50mmx3.00mm | - | - | - | Obsolete | Not Applicable | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.400 10.15mm | - | - | - | - | - | - | - | 10A | - | 16V | 10.5s | 5.1mOhms | 10.5mOhms | 20.5A | - | - | 1.043 26.50mm | - | - | - | Non-RoHS Compliant | - | AEC-Q200 | ||
![]() RLD30P800UF Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2003 | POLY-FUSE®, RLD30 | 0.850Lx0.118W 21.60mmx3.00mm | - | e3 | - | Obsolete | Not Applicable | 2 | Radial | EAR99 | Polymeric | 20mOhm | Matte Tin (Sn) | - | - | 0.005 TO0.02 OHMS AT27 DEG CEL | 8533.40.80.70 | - | AMMO PACK | - | unknown | 40A | - | - | cURus, TUV | - | 10.2mm | - | 0.402 10.20mm | - | 40A | - | - | - | - | 8A | 8A | TEMPERATURE SENSING | 30V | 18.8s | 5mOhm | 20mOhm | - | 16A | 29.2mm | 1.150 29.20mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 250R120-R3ZR Littelfuse Inc. | In Stock | - | Datasheet | 25 Weeks | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2008 | POLY-FUSE®, 250R | 0.256Lx0.181W 6.50mmx4.60mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 16Ohm | Matte Tin (Sn) | - | - | 8 TO 16 OHMS MEASURED AT 20 DEG CEL | - | - | AMMO PACK | - | - | - | - | - | cURus, TUV | - | - | - | 0.201 5.10mm | - | 3A | - | - | - | 250V | 120mA | - | OVERLOAD PROTECTION | 60V 250V Int | 2.5s | 8Ohm | 16Ohm | - | 240mA | - | 0.433 11.00mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TAC210 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 15 V | - | Bulk | - | - | - | - | - | - | - | - | - | Axial | - | - | 113 mΩ | - | 85 °C | -40 °C | - | - | - | - | - | - | 50 A | - | - | - | - | - | 15 V | - | - | 50 A | - | - | - | - | 2.1 A | - | - | - | - | - | - | - | 4.7 A | - | - | - | - | - | - | - | - | ||
![]() YQD100N0150 General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASMD250-2 TE Connectivity | In Stock | - | - | - | - | - | YES | FLAT | SURFACE MOUNT | 2 | - | TE CONNECTIVITY LTD | TE Connectivity | ASMD/250-2 | ASMD | - | 85 °C | -40 °C | - | , | RECTANGULAR PACKAGE | Obsolete | - | - | 5.61 | - | Yes | - | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | - | 0.035 Ω | NOT SPECIFIED | - | - | MENTIONED VALUE IS MIN RESISTANCE AT 25 DEG | 8533.40.80.70 | Non-linear Resistors | TR | PTC RESETTABLE FUSE | unknown | - | - | 1.2 W | - | - | - | - | - | - | - | - | DUAL ENDED | - | 15 V | - | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NANOSMDM075-2 TE Connectivity | In Stock | - | - | - | - | - | YES | - | SURFACE MOUNT | 2 | - | TE CONNECTIVITY LTD | TE Connectivity | NANOSMDM075-2 | NANOSMD | - | 85 °C | -40 °C | - | , | RECTANGULAR PACKAGE | Active | - | - | 5.6 | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | - | EAR99 | - | 0.2 Ω | GOLD | - | - | - | 8533.40.80.70 | Non-linear Resistors | - | PTC THERMISTOR | unknown | - | - | 0.4 W | - | - | - | - | - | - | - | - | DUAL | - | - | - | - | OVERLOAD PROTECTION | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RHE650 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Radial | - | - | 26 mΩ | - | 85 °C | -40 °C | - | - | - | - | - | - | 100 A | - | - | - | - | - | 16 V | - | - | 100 A | - | - | - | - | 6.5 A | - | - | - | 5.5 s | - | - | - | 12 A | 22.2 mm | - | 12.7 mm | - | 3 mm | - | Contains Lead | - | ||
![]() MINISMDC014-X TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 6 Ω | - | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | 60 V | - | - | 10 A | - | - | - | - | 140 mA | - | - | - | - | - | - | - | 340 mA | - | - | - | - | - | - | - | - |