- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Terminal Material | Base Product Number | Mfr | Mounting | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Current Rating | Base Part Number | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Lead Length | Operating Supply Voltage | Lead Spacing | Lead Diameter | Max Current Rating | Power Dissipation | Terminal Placement | Max Voltage Rating (DC) | Fuse Type | Current - Max | Wire/Cable Diameter | Rated (AC) Voltage (URac) | Hold Current | Lead Spacing (mm) | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Product Length | Height | Height Seated (Max) | Thickness (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS120-110 OptiFuse | 912 |
| - | - | - | - | Through Hole | Radial, Disc | - | - | - | - | RS120 | OptiFuse | - | Bulk | Active | - | -40°C ~ 85°C | - | - | RS120 | 0.524" Dia x 0.161" T (13.30mm x 4.10mm) | - | - | - | - | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | - | - | cUL, TUV, UL | - | - | - | - | 0.201" (5.10mm) | - | - | - | - | - | Radial Lead | 8 A | - | - | - | 5.1mm | 1.1 A | - | 120V (135V Int) | 8.2 s | 150 mOhms | 380 mOhms | 2.2 A | - | - | - | 0.720" (18.30mm) | - | - | - | - | - | - | - | ||
![]() LVR200S-240 Littelfuse Inc. | 6900 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2012 | PolySwitch®, LVR | 0.980Lx0.240W 24.90mmx6.10mm | - | yes | Active | Not Applicable | - | - | - | Polymeric | - | - | - | - | - | - | 240V | - | - | unknown | - | - | - | CQC, CSA, TUV, UL | - | - | - | - | 0.400 10.15mm | - | - | - | - | - | - | - | - | - | 2A | - | - | - | 240V 265V Int | 28s | 89mOhm | 221mOhm | 4A | 4A | - | - | 1.331 33.80mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() LVR016K-2 Littelfuse Inc. | 37 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | PolySwitch®, LVR | 0.390Dia x 0.150 T 9.90mmx3.80mm | - | yes | Active | Not Applicable | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, TUV, UL | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | - | - | - | - | 160mA | - | 240V 265V Int | 15s | 2.5Ohm | 7.8Ohm | 370mA | - | - | - | 0.543 13.80mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-R800-0-003 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | Radial, Disc | - | - | 2 | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | Multifuse®, MF-R | 0.953Lx0.118W 24.20mmx3.00mm | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymeric | 20mOhm | - | 85°C | -40°C | - | - | 30V | - | - | - | 40A | MF-R800 | - | cURus, TUV | - | 10.2mm | - | 30V | 0.402 10.20mm | - | 40A | - | - | - | - | - | - | - | 8A | - | 8A | - | 30V | 18.8s | 5mOhms | 30mOhms | 16A | 16A | - | - | 1.295 32.90mm | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() RUEF400K-AP Littelfuse Inc. | 30 | - | Datasheet | 10 Weeks | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2006 | PolySwitch®, RUEF | 0.551Lx0.118W 14.00mmx3.00mm | - | yes | Active | Not Applicable | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | unknown | - | - | - | CQC, CSA, TUV, UL | - | - | - | - | 0.199 5.05mm | - | - | - | - | - | - | - | - | - | - | - | 4A | - | 30V | 12.7s | 10mOhm | 50mOhm | 8A | - | - | - | 0.839 21.30mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1812L370SLPR Littelfuse Inc. | 3980 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 1812 (4532 Metric), Concave | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | POLY-FUSE®, LoRho | 0.179Lx0.128W 4.55mmx3.24mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymeric | 18mOhm | - | - | - | - | - | 6V | - | - | unknown | - | - | 4532 | cURus, TUV | 1812 | - | - | 6V | - | - | 50A | 1W | - | 6V | - | - | - | - | 3.7A | - | - | - | - | 2s | 3mOhm | 18mOhm | - | 9.1A | - | - | - | 0.028 0.70mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-RX012/250-T-2 Bourns Inc. | 28 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | Multifuse®, MF-RX/250 | 0.256Lx0.181W 6.50mmx4.60mm | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymeric | 12Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | MF-RX | - | cURus, TUV | - | 5.1mm | - | - | 0.201 5.10mm | - | 3A | - | - | 60V | - | - | - | - | 120mA | - | 120mA | - | 60V 250V Int | - | 7Ohms | 16Ohms | - | - | - | - | 0.433 11.00mm | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() 0ZCG0260BF2B Bel Fuse Inc. | 300 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 1812 (4532 Metric), Concave | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 0ZCG | 0.179Lx0.128W 4.55mmx3.24mm | - | yes | Active | 2A (4 Weeks) | 2 | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | - | 4532 | cURus, TUV | 1812 | - | - | - | - | - | 100A | 1.3W | - | 16V | - | - | - | - | 2.6A | - | - | - | - | 5s | 15mOhm | 50mOhm | - | 5A | - | - | - | 0.061 1.55mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() MF-R900-2 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | Multifuse®, MF-R | 0.953Lx0.118W 24.20mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 10mOhm | - | - | - | 0.005 OHM MEASURED AT 23 DEG CEL | - | 30V | TR | 10.2mm | - | 40A | MF-R900 | - | cURus, TUV | - | 10.2mm | - | 30V | 0.402 10.20mm | 810 μm | 40A | 4.2W | - | - | - | - | - | - | 9A | - | 9A | TEMPERATURE SENSING | - | 20s | 5mOhm | 20mOhm | - | 18A | - | - | 1.295 32.90mm | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() MF-NSML190-2 Bourns Inc. | 50 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 1206 (3216 Metric), Concave | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Multifuse®, MF-NSML | 0.128Lx0.063W 3.25mmx1.60mm | e4 | - | Active | 2A (4 Weeks) | - | - | EAR99 | Polymeric | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8533.40.80.70 | 6V | - | - | - | - | MF-NSML | - | cURus, TUV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.9A | - | - | - | - | 1s | 5mOhm | 28mOhm | 4.9A | 4.9A | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 2920L600/12MR Littelfuse Inc. | 6289 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 2920 (7351 Metric), Concave | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | POLY-FUSE®, 2920L | 0.290Lx0.202W 7.36mmx5.12mm | e3 | yes | Active | 2A (4 Weeks) | - | - | - | Polymeric | - | Matte Tin (Sn) | - | - | - | - | - | - | - | unknown | - | - | - | cURus, TUV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | 12V | 2s | 4mOhm | 20mOhm | 12A | - | - | - | - | 0.063 1.60mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-SM150-2 Bourns Inc. | 1280 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 2-SMD | - | FLAT | 2 | Brass | - | - | - | - | - | 15V | -40°C~85°C | Tape & Reel (TR) | 2010 | Multifuse®, MF-SM | 0.344Lx0.264W 8.75mmx6.71mm | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 250mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 15V | TR, 14 INCH | - | - | 1.5A | MF-SM | - | cURus, TUV | - | - | 430μm | 15V | - | - | 100A | 1.9W | DUAL ENDED | - | - | - | - | - | 1.5A | - | - | OVERLOAD PROTECTION | - | 5s | 60mOhm | 250mOhm | - | 3A | - | 3mm | - | 0.118 3.00mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() 1206L350SLWR Littelfuse Inc. | 21 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 1206 (3216 Metric), Concave | YES | WRAPAROUND | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | POLY-FUSE®, LoRho | 0.128Lx0.065W 3.25mmx1.65mm | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 18mOhm | Matte Tin (Sn) | - | - | 0.003 TO 0.018 OHMS MEASURED AT 20 DEG CEL | - | - | TR, 7 INCH | - | - | - | - | 3216 | cURus, TUV | 1206 | - | - | - | - | - | 50A | 800mW | DUAL ENDED | 6V | - | - | - | - | 3.5A | - | - | OVERLOAD PROTECTION | - | 2s | 3mOhm | 18mOhm | - | 7A | - | - | - | 0.030 0.75mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() LVR200S TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 250R145-RAU Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | POLY-FUSE®, 250R | 0.256Lx0.181W 6.50mmx4.60mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 12Ohm | Matte Tin (Sn) | - | - | 3 TO 12 OHMS MEASURED AT 20 DEG CEL | 8533.40.80.70 | - | - | - | - | - | - | - | cURus, TUV | - | - | - | - | 0.201 5.10mm | - | 3A | - | - | - | - | - | - | 250V | 145mA | - | - | OVERLOAD PROTECTION | 60V 250V Int | 2.5s | 3Ohm | 12Ohm | - | 290mA | - | - | 0.433 11.00mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() RUEF250U Littelfuse Inc. | 40 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | PolySwitch®, RUEF | 0.449Lx0.118W 11.40mmx3.00mm | - | yes | Active | Not Applicable | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | unknown | - | - | - | CQC, CSA, TUV, UL | - | - | - | - | 0.199 5.05mm | - | - | - | - | - | - | - | - | - | 2.5A | - | - | - | 30V | 10.3s | 20mOhm | 70mOhm | 5A | 5A | - | - | 0.720 18.30mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() SMD200F-2 TE Connectivity | 4500 | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | 9.4 mm | - | - | - | - | - | - | - | - | - | ||
![]() MF-USML270-2 Bourns Inc. | 50 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 1210 (3225 Metric), Concave | YES | WRAPAROUND | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Multifuse®, MF-USML | 0.127Lx0.102W 3.22mmx2.58mm | - | - | Active | 2A (4 Weeks) | 2 | - | - | Polymeric | - | - | - | - | MINIMUM RESISTANCE IS 0.0040 OHMS | - | 6V | TR, 7 INCH | - | unknown | - | MF-USML | - | cURus, TUV | - | - | - | - | - | - | - | - | DUAL ENDED | - | - | - | - | 6V | 2.7A | - | - | - | - | 4s | 4mOhm | 20mOhm | 5.4A | 5.4A | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-RX090/72-0 Bourns Inc. | 6030 |
| Datasheet | 7 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | 72V | -40°C~85°C | Bulk | 2011 | Multifuse®, MF-RX/72 | 0.461Dia x 0.122 T 11.70mmx3.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 310mOhm | Tin (Sn) | - | - | 0.14 TO 0.31 OHMS AT 23 DEG CEL | - | 72V | - | - | - | - | MF-RX | - | cURus, TUV | - | 5.1mm | 7.6mm | 72V | 0.201 5.10mm | - | 40A | 1W | - | - | - | - | 510 μm | - | 900mA | - | - | OVERLOAD PROTECTION | - | 7.2s | 140mOhm | 470mOhm | - | 1.8A | - | 16.7mm | 0.657 16.70mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() MF-RHT070-2 Bourns Inc. | 1866 |
| Datasheet | 7 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | Multifuse®, MF-RHT | 0.270Lx0.118W 6.86mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 800mOhm | Tin (Sn) | - | - | 0.3 OHMS MINIMUM AT 23 DEG CEL | 8533.40.80.70 | 16V | TR, 14.6 INCH | - | - | - | MF-RHT | - | - | - | 5.1mm | - | - | 0.114 2.90mm | - | 40A | 1.4W | - | - | - | - | - | - | 700mA | - | - | OVERLOAD PROTECTION | 16V | 4s | 300mOhm | 800mOhm | - | 1.4A | - | - | 0.425 10.80mm | - | No | - | ROHS3 Compliant | - | - | AEC-Q200 |