- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Packing Method | Approval Agency | Lead Spacing | Terminal Placement | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Height Seated (Max) | Thickness (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMD2920P185TFA Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 2920 (7351 Metric), Concave | YES | WRAPAROUND | -40°C~85°C | Tape & Reel (TR) | 2006 | POLY-FUSE®, SMD2920 | 0.290Lx0.202W 7.36mmx5.12mm | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Polymeric | TIN | - | 8533.40.80.70 | TR, BLISTER, 7 INCH | cURus, TUV | - | DUAL ENDED | 1.85A | TEMPERATURE SENSING | 33V | 2.5s | 65mOhm | 150mOhm | 3.7A | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() RUEF250-1 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | - | -40°C~85°C | Bulk | 2015 | PolySwitch®, RUEF | 0.449Lx0.118W 11.40mmx3.00mm | - | Obsolete | Not Applicable | - | - | Polymeric | - | - | - | - | CQC, CSA, TUV, UL | 0.199 5.05mm | - | 2.5A | - | 30V | 10.3s | 20mOhm | 70mOhm | 5A | 0.720 18.30mm | - | ROHS3 Compliant | ||
![]() 0ZRR0025FF1E Bel Fuse Inc. | 2645 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | - | - | -40°C~85°C | - | - | 0ZRR | 0.291Dia x 0.122 T 7.40mmx3.10mm | - | Active | Not Applicable | - | - | Polymeric | - | - | - | - | cURus, TUV, UL | 0.201 5.10mm | - | 250mA | - | 60V | 2.5s | 1.25Ohms | 3Ohms | 500mA | 0.500 12.70mm | - | ROHS3 Compliant | ||
![]() 0ZRR0075FF1E Bel Fuse Inc. | 17 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | - | - | -40°C~85°C | - | - | 0ZRR | 0.409Dia x 0.122 T 10.40mmx3.10mm | - | Active | Not Applicable | - | - | Polymeric | - | - | - | - | cURus, TUV, UL | 0.201 5.10mm | - | 750mA | - | 60V | 6.3s | 250mOhms | 600mOhms | 1.5A | 0.598 15.20mm | - | ROHS3 Compliant | ||
![]() 0ZRN0300FF1E Bel Fuse Inc. | 3046 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | - | - | -40°C~125°C | - | - | 0ZRN | 0.346Lx0.118W 8.80mmx3.00mm | - | Active | Not Applicable | - | - | Polymeric | - | - | - | - | cURus, TUV, UL | 0.201 5.10mm | - | 3A | - | 16V | 5s | 33mOhms | 79mOhms | 6A | 0.543 13.80mm | - | ROHS3 Compliant | ||
![]() 0ZSC0380FF1E Bel Fuse Inc. | 62 |
| Datasheet | 14 Weeks | User Defined | Strap | - | - | -40°C~85°C | - | - | 0ZSC | 0.984Lx0.283W 25.00mmx7.20mm | - | Active | 1 (Unlimited) | - | - | Polymeric | - | - | - | - | cURus, TUV | - | - | 3.8A | - | 20V | 5s | 13mOhms | 37mOhms | 8.3A | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ITV4030L0812 Littelfuse Inc. | In Stock | - | Datasheet | 23 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ITV5432L2030 Littelfuse Inc. | In Stock | - | Datasheet | 23 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 0ZRG0135FF2E Bel Fuse Inc. | 17 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | - | - | -40°C~85°C | Tape & Reel (TR) | - | 0ZRG | 0.350Lx0.118W 8.90mmx3.00mm | - | Active | Not Applicable | - | - | Polymeric | - | - | - | - | cURus, TUV, UL | 0.201 5.10mm | - | 1.35A | - | 30V | 4.5s | 40mOhms | 120mOhms | 2.7A | 0.532 13.50mm | - | ROHS3 Compliant | ||
![]() 0ZRR0010FF2E Bel Fuse Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Radial, Disc | - | - | -40°C~85°C | Tape & Reel (TR) | - | 0ZRR | 0.291Dia x 0.122 T 7.40mmx3.10mm | - | Active | Not Applicable | - | - | Polymeric | - | - | - | - | cURus, TUV, UL | 0.201 5.10mm | - | 100mA | - | 60V | 4s | 2.5Ohms | 7.5Ohms | 200mA | 0.500 12.70mm | - | ROHS3 Compliant | ||
![]() 0ZRP0135FF2B Bel Fuse Inc. | 50 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | - | - | -40°C~85°C | Tape & Reel (TR) | - | 0ZRP | 0.402Lx0.150W 10.20mmx3.81mm | - | Active | Not Applicable | - | - | Polymeric | - | - | - | - | cURus, UL | 0.201 5.10mm | - | 1.35A | - | 60V | 4.5s | 110mOhms | 370mOhms | 2.7A | 0.669 17.00mm | - | ROHS3 Compliant | ||
![]() 2920L330/24MR-A Littelfuse Inc. | 705 |
| Datasheet | 25 Weeks | Surface Mount | 2920 (7351 Metric), Concave | - | - | -40°C~85°C | Tape & Reel (TR) | - | POLY-FUSE®, 2920L | 0.290Lx0.202W 7.36mmx5.12mm | - | Active | 2A (4 Weeks) | - | - | Polymeric | - | - | - | - | cURus, TUV | - | - | 3.3A | - | 24V | 5s | 15mOhm | 55mOhm | 5.5A | - | 0.079 2.00mm | ROHS3 Compliant | ||
![]() 0ZRN1300FF1A Bel Fuse Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Radial, Disc | - | - | -40°C~125°C | - | - | 0ZRN | 0.925Lx0.142W 23.50mmx3.60mm | - | Active | Not Applicable | - | - | Polymeric | - | - | - | - | cURus, TUV, UL | 0.402 10.20mm | - | 13A | - | 16V | 13s | 4.1mOhms | 10mOhms | 24A | 1.130 28.70mm | - | ROHS3 Compliant | ||
![]() 0ZRN0750FF1A Bel Fuse Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Radial, Disc | - | - | -40°C~125°C | - | - | 0ZRN | 0.551Lx0.118W 14.00mmx3.00mm | - | Active | Not Applicable | - | - | Polymeric | - | - | - | - | cURus, TUV, UL | 0.201 5.10mm | - | 7.5A | - | 16V | 7s | 9.4mOhms | 22mOhms | 13.1A | 0.925 23.50mm | - | ROHS3 Compliant | ||
![]() SMD2920P300TF/15A Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 2920 (7351 Metric), Concave | YES | WRAPAROUND | -40°C~85°C | Tape & Reel (TR) | 2006 | POLY-FUSE®, SMD2920 | 0.290Lx0.202W 7.36mmx5.12mm | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Polymeric | Tin (Sn) | - | 8533.40.80.70 | TR, BLISTER, 7 INCH | cURus, TUV | - | DUAL ENDED | 3A | TEMPERATURE SENSING | 15V | 20s | 15mOhm | 48mOhm | 6A | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() SMD1812P010TFA Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 1812 (4532 Metric), Concave | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | POLY-FUSE®, SMD1812 | 0.179Lx0.128W 4.55mmx3.24mm | - | Obsolete | 1 (Unlimited) | - | - | Polymeric | - | - | - | - | cURus, TUV | - | - | 100mA | - | 30V | 1.5s | 1.6Ohm | 15Ohm | 300mA | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() SMD2920P150TFA Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 2920 (7351 Metric), Concave | YES | WRAPAROUND | -40°C~85°C | Tape & Reel (TR) | 2006 | POLY-FUSE®, SMD2920 | 0.290Lx0.202W 7.36mmx5.12mm | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Polymeric | Tin (Sn) | - | 8533.40.80.70 | TR, BLISTER, 7 INCH | cURus, TUV | - | DUAL ENDED | 1.5A | TEMPERATURE SENSING | 33V | 2s | 80mOhm | 230mOhm | 3A | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() RLD30P700UFF Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | NO | WIRE | -40°C~85°C | Tape & Box (TB) | 2006 | POLY-FUSE®, RLD30 | 0.752Lx0.118W 19.10mmx3.00mm | e3 | Obsolete | Not Applicable | 2 | EAR99 | Polymeric | Tin (Sn) | 0.005 TO0.03 OHMS AT26 DEG CEL | 8533.40.80.70 | AMMO PACK | cURus, TUV | 0.402 10.20mm | - | 7A | TEMPERATURE SENSING | 30V | 17.5s | 5mOhm | 30mOhm | 14A | 1.051 26.70mm | - | ROHS3 Compliant | ||
![]() 0ZCN0055FF2A Bel Fuse Inc. | 1598 |
| Datasheet | 14 Weeks | Surface Mount | 2016 (5041 Metric), Concave | - | - | -40°C~85°C | Tape & Reel (TR) | - | 0ZCN | 0.200Lx0.160W 5.08mmx4.07mm | - | Active | 2A (4 Weeks) | - | - | Polymeric | - | - | - | - | cURus, TUV, UL | - | - | 550mA | - | 60V | 5s | 200mOhms | 1Ohms | 1.1A | - | 0.067 1.70mm | ROHS3 Compliant | ||
![]() 0ZRR0065FF1E Bel Fuse Inc. | 339 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | - | - | -40°C~85°C | - | - | 0ZRR | 0.382Dia x 0.122 T 9.70mmx3.10mm | - | Active | Not Applicable | - | - | Polymeric | - | - | - | - | cURus, TUV, UL | 0.201 5.10mm | - | 650mA | - | 60V | 5.3s | 310mOhms | 720mOhms | 1.3A | 0.571 14.50mm | - | ROHS3 Compliant |