- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Packing Method | Approval Agency | Lead Spacing | Terminal Placement | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Height Seated (Max) | Thickness (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RHE450 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | - | - | Bulk | 2001 | PolySwitch® | 0.409Lx0.118W 10.40mmx3.00mm | - | Obsolete | Not Applicable | - | - | Polymeric | - | - | - | - | CSA, TUV, UR | 0.199 5.05mm | - | 4.5A | - | 16V | 3s | 22mOhms | 3.6Ohms | 7.8A | 0.614 15.60mm | - | Non-RoHS Compliant | ||
![]() MICROSMD150-2 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 1210 (3225 Metric), Concave | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | PolySwitch®, microSMD | 0.127Lx0.102W 3.22mmx2.58mm | - | Obsolete | 2A (4 Weeks) | - | - | Polymeric | - | - | - | - | CSA, TUV, UL | - | - | 1.5A | - | 6V | 1s | 40mOhms | 110mOhms | 3A | - | 0.048 1.22mm | Non-RoHS Compliant | ||
![]() 0ZRN0300FF2D Bel Fuse Inc. | 11 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | - | - | -40°C~125°C | Tape & Reel (TR) | - | 0ZRN | 0.346Lx0.118W 8.80mmx3.00mm | - | Active | Not Applicable | - | - | Polymeric | - | - | - | - | cURus, TUV, UL | 0.201 5.10mm | - | 3A | - | 16V | 5s | 33mOhms | 79mOhms | 6A | 0.543 13.80mm | - | ROHS3 Compliant | ||
![]() 0ZRN0550FF2B Bel Fuse Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Radial, Disc | - | - | -40°C~125°C | Tape & Reel (TR) | - | 0ZRN | 0.441Lx0.118W 11.20mmx3.00mm | - | Active | Not Applicable | - | - | Polymeric | - | - | - | - | cURus, TUV, UL | 0.201 5.10mm | - | 5.5A | - | 16V | 6s | 15mOhms | 37mOhms | 10A | 0.744 18.90mm | - | ROHS3 Compliant | ||
![]() ITV5432L4030 Littelfuse Inc. | In Stock | - | Datasheet | 23 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ITV9550L1245 Littelfuse Inc. | In Stock | - | Datasheet | 23 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ITV9550L1230 Littelfuse Inc. | In Stock | - | Datasheet | 23 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 0ZRG0075FF2E Bel Fuse Inc. | 116 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | - | - | -40°C~85°C | Tape & Reel (TR) | - | 0ZRG | 0.272Dia x 0.118 T 6.90mmx3.00mm | - | Active | Not Applicable | - | - | Polymeric | - | - | - | - | cURus, TUV, UL | 0.201 5.10mm | - | 750mA | - | 30V | 400ms | 80mOhms | 230mOhms | 1.3A | 0.449 11.40mm | - | ROHS3 Compliant | ||
![]() 0ZRP0065FF2E Bel Fuse Inc. | 17 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | - | - | -40°C~85°C | Tape & Reel (TR) | - | 0ZRP | 0.280Lx0.140W 7.11mmx3.56mm | - | Active | Not Applicable | - | - | Polymeric | - | - | - | - | cURus, UL | 0.201 5.10mm | - | 650mA | - | 60V | 1s | 250mOhms | 720mOhms | 1.3A | 0.480 12.20mm | - | ROHS3 Compliant | ||
![]() 0ZRN1500FF1A Bel Fuse Inc. | 39 | - | Datasheet | 14 Weeks | Through Hole | Radial, Disc | - | - | -40°C~125°C | - | - | 0ZRN | 0.925Lx0.142W 23.50mmx3.60mm | - | Active | Not Applicable | - | - | Polymeric | - | - | - | - | cURus, TUV, UL | 0.402 10.20mm | - | 15A | - | 16V | 20s | 3.2mOhms | 9.2mOhms | 28A | 1.130 28.70mm | - | ROHS3 Compliant | ||
![]() 0ZRN0900FF1A Bel Fuse Inc. | 50 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | - | - | -40°C~125°C | - | - | 0ZRN | 0.650Lx0.118W 16.50mmx3.00mm | - | Active | Not Applicable | - | - | Polymeric | - | - | - | - | cURus, TUV, UL | 0.201 5.10mm | - | 9A | - | 16V | 10s | 7.4mOhms | 17mOhms | 16.5A | 1.012 25.70mm | - | ROHS3 Compliant | ||
![]() RLD30P110UFF Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | NO | WIRE | -40°C~85°C | Tape & Box (TB) | 2006 | POLY-FUSE®, RLD30 | 0.291Lx0.118W 7.40mmx3.00mm | e3 | Obsolete | Not Applicable | 2 | EAR99 | Polymeric | Tin (Sn) | 0.05 TO0.17 OHMS AT20 DEG CEL | 8533.40.80.70 | AMMO PACK | cURus, TUV | 0.201 5.10mm | - | 1.1A | TEMPERATURE SENSING | 30V | 6.6s | 50mOhm | 170mOhm | 2.2A | 0.559 14.20mm | - | ROHS3 Compliant | ||
![]() RLD60P065XFF Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | NO | WIRE | -40°C~85°C | Tape & Box (TB) | 2006 | POLY-FUSE®, RLD60 | 0.382Dia x 0.122 T 9.70mmx3.10mm | e3 | Obsolete | Not Applicable | 2 | EAR99 | Polymeric | Tin (Sn) | 0.31 TO 0.72 OHMS AT 20 DEG CEL | 8533.40.80.70 | AMMO PACK | cURus, TUV | 0.201 5.10mm | - | 650mA | TEMPERATURE SENSING | 60V | 5.3s | 310mOhm | 720mOhm | 1.3A | 0.571 14.50mm | - | ROHS3 Compliant | ||
![]() RLD60P010XFF Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | NO | WIRE | -40°C~85°C | Tape & Box (TB) | 2006 | POLY-FUSE®, RLD60 | 0.291Dia x 0.122 T 7.40mmx3.10mm | e3 | Obsolete | Not Applicable | 2 | EAR99 | Polymeric | Tin (Sn) | 2.5 TO 7.5 OHMS AT 20 DEG CEL | 8533.40.80.70 | AMMO PACK | cURus | 0.201 5.10mm | - | 100mA | TEMPERATURE SENSING | 60V | 4s | 2.5Ohm | 7.5Ohm | 200mA | 0.500 12.70mm | - | ROHS3 Compliant | ||
![]() RLD60P090XFF Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | NO | WIRE | -40°C~85°C | Tape & Box (TB) | 2006 | POLY-FUSE®, RLD60 | 0.461Dia x 0.118 T 11.70mmx3.00mm | e3 | Obsolete | Not Applicable | 2 | EAR99 | Polymeric | Tin (Sn) | 0.2 TO 0.47 OHMS AT 20 DEG CEL | 8533.40.80.70 | AMMO PACK | cURus, TUV | 0.201 5.10mm | - | 900mA | TEMPERATURE SENSING | 60V | 7.2s | 200mOhm | 470mOhm | 1.8A | 0.618 15.70mm | - | ROHS3 Compliant | ||
![]() SMD1812P020TFA Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 1812 (4532 Metric), Concave | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | POLY-FUSE®, SMD1812 | 0.179Lx0.128W 4.55mmx3.24mm | - | Obsolete | 1 (Unlimited) | - | - | Polymeric | - | - | - | - | cURus, TUV | - | - | 200mA | - | 30V | 20ms | 800mOhm | 5Ohm | 400mA | - | 0.031 0.78mm | ROHS3 Compliant | ||
![]() SMD1210P075TFA Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 1210 (3225 Metric), Concave | YES | WRAPAROUND | -40°C~85°C | Tape & Reel (TR) | 2006 | POLY-FUSE®, SMD1210 | 0.127Lx0.102W 3.22mmx2.58mm | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Polymeric | Tin (Sn) | 0.13 OHMS MINIMUM AT 20 DEG CEL | 8533.40.80.70 | TR, BLISTER, 7 INCH | cURus, TUV | - | DUAL | 750mA | TEMPERATURE SENSING | 6V | 100ms | 130mOhm | 400mOhm | 1.5A | - | 0.027 0.68mm | ROHS3 Compliant | ||
![]() SMD1210P150TFA Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 1210 (3225 Metric), Concave | YES | WRAPAROUND | -40°C~85°C | Tape & Reel (TR) | 2006 | POLY-FUSE®, SMD1210 | 0.127Lx0.102W 3.22mmx2.58mm | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Polymeric | Tin (Sn) | 0.04 OHMS MINIMUM AT 20 DEG CEL | 8533.40.80.70 | TR, BLISTER, 7 INCH | cURus, TUV | - | DUAL | 1.5A | TEMPERATURE SENSING | 6V | 500ms | 40mOhm | 110mOhm | 3A | - | 0.051 1.30mm | ROHS3 Compliant | ||
![]() SMD1812P150TFA Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 1812 (4532 Metric), Concave | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | POLY-FUSE®, SMD1812 | 0.179Lx0.128W 4.55mmx3.24mm | - | Obsolete | 1 (Unlimited) | - | - | Polymeric | - | - | - | - | cURus, TUV | - | - | 1.5A | - | 6V | 500ms | 40mOhm | 110mOhm | 3A | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() SMD1210P010TFA Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 1210 (3225 Metric), Concave | YES | WRAPAROUND | -40°C~85°C | Tape & Reel (TR) | 2006 | POLY-FUSE®, SMD1210 | 0.127Lx0.102W 3.22mmx2.58mm | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Polymeric | Tin (Sn) | 1.6 OHMS MINIMUM AT 20 DEG CEL | 8533.40.80.70 | TR, BLISTER, 7 INCH | cURus, TUV | - | DUAL | 100mA | TEMPERATURE SENSING | 30V | 1.5s | 1.6Ohm | 15Ohm | 300mA | - | 0.039 1.00mm | ROHS3 Compliant |