- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Terminal Material | Maximum Operating Temperature | Mounting | Mounting Styles | Resistance @ 25C | RoHS | Seated Plane Height | Usage Level | Voltage Rated | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Approval Agency | Case Code (Imperial) | Lead Pitch | Lead Length | Operating Supply Voltage | Working Voltage | Lead Spacing | Lead Diameter | Voltage | ELV | Max Current Rating | Power Dissipation | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Diameter | Height | Height Seated (Max) | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF-SM200-2 Bourns Inc. | 1373 |
| Datasheet | 7 Weeks | - | PCB, Surface Mount | Surface Mount | 2-SMD | - | FLAT | 2 | Brass | - | - | - | - | - | - | - | 15V | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | Multifuse®, MF-SM | 0.344Lx0.264W 8.75mmx6.71mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 125mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.80.50 | 15V | TR, 14 INCH | - | - | - | - | - | 100A | MF-SM | - | 8763 | - | cURus, TUV | 3425 | - | 430μm | 15V | - | - | - | - | - | 100A | 1.9W | DUAL ENDED | - | - | 2A | 2A | OVERLOAD PROTECTION | - | 12s | 45mOhm | 125mOhm | - | 4A | - | 3mm | - | 0.118 3.00mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MF-R005-2 Bourns Inc. | 6000 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2003 | Multifuse®, MF-R | 0.315Dia x 0.122 T 8.00mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 11.1Ohm | Tin (Sn) | - | - | - | - | 60V | TR | - | - | - | - | - | 40A | MF-R005 | - | - | - | cURus, TUV | - | 5.1mm | - | 60V | - | 0.201 5.10mm | 400 μm | - | - | 40A | 220mW | - | - | - | 50mA | 50mA | TEMPERATURE SENSING | - | 5s | 7.3Ohm | 22Ohm | - | 100mA | - | - | 0.327 8.30mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() D37101-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.51 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 40 A | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() MF-SM250-2 Bourns Inc. | 983 |
| Datasheet | 7 Weeks | - | PCB, Surface Mount | Surface Mount | 2-SMD | - | FLAT | 2 | Brass | - | - | - | - | - | - | - | 15V | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Multifuse®, MF-SM | 0.344Lx0.264W 8.75mmx6.71mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 85mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 15V | TR, 14 INCH | - | - | - | - | - | 2.5A | MF-SM | - | - | - | cURus, TUV | - | - | 430μm | 15V | - | - | - | - | - | 100A | 1.9W | DUAL ENDED | - | - | 2.5A | - | OVERLOAD PROTECTION | - | 25s | 24mOhm | 85mOhm | - | 5A | - | 3mm | - | 0.118 3.00mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PTS12066V200 Eaton - Electronics Division | 1352 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 1206 (3216 Metric), Concave | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | PolyTron™, PTS1206 | 0.128Lx0.065W 3.25mmx1.65mm | - | - | - | Active | 2A (4 Weeks) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | 6V | 1.5s | 20mOhms | 80mOhms | 3.5A | - | - | - | - | 0.045 1.15mm | - | - | - | RoHS Compliant | - | - | ||
![]() 30R500UMR Littelfuse Inc. | 467 |
| Datasheet | 12 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2010 | POLY-FUSE®, 30R | 0.551Lx0.118W 14.00mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 50mOhm | Matte Tin (Sn) | - | - | FLAME PROOF, MINIMUM RESISTANCE IS 0.01 OHMS | 8533.40.80.70 | 30V | AMMO PACK | - | - | - | - | - | 40A | - | - | - | - | cURus, TUV | - | 10.2mm | - | 30V | 30V | 0.402 10.20mm | - | - | - | 40A | 3W | - | 30V | - | 5A | 5A | OVERCURRENT PROTECTION | - | 14.5s | 10mOhm | 50mOhm | - | 10A | - | - | 1.008 25.60mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() RF1673-000 Littelfuse | 1240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RXEF050S TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | 13.7 mm | - | - | - | Straight | 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | ||
![]() PTGL09BD3R3N2B51A0 Murata Electronics | 11 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | 2 | - | - | - | - | 3.3Ohm | - | - | Commercial grade | - | - | - | -10°C~60°C | Tape & Box (TB) | - | POSISTOR®, PTGL | 0.374Dia x 0.157 T 9.50mmx4.00mm | 30% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 3.3Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | - | 4mm | - | - | 2A | - | - | - | - | UL | - | - | - | - | - | 0.197 5.00mm | - | 24V | - | 2A | - | - | - | - | 248mA | 248mA | OVERLOAD PROTECTION | 24V | - | - | - | - | 461mA | - | - | 0.610 15.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MF-RG600-AP Bourns Inc. | 980 |
| Datasheet | 7 Weeks | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | - | Multifuse®, MF-RG | 0.421Lx0.118W 10.70mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | Polymeric | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | MF-RG | - | - | - | cURus | - | - | - | - | - | 0.201 5.10mm | - | - | - | - | - | - | - | - | - | 6A | - | 16V | 3.3s | 10mOhm | 28mOhm | 10.2A | - | - | - | 0.673 17.10mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PTS181224V110 Eaton - Electronics Division | 823 |
| Datasheet | 9 Weeks | - | - | Surface Mount | 1812 (4532 Metric), Concave | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | PolyTron™, PTS1812 | 0.179Lx0.128W 4.55mmx3.24mm | - | - | - | Active | 2A (4 Weeks) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1A | - | 24V | 500ms | 60mOhms | 200mOhms | 2.2A | - | - | - | - | 0.039 1.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() RXE010S TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF1675-000 Littelfuse | 6888 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRF250-080U-2 TE Connectivity | 185 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF1479-000 Littelfuse | In Stock | - | - | - | - | - | - | 3425 (8763 metric) | - | - | - | - | + 125 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RXEF185-2 Littelfuse Inc. | 871 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | PolySwitch®, RXEF | 0.689Dia x 0.118 T 17.50mmx3.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, TUV, UL | - | - | - | - | - | 0.199 5.05mm | - | - | - | - | - | - | - | - | 1.85A | 1.85A | - | 72V | 12.6s | 80mOhms | 190mOhms | 3.7A | 3.7A | - | - | 0.882 22.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MF-MSMD014-2 Bourns Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Multifuse®, MF-MSMD | 0.179Lx0.027W 4.55mmx0.68mm | - | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 6.5Ohm | - | - | - | 0.4 OHMS MINIMUM AT 23 DEG CEL | 8533.40.80.70 | 60V | TR | - | - | - | - | - | 140mA | MF-MSMD | - | 4532 | - | CSA, TUV, UR | 1812 | - | - | 60V | - | - | - | - | - | 40A | 1W | DUAL | - | - | 140mA | - | TEMPERATURE SENSING | 60V | 150ms | 400mOhm | 6.5Ohm | - | 340mA | - | 810μm | - | 0.134 3.41mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PTGL07AS5R6K4N51B0 Murata Electronics | 41 |
| Datasheet | - | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | POSISTOR® PTGL | 0.287Diax0.138W 7.30mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | 5.6Ohm | Tin/Copper (Sn/Cu) | 85°C | -30°C | - | 8533.40.80.70 | - | - | - | - | 3.5mm | PTC THERMISTOR | - | 2.2A | - | - | - | - | - | - | 5mm | - | - | - | 0.197 5.00mm | - | 60V | - | 2.2A | - | - | - | - | 186mA | 186mA | OVERLOAD PROTECTION | 60V | - | - | - | - | 368mA | 7.3mm | 12.3mm | 0.484 12.30mm | - | 3.5mm | - | - | ROHS3 Compliant | Exempt | - | ||
![]() 0ZRE0008FF1C Bel Fuse Inc. | 4493 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Box | - | 0ZRE | 0.327Lx0.150W 8.30mmx3.80mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymeric | - | - | - | - | - | 8533.40.80.70 | - | BULK | - | 5.1mm | - | - | - | - | - | - | - | 0.8W | cURus, TUV | - | - | - | - | - | 0.201 5.10mm | 510 μm | - | - | 1.2A | - | - | - | - | 80mA | - | TEMPERATURE SENSING | 240V | 15s | 7.4Ohm | 26Ohm | - | 190mA | - | - | 0.421 10.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RXEF250K Littelfuse Inc. | 1000 | - | Datasheet | 10 Weeks | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2014 | - | 0.785Dia x 0.118 T 19.93mmx3.00mm | - | - | yes | Active | Not Applicable | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | CQC, CSA, TUV, UL | - | - | - | - | - | 0.400 10.15mm | - | - | - | - | - | - | - | - | - | 2.5A | - | 72V | 15.6s | 50mOhm | 130mOhm | 5A | - | - | - | 1.032 26.20mm | - | - | - | - | ROHS3 Compliant | - | - |