- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Product Weight (g) | Automotive | ECCN (US) | EU RoHS | Hold Current (A) | HTS | Lead Diameter (mm) | Maximum Current Rating (A) | Maximum Initial Resistance (Ohm) | Maximum Operating Temperature (°C) | Maximum Post Trip Resistance (Ohm) | Maximum Trip Time (s) | Maximum Trip Time (S) | Maximum Voltage Rating | Minimum Initial Resistance (Ohm) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Product Diameter (mm) | Seated Plane Height (mm) | Terminal Pitch (mm) | Trip Current (A) | Typical Power Dissipation (W) | Wire Form | Packaging | Part Status | Termination Style | Size(mm) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRCP-NSMF110-2C NIDEC Copal Electronics | 1833 | - | - | - | - | - | No | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Tape and Reel | Unconfirmed | - | - | - | - | ||
![]() RF2733-000 TE Connectivity | In Stock | - | - | - | 2 | - | No | EAR99 | Compliant | - | - | - | - | - | 85 | - | - | - | - | - | -40 | Through Hole | No | - | - | - | - | - | - | - | - | Active | Radial | - | - | - | ||
![]() RF3382-000 TE Connectivity | In Stock | - | - | - | 2 | - | No | EAR99 | Compliant | 0.9 | 8536.10.00.40 | - | 40 | 0.12 | 85 | 0.18 | 1.2@8A | - | 16VDC | 0.07 | -40 | Through Hole | No | 3.1(Max) | - | 12.2(Max) | 5.8(Max) | 1.8 | 0.6 | Inside Crimp Standoff | Bag | Active | Radial | 7.4 X 3.1 X 12.2 | 7.4(Max) | 12.2(Max) | ||
![]() RF3359-000 TE Connectivity | In Stock | - | - | - | - | - | No | EAR99 | Compliant | - | 8536.10.00.40 | - | - | - | - | - | - | - | 32VDC | - | - | - | No | - | - | - | - | - | - | - | - | Active | - | - | - | - | ||
![]() RF3266-000 TE Connectivity | In Stock | - | - | - | 2 | - | No | EAR99 | Compliant | 12 | 8536.10.00.40 | 1 | 100 | 0.0057 | 85 | 0.0086 | 7.5@60A | - | 16VDC | 0.0033 | -40 | Through Hole | No | 3.5(Max) | - | 28(Max) | 10.9(Max) | 20.4 | 4.2 | Straight | - | Active | Radial | 17.5 X 3.5 X 28 | 17.5(Max) | 28(Max) | ||
![]() RUEF400K-2 TE Connectivity | 22850 | - | - | - | 2 | - | No | EAR99 | Compliant | 4 | 8533.40.80.70 | - | 100 | 0.03 | 85 | 0.05 | 12.7@20A | - | 30VAC|30VDC | 0.01 | -40 | Through Hole | No | 3(Max) | - | 19(Max) | 5.8(Max) | 8 | 2.5 | Straight | - | Active | Radial | 14 X 3 X 19 | 14(Max) | 19(Max) | ||
![]() RF3374-000 TE Connectivity | In Stock | - | - | - | 2 | - | No | EAR99 | Compliant | 3 | 8536.10.00.40 | - | 40 | - | 85 | 0.08 | - | 19.8@15A | 60V | 0.03 | -40 | Through Hole | No | 3(Max) | - | 21.2(Max) | 5.8(Max) | 6 | 3.2 | Straight | - | Active | Radial | 16.5 X 3 X 21.2 | 16.5(Max) | 21.2(Max) | ||
![]() RF2691-000 TE Connectivity | In Stock | - | - | - | 2 | - | No | EAR99 | Compliant | 2.5 | - | - | 40 | 0.08 | 85 | 0.13 | 15.6@12.5A | - | 72VAC|72VDC | 0.05 | -40 | Through Hole | No | 3(Max) | 20.8(Max) | 25.4(Max) | 10.9(Max) | 5 | 2.5 | Straight | Tape and Reel | Active | Radial | 20.8 X 3 | - | - | ||
![]() RF2650-000 TE Connectivity | In Stock | - | - | - | 2 | 1.379 | No | EAR99 | Compliant | 3 | 8536.10.00.40 | - | 40 | 0.06 | 85 | 0.1 | 19.8@15A | - | 72VAC|72VDC | 0.04 | -40 | Through Hole | No | 3(Max) | 23.9(Max) | 28.6(Max) | 10.9(Max) | 6 | 2.8 | Straight | Bag | Active | Radial | 23.9 X 3 | - | - | ||
![]() RF2649-000 TE Connectivity | In Stock | - | - | - | 2 | 1.139 | No | EAR99 | Compliant | 2.5 | 8536.10.00.40 | 0.81 | 40 | 0.08 | 85 | 0.13 | 15.6@12.5A | - | 72VDC | 0.05 | -40 | Through Hole | No | 3(Max) | 20.8(Max) | 25.4(Max) | 10.9(Max) | 5 | 2.5 | Straight | - | Active | Radial | 20.8 X 3 | - | - | ||
![]() A87878-000 TE Connectivity | In Stock | - | - | - | 2 | 0.37 | No | EAR99 | Compliant | 0.15 | 8536.10.00.40 | 0.64 | 3 | 10 | 85 | 17 | 1.4@1A | - | 250VDC | 6 | -40 | Through Hole | No | 4.6(Max) | - | 12.5(Max) | 5(Min) | 0.3 | 1.4 | Opposing Crimp Standoff | Bag | Active | Radial | 9 X 4.6 X 12.5 | 9(Max) | 12.5(Max) | ||
![]() RF2727-000 TE Connectivity | In Stock | - | - | - | 2 | - | No | EAR99 | Compliant | - | - | - | - | - | 85 | - | - | - | - | - | -40 | Through Hole | No | - | - | - | - | - | - | - | - | Active | Radial | - | - | - | ||
![]() RF0311-000 TE Connectivity | In Stock | - | - | - | 2 | - | Unknown | EAR99 | Compliant | 1.5 | - | - | 40 | 0.23 | 85 | 0.23 | 5@8A | - | 33VDC | 0.08 | -40 | Surface Mount | Unknown | 6.71(Max) | - | - | - | 3 | 1.9(Max) | - | Tape and Reel | Active | Solder Pad | 9.4 X 6.71 X 3 | 9.4(Max) | 3(Max) | ||
![]() RF0318-000 TE Connectivity | In Stock | - | - | 2920 | 2 | - | Unknown | EAR99 | Compliant | 1.1 | 8536.10.00.40 | - | 40 | - | 85 | 0.48 | 0.5@8A | - | 30VDC | 0.12 | -40 | Surface Mount | Unknown | 5.44(Max) | - | - | - | 2.2 | 1.7(Max) | - | Tape and Reel | Active | Solder Pad | 7.98 X 5.44 X 3 | 7.98(Max) | 3(Max) | ||
![]() RF3357-000 TE Connectivity | In Stock | - | - | - | - | - | No | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Active | - | - | - | - | ||
![]() RF0118-000 TE Connectivity | In Stock | - | - | - | - | - | No | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | ||
![]() RF0102-000 TE Connectivity | In Stock | - | - | - | - | - | Yes | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | Active | - | - | - | - | ||
![]() RF2623-000 TE Connectivity | In Stock | - | - | - | 2 | - | No | EAR99 | Compliant | 1.1 | - | 0.81 | 40 | 0.25 | 85 | 0.38 | 8.2@5.5A | - | 72VDC | 0.15 | -40 | Through Hole | No | 3(Max) | 12.8(Max) | 17.5(Max) | 5.8(Max) | 2.2 | 1.5 | Straight | Bag | Active | Radial | 12.8 X 3 | - | - | ||
![]() RF2639-000 TE Connectivity | In Stock | - | - | - | 2 | - | No | EAR99 | Compliant | 0.9 | 8536.10.00.40 | 0.81 | 100 | 0.12 | 85 | 0.22 | 5.9@4.5A | - | 30V | 0.07 | -40 | Through Hole | No | 3(Max) | - | 12.2(Max) | 5.8(Max) | 1.8 | 0.6 | Inside Crimp Standoff | - | Active | Radial | 7.4 X 3 X 12.2 | 7.4(Max) | 12.2(Max) | ||
![]() A71956-000 TE Connectivity | In Stock | - | - | - | 2 | - | No | EAR99 | Compliant | 0.15 | - | 0.64 | 3 | 12 | 85 | 22 | 3@1A | - | 250VDC | 9 | -40 | Through Hole | No | 4.6(Max) | - | 12.5(Max) | 5 | 0.3 | 1.4 | Y kink | - | Active | Radial | 9 X 4.6 X 9 | 9(Max) | 9(Max) |