- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Base Product Number | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Elements | Package | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Termination Style | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Voltage | Leakage Current | Element Configuration | Current | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Turn On Delay Time | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Number of Bidirectional Channels | Clamping Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ64A Littelfuse Inc. | 30813 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | - | 71.1V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 64V | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2004 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | - | - | 600W | 64V | 600W | - | - | - | - | - | - | - | - | - | - | 64V | - | Unidirectional | - | 1 | 64V | 1μA | - | 58A | - | 600W | - | No | - | 71.1V | 600W | 5.9A | - | 103V | 103V | 64V | 5.9A | 5.9A | 600W | Unidirectional | 1mA | 1 | - | - | - | - | - | 71.1V | - | 78.6V | - | 1 | - | - | - | - | - | - | 2.44mm | 5.59mm | 3.94mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMDJ160CA Littelfuse Inc. | 6000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | - | - | 178V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 160V | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMDJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | - | DUAL | J BEND | 260 | - | - | 40 | - | 2 | - | - | 160V | - | - | SINGLE | 1 | - | 2μA | - | - | - | 3kW | - | No | - | - | 3000W 3kW | - | - | 259V | 259V | - | 11.6A | 11.6A | 3kW | Bidirectional | 1mA | - | - | 1 | - | - | - | 178V | 3000W | 197V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PTVS9V0P1UP,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | SOD-128 | - | 2 | - | SILICON | - | - | 10V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 9V | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Zener | Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | 600W | DUAL | FLAT | 260 | - | - | 30 | PTVS*P1UP | 2 | - | - | - | - | - | - | - | - | 5μA | Single | - | - | - | - | No | - | - | - | - | 5μA | 15.4V | 15.4V | - | 39A | 39A | 600W | Unidirectional | 1mA | 1 | - | - | 9V | - | - | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE600A Littelfuse Inc. | 22000 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | - | - | 600V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 5W | - | - | - | 512V | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | P6KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | - | - | - | WIRE | 260 | - | - | 30 | - | 2 | - | - | - | - | Unidirectional | SINGLE | - | - | 1μA | - | - | - | - | ISOLATED | No | - | 570V | - | 750mA | - | - | 828V | - | 750mA | - | 600W | - | 1mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP0505BAHT Littelfuse Inc. | 3000 | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | SILICON | - | - | 5.5V | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | 5.5V | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | SP050xBA | e0 | no | Obsolete | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | LOW CAPACITANCE | - | 30pF | - | - | 5V | - | DUAL | GULL WING | - | 1.75mm | - | - | - | 178 | - | - | 5.5V | 5.5V | Bidirectional | - | - | - | 100nA | - | - | - | - | - | No | 1 ns | - | - | - | - | 8.5V | 8V | 5.5V Max | - | - | - | Unidirectional | - | - | - | - | - | MO-178AB | - | - | - | - | - | 5 | - | - | - | - | - | - | - | 3.05mm | 1.75mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMLJ30CA-Q Bourns Inc. | 15000 |
| Datasheet | 14 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMLJ | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | SMLJ30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 33.3V | 3000W 3kW | 62A | - | 48.4V | - | 30V | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1KSMB20A Littelfuse Inc. | 30000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | - | - | 18V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 5W | - | - | - | 17.1V | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | - | DUAL | J BEND | 260 | - | - | 40 | - | 2 | - | R-PDSO-J2 | 17.1V | - | Unidirectional | SINGLE | - | - | - | - | - | - | - | - | No | - | 19V | 1000W 1kW | - | - | - | 27.7V | - | 36.1A | 35A | 1kW | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ13CA LGE | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE300A LGE | 33 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE350A_AY_10001 PANJIT International | 31 |
| - | - | Through Hole | - | DO-15-2 | - | 2 | - | - | - | Panjit | 332 V | - | 3000 | - | 1.3 A | Panjit | - | + 175 C | - | - 65 C | - | - | - | - | - | 600 W | - | - | 300 V | - | Compliant | - | 0.014004 oz | 30 kV | 30 kV | - | Ammo Pack | - | - | - | - | - | - | - | - | - | - | - | 175 °C | -65 °C | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 300 V | Unidirectional | - | 1 Channel | - | - | Single | - | - | - | - | - | - | - | - | - | 1 µA | - | 482 V | - | 1.3 A | - | 600 W | Unidirectional | 1 mA | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | 332 V | - | ESD Suppressors / TVS Diodes | - | - | - | - | No | - | - | - | ||
![]() RD3.0S-T1-AT Renesas | 6000 |
| - | - | - | Surface Mount | SC-76, SOD-323 | - | - | 2-Super Mini Mold | - | - | - | - | - | - | - | - | - | - | - | Renesas | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 85W | - | - | - | - | 1V (Max) | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE62CA-HF Comchip Technology | 46 |
| - | - | - | Through Hole | DO-201-2 | NO | - | DO-201 | - | 1.5KE | - | 62 V | 62 | 1000 | COMCHIP TECHNOLOGY CO LTD | 17.65 A | - | 1.5KE62CA-HF | + 150 C | Comchip Technology | - 55 C | - | Tape & Box (TB) | Active | 6.5 W | - | 1.5 kW | Active | NOT SPECIFIED | - | 5.22 | In Transition | Yes | 0.042329 oz | - | - | -55°C ~ 150°C (TJ) | Ammo Pack | - | 1.5KE | - | - | - | - | - | - | EAR99 | Zener | - | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | - | - | - | NOT SPECIFIED | - | compliant | - | - | - | Axial | - | - | 53 V | Bidirectional | - | 1 Channel | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | No | - | 58.9V | 1500W (1.5kW) | 17.65A | - | 85V | 85 V | 53V | - | - | - | - | - | - | - | 1 | 53 | - | - | - | - | - | - | - | - | 85 | - | 3.5 V | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ20AHM3_A/H Vishay General Semiconductor - Diodes Division | In Stock | - | - | - | - | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMB) | - | SMBJ20 | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | Zener | - | - | - | - | Automotive, Telecom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 22.2V | 600W | 18.5A | - | 32.4V | - | 20V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ40CA MDD(Microdiode Electronics) | In Stock | - | - | - | - | Surface Mount | DO-214AA, SMB | - | - | SMB/DO-214AA | - | - | - | - | - | - | - | - | - | - | - | MDD | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | - | - | SMB | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 44.4V | 600W | 9.3A | - | 64.5V | - | 40V | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE33A LGE | 1506 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE200A LGE | 513 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ58CA LGE | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMCJ14A Bourns Inc. | 2618 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | - | - | 17.9V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | -55°C~150°C TJ | Cut Tape (CT) | 2010 | SMCJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | - | - | DUAL | C BEND | 260 | - | - | 30 | SMCJ14 | 2 | - | - | 3.5V | - | Unidirectional | - | - | - | 5μA | Single | - | - | - | - | No | - | 15.6V | 1500W 1.5kW | - | 5μA | - | 23.2V | - | 64.7A | 200A | 1.5kW | - | 1mA | - | - | - | - | - | - | 15.6V | - | 17.9V | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 5KP11CA Littelfuse Inc. | 21 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | - | - | - | 12.2V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 11V | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | 5kW | 11V | 5kW | - | - | - | - | - | - | - | - | - | - | 11V | - | Bidirectional | - | 1 | - | 2μA | Single | - | - | 5kW | - | No | - | 12.2V | 5000W 5kW | 280.2A | 2μA | 18.2V | 18.2V | 11V | 280.2A | 275A | 5kW | Bidirectional | 5mA | - | - | 1 | - | - | - | 12.2V | - | - | Yes | - | 1 | - | - | - | - | 9.1mm | - | 9.0932mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1KSMB62CA Littelfuse Inc. | 15000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | - | - | 55.8V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 5W | - | - | - | 53V | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | - | DUAL | J BEND | 260 | - | - | 40 | - | 2 | - | R-PDSO-J2 | 53V | - | Bidirectional | SINGLE | 1 | - | - | - | - | - | - | - | No | - | 58.9V | 1000W 1kW | - | - | - | 85V | - | 11.8A | 11.3A | 1kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |