- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Voltage | Leakage Current | Element Configuration | Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Test | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Reference Voltage | Unidirectional Channels | Voltage Tol-Max | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Current - Leakage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Voltage - Breakdown | Number of Bidirectional Channels | Voltage - Clamping | Reverse Test Voltage | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCDA24C-1.TCT Semtech Corporation | 2873 |
| - | 6 Weeks | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | SILICON | 13.3V | 2 | - | 24V | -55°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | 10pF | 300W | 24V | 500W | - | GULL WING | 260 | - | LCDA24 | 4 | - | 24V | - | Bidirectional, Unidirectional | - | 1 | - | 1μA | Dual | - | - | - | No | - | - | - | 10A 8/20μs | 1μA | - | 50V | 24V Max | 10A | - | 500W | Bidirectional | 1mA | - | - | - | - | - | 10pF @ 1MHz | 26.7V | - | - | 26.7V | - | 2 | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SMCJ28CA-Q Bourns Inc. | 21 |
| Datasheet | 14 Weeks | - | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMCJ | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | 260 | 30 | SMCJ28 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 31.1V | 1500W 1.5kW | - | 33.1A | - | 45.4V | - | 28V | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE15CA-T Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | - | SILICON | 14.3V | 1 | - | 12.8V | -55°C~175°C TJ | Tape & Reel (TR) | 2010 | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 600W | 15V | 600W | - | WIRE | 260 | 40 | P6KE15 | 2 | - | - | 12.8V | - | - | - | - | 5μA | Single | - | 600W | ISOLATED | No | - | - | - | 28A | 5μA | 21.2V | 21.2V | - | 28A | 100A | 600W | Bidirectional | 1mA | - | - | - | - | - | - | 14.3V | - | - | 15.8V | - | - | - | - | - | - | 3.6mm | - | 7.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VS5V0BL1EST15R ROHM Semiconductor | 270000 | - | - | 10 Weeks | - | - | Surface Mount | 0201 (0603 Metric) | YES | - | - | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | HIGH RELIABILITY | - | - | - | - | BOTTOM | - | 260 | 10 | - | - | R-XBCC-N2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | No | 6V | 36W | - | 2A 8/20μs | - | 18V | - | 5V Max | - | - | - | - | - | - | - | - | 1 | 5V | 0.25pF @ 1MHz | - | - | 36W | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMB47CA Littelfuse Inc. | 9000 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 44.7V | 1 | - | 40.2V | -55°C~150°C TJ | Tape & Reel (TR) | 2006 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | 5W | DUAL | J BEND | 260 | 40 | - | 2 | - | 40.2V | - | - | SINGLE | 1 | - | 1μA | - | - | 600W | - | No | - | - | - | - | - | 64.8V | 64.8V | - | 9.4A | 10.1A | 600W | Bidirectional | 1mA | - | - | - | - | - | - | 44.7V | - | - | 49.4V | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMF16AT1G ON Semiconductor | 100000 | - | Datasheet | - | - | Surface Mount | Surface Mount | SOD-123F | - | - | - | - | SILICON | 17.8V | 1 | 0.385W | 16V | -55°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | LOW IMPEDANCE, EXCELLENT CLAMPING CAPABILITY | - | 200W | 16V | - | DUAL | FLAT | 260 | 40 | SMF*A | 2 | R-PDSO-F2 | 16V | - | Unidirectional | SINGLE | - | - | - | - | - | - | - | No | - | - | - | - | - | 26V | 26V | - | 7.7A | 7.7A | 200W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1PMT51AT1 ON Semiconductor | 4695 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-216AA | - | - | - | - | SILICON | 59.7V | 1 | 0.5W | 51V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | - | 175W | 51V | - | SINGLE | GULL WING | 240 | 30 | 1PMT**A | 2 | S-PSSO-G2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | CATHODE | No | 56.7V | 1000W 1kW | - | - | - | - | 82.4V | - | - | - | 1kW | - | - | 51V | 1 | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.15mm | 2.18mm | 2.05mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5.0SMDJ160A Bourns Inc. | 6021 |
| Datasheet | 14 Weeks | - | - | Surface Mount | DO-214AB, SMC | YES | - | - | - | SILICON | - | 1 | 6.5W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | - | - | Active | 1 (Unlimited) | 2 | - | - | Zener | - | - | - | - | Telecom | PRSM-MIN | - | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | No | 178V | 5000W 5kW | - | 19.3A | - | 259V | - | 160V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 5000W | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RCLAMP0531Z.TNT Semtech Corporation | 200 | - | - | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 2 | - | - | - | - | - | - | 5V | -55°C~125°C TJ | Tape & Reel (TR) | - | RailClamp® | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | - | RF Antenna | - | - | - | - | - | - | - | - | - | RCLAMP05 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 7V | - | - | 3A 8/20μs | - | - | 20V | 5V Max | 3A | - | 60W | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SP4208-01FTG-C Littelfuse Inc. | 3000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | - | - | SILICON | - | 1 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101, SP4208, SPA® | - | - | Active | 1 (Unlimited) | 2 | - | - | Zener | - | - | - | - | General Purpose | LOW CAPACITANCE | - | - | - | - | DUAL | GULL WING | - | - | - | - | R-PDSO-G2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | No | 9.5V Typ | 750W | - | 30A 8/20μs | - | 25V Typ | - | 8V Max | - | - | - | - | - | - | - | - | 1 | 8V | 3pF @ 1MHz | - | - | 750W | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZSMF8.0AT1G Littelfuse Inc. | 46 |
| Datasheet | 11 Weeks | - | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | - | 1 | 0.385W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | DUAL | FLAT | 265 | 30 | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | No | 8.89V | 200W | - | 14.7A | - | 13.6V | - | 8V | - | - | - | - | - | - | 1 | - | - | 8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ43A-Q Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 50.3V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | PRSM-MIN, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | - | - | SMBJ43 | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | No | 47.8V | 600W | - | 8.7A | - | 69.4V | - | 43V | - | - | - | - | - | - | 1 | - | - | 43V | - | - | - | 600W | - | - | - | - | - | - | 43V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UCLAMP0301PQTNT Semtech Corporation | 29123 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | 2 | - | - | SILICON | - | 1 | - | 3V | -40°C~85°C TJ | Tape & Reel (TR) | 2004 | Automotive, AEC-Q100, uClamp® | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | BOTTOM | - | - | - | UCLAMP | - | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | No | 3.1V | - | - | 5A 8/20μs | - | - | 8V | 3V Max | 5A | - | 40W | - | - | - | 1 | - | - | 3V | 25pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() P4SMAJ33ADF-13 Diodes Incorporated | 16 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | - | - | SILICON | - | 1 | 1W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | DUAL | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | No | 36.7V | 400W | - | 7.5A | - | 53.3V | - | 33V | - | - | - | - | - | - | 1 | - | - | 33V | - | - | - | 400W | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMLJ70CA Bourns Inc. | 6000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | DO-214AB, SMC | YES | 2 | - | - | SILICON | 77.8V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMLJ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | DUAL | C BEND | - | - | SMLJ70 | 2 | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | No | - | 3000W 3kW | - | 26.6A | - | 113V | - | 70V | - | - | - | - | - | - | - | - | 1 | 70V | - | - | - | 3000W | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ESD2B5.0MUT3G ON Semiconductor | 10000 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ6.0A Bourns Inc. | 5000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | 6.67V | 1 | - | 6V | -55°C~150°C TJ | Digi-Reel® | - | SMAJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | 400W | DUAL | C BEND | - | - | SMAJ6 | 2 | - | 3.5V | - | - | - | - | 60V | 800μA | Single | 41A | - | - | No | - | - | - | - | 800μA | 10.3V | 10.3V | - | 38.8A | 40A | 400W | Unidirectional | 10mA | - | - | - | - | - | - | 6.67V | - | - | 73.7V | Yes | - | - | - | - | - | - | 2.42mm | 4.57mm | 2.92mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() CPDQC5V0C-HF Comchip Technology | 29 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOD-923 | - | - | - | - | - | - | - | - | 5V | - | Tape & Reel (TR) | 2015 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 6.1V | - | - | 4A 8/20μs | - | - | 14.5V | 5V Max | 4A | - | 58W | - | - | - | - | - | 1 | - | 25pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ12CA ON Semiconductor | 2400 | - | Datasheet | - | Tin | Surface Mount | - | SMB | - | 2 | - | 180mg | - | - | 1 | - | 12V | - | Cut Tape | 2017 | - | - | - | Active | - | - | SMD/SMT | - | - | - | 150°C | -55°C | Zener | - | - | - | 600W | 12V | - | - | - | - | - | - | - | - | 12V | - | Bidirectional | - | 1 | - | - | Single | - | 600W | - | No | 13.3V | - | 1mA | - | 5μA | - | - | - | 30.2A | 30.2A | 600W | Bidirectional | - | - | - | - | - | - | - | 13.3V | 5μA | - | 14.7V | No | - | 14.7V | 1 | 19.9V | - | - | 2.45mm | 4.75mm | 5.59mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() P6KE62CA Littelfuse Inc. | 4000 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 58.9V | 1 | - | 53V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 53V | - | Bidirectional | - | 1 | - | 1μA | - | - | 600W | - | No | 58.9V | 600W | - | 7.2A | - | 85V | 85V | 53V | 7.2A | 7.2A | 600W | Bidirectional | 1mA | - | - | - | 1 | - | - | 58.9V | - | - | 65.1V | - | - | - | 1 | - | - | 3.6mm | - | 7.6mm | - | - | - | ROHS3 Compliant | Lead Free |