- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Reverse Stand-off Voltage | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Reference Voltage | Unidirectional Channels | Voltage Tol-Max | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Working Test Current | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Dynamic Impedance-Max | Number of Bidirectional Channels | Reverse Test Voltage | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP0402B-ELC-01ETG Littelfuse Inc. | 10000 | - | Datasheet | 17 Weeks | - | - | - | Surface Mount | 0402 (1006 Metric) | YES | - | - | - | SILICON | - | 1 | - | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2016 | SPA® | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | ULTRA LOW CAPACITANCE | - | - | - | - | BOTTOM | - | - | - | - | - | - | R-PBCC-N2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 9.6V Typ | - | 2.5A 8/20μs | - | 14V Typ | - | 7V | - | - | - | - | - | - | - | - | 1 | 7V | - | 0.15pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA40A Littelfuse Inc. | 15710 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 44.4V | 1 | - | - | 40V | - | -55°C~175°C TJ | Tape & Reel (TR) | 2010 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | 8W | - | WIRE | 260 | - | 40 | - | 2 | - | 40V | - | Unidirectional | SINGLE | - | 2μA | - | - | - | ISOLATED | No | - | 15000W 15kW | - | - | - | 65.8V | 40V | 229.5A | 228A | 15kW | - | 5mA | - | - | - | - | - | - | - | 44.7V | - | 48.9V | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() P6SMB540CA Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | - | 1 | - | - | 486V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | DUAL | C BEND | 260 | - | 30 | P6SMB | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 513V | - | 800mA | - | - | 740V | 486V | 800mA | - | 600W | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMC39A Littelfuse Inc. | 2057 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 210.013267mg | SILICON | 41V | 1 | - | - | 33.3V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMC | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | 1.5kW | DUAL | J BEND | 260 | - | 30 | - | - | R-PDSO-J2 | - | 3.5V | Unidirectional | SINGLE | - | - | - | - | - | - | No | 37.1V | 1500W 1.5kW | - | - | - | 53.9V | - | 28.2A | 28.2A | 1.5kW | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | ROHS3 Compliant | - | ||
![]() TPSMB480CA-A Littelfuse Inc. | 21 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 456V | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, TPSMB | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | 260 | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 600W | 900mA | - | 658V | - | 408V | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ7.5CA Littelfuse Inc. | In Stock |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | 210.013267mg | - | 83.3V | 1 | - | - | 75V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | 1.5kW | 7.5V | 6.5W | - | - | - | - | - | - | - | - | 75V | - | Bidirectional | - | 1 | 1μA | - | - | 1.5kW | - | No | 8.33V | 1500W 1.5kW | 116.3A | - | 12.9V | 121V | 7.5V | 12.4A | 12.4A | 1.5kW | Bidirectional | 1mA | - | - | - | 1 | - | - | - | 83.3V | - | 92.1V | - | - | - | 1 | - | - | 2.62mm | 8.13mm | 6.22mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CM1220-04CP ON Semiconductor | 10500 | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 5-WFBGA, WLCSP | - | 5 | - | - | SILICON | 5.6V | 4 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e1 | yes | Obsolete | 1 (Unlimited) | 5 | Solder | EAR99 | Zener | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | General Purpose | - | 14pF | - | - | - | BOTTOM | BALL | - | 960μm | - | CM1220 | 5 | - | - | 6V | - | - | - | 1μA | - | - | - | - | No | - | - | - | - | - | 9V | - | - | - | - | Unidirectional | - | - | - | - | - | 6V | - | - | - | - | - | - | 4 | - | - | - | - | - | 1.33mm | - | - | RoHS Compliant | Lead Free | ||
![]() DF5A6.2F(TE85L,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | - | 4 | 125°C | 0.2W | 3V | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 5.8V | - | - | - | - | - | - | - | - | - | - | - | 6.2V | 4 | 6.5% | - | - | 5mA | 55pF @ 1MHz | - | - | - | - | - | 30Ohm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() P6KE47CA STMicroelectronics | 100 | - | Datasheet | 11 Weeks | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | - | SILICON | 44.7V | 1 | - | - | 40V | - | - | Tape & Box (TB) | - | P6KE, TRANSIL™ | e3 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) - annealed | 175°C | -65°C | - | General Purpose | UL RECOGNIZED | 800pF | 600W | 47V | 600W | - | WIRE | - | - | - | P6KE | 2 | - | 40.2V | - | Bidirectional | - | 1 | 500μA | Single | - | 5W | ISOLATED | No | - | - | 48A 8/20μs | 500μA | - | 84V | - | 48A | 48A | 600W | - | 1mA | - | - | - | - | - | - | 400pF @ 1MHz | 44.7V | - | 49.4V | - | - | - | - | - | 3.53mm | 3.53mm | 6.75mm | 3.53mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SP1233-01ETG Littelfuse Inc. | 2704 |
| Datasheet | 17 Weeks | - | - | - | Surface Mount | SOD-882 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() D58V0M4U8MR-13 Diodes Incorporated | 52 |
| Datasheet | - | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | SILICON | 71.2V | 4 | - | - | 58V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Zener | - | - | - | - | Ethernet | - | - | - | - | 2.7kW | DUAL | GULL WING | 260 | - | 30 | - | - | - | - | 58V | Unidirectional | - | - | - | - | - | - | - | No | 64.4V | 2700W 2.7kW | 24A 8/20μs | 200nA | - | 100V | - | 24A | 24A | 2.7kW | - | - | - | - | - | - | - | - | 55pF @ 1MHz | - | 2700W | - | Yes | 4 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ78CA Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | 210.013267mg | - | 86.7V | 1 | - | - | 78V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | 1.5kW | 78V | 1.5kW | - | - | - | - | - | - | - | - | 78V | - | Bidirectional | - | 1 | 1μA | - | - | - | - | No | 86.7V | 1500W 1.5kW | 11.9A | - | 126V | 126V | 78V | 11.9A | 11.9A | 1.5kW | - | 1mA | - | - | - | 1 | - | - | - | 86.7V | - | 95.8V | - | - | - | 1 | - | - | 2.62mm | 8.13mm | 6.22mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P6SMAJ5.0ADF-13 Diodes Incorporated | 5730 |
| Datasheet | 22 Weeks | - | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | - | - | SILICON | - | 1 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | DUAL | - | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 6.4V | 600W | 65.2A | - | 9.2V | - | 5V | - | - | - | - | - | - | 1 | - | - | 5V | - | - | - | 600W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZ1SMA18AT3G Littelfuse Inc. | 200000 |
| Datasheet | 11 Weeks | - | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | - | 1 | - | 0.5W | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | DUAL | C BEND | - | - | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 20V | 400W | 13.7A | - | 29.2V | - | 18V | - | - | - | - | - | - | 1 | - | - | - | - | 645pF @ 1MHz | - | 400W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ376A Bourns Inc. | 21 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | 95.991485mg | SILICON | - | 1 | - | 5W | 376V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | PRSM-MIN | - | - | - | - | DUAL | C BEND | - | - | - | SMBJ37 | - | R-PDSO-C2 | 376V | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 418V | 600W | 1A | - | 602V | - | - | - | - | 600W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ22CA-Q Bourns Inc. | 316910 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 25.65V | 1 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | PRSM-MIN, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | - | - | - | SMBJ22 | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 24.4V | 600W | 16.9A | - | 35.5V | - | 22V | - | - | - | - | - | - | - | - | 1 | 22V | - | - | - | 600W | - | - | - | - | - | 22V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1PMT12AT1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | DO-216AA | - | 2 | - | - | SILICON | 13.3V | 1 | - | 0.5W | 12V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | - | 175W | 12V | - | - | GULL WING | 240 | 2.05mm | 30 | 1PMT**A | 2 | - | 12V | 12V | - | - | - | 1μA | Single | - | - | CATHODE | No | - | 1000W 1kW | - | - | 19.9V | 19.9V | - | - | 10.1A | 1kW | Unidirectional | - | 12V | - | 5% | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 2.18mm | 2.05mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() BZW04-10 STMicroelectronics | 1000 | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | - | SILICON | 11.4V | 1 | - | - | 10.2V | - | - | Tape & Box (TB) | - | BZW04, TRANSIL™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | 175°C | -65°C | - | General Purpose | UL RECOGNIZED | 1.55nF | 400W | 10V | - | - | WIRE | - | - | - | BZW04 | 2 | - | 10.2V | - | - | - | - | 5μA | Single | - | - | ISOLATED | No | - | - | - | 5μA | 16.7V | 21.7V | - | 106A | 24A | 400W | Unidirectional | 1mA | - | - | - | - | - | - | 1550pF @ 1MHz | 11.4V | - | - | - | 1 | - | - | - | 3.53mm | - | 6.75mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMA6T47CAY STMicroelectronics | 20 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | 46.7V | 1 | - | - | 40V | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMA6TY, TRANSIL™ | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | LOW LEAKAGE CURRENT | - | - | - | - | DUAL | C BEND | - | 2.95mm | - | SMA6T | - | - | - | 40V | - | - | - | 200nA | Single | - | - | - | No | 44.4V | - | 48A 8/20μs | 200nA | - | 73.6V | - | 48A | - | 600W | Bidirectional | 1mA | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMLJ90CA Bourns Inc. | 16 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount | DO-214AB, SMC | YES | 2 | - | - | SILICON | 100V | 1 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | SMLJ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | DUAL | C BEND | - | - | - | SMLJ90 | 2 | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | - | 3000W 3kW | 20.6A | - | 146V | - | 90V | - | - | - | - | - | - | - | - | 1 | 90V | - | - | - | 3000W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |