- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Case Code (Metric) | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Test | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Current - Leakage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Voltage - Breakdown | Voltage - Clamping | Reverse Test Voltage | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5KE36CARL STMicroelectronics | 760 | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | - | SILICON | 34.2V | 1 | 5W | 30.8V | - | - | Tape & Reel (TR) | - | 1.5KE, TRANSIL™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | MATTE TIN | 175°C | -65°C | - | General Purpose | UL RECOGNIZED | 2.5nF | 1.5kW | 36V | - | - | WIRE | - | - | 1.5KE | 2 | - | - | 30.8V | Bidirectional | SINGLE | - | 1μA | - | - | - | ISOLATED | No | - | 1500W 1.5kW | - | 156A 8/20μs | - | - | 64.3V | - | 156A | 1mA | 1.5kW | - | 1mA | - | - | - | 1250pF @ 1MHz | 34.2V | - | - | - | - | - | - | - | - | 5.3mm | - | 9.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6SMB43 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 38.7V | 1 | 5W | 36.8V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | 40 | - | - | R-PDSO-J2 | - | 36.8V | Unidirectional | SINGLE | - | - | - | - | - | - | No | 38.75V | 600W | - | - | - | - | 62.27V | - | 10.3A | 9.6A | 600W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ30A Bourns Inc. | In Stock |
| Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | 36.8V | 1 | - | 30V | - | -55°C~150°C TJ | Digi-Reel® | 2009 | SMAJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | PRSM-MIN | - | - | - | 400W | DUAL | C BEND | - | - | SMAJ30 | 2 | - | - | 3.5V | Unidirectional | - | - | 5μA | Single | - | - | - | No | 33.3V | - | - | - | 5μA | - | 48.4V | - | 8.3A | 40A | 400W | - | 1mA | - | - | - | - | 33.3V | - | - | 36.8V | Yes | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SP4045-04ATG Littelfuse Inc. | 200000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | - | - | SILICON | - | 1 | - | 3.3V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101, SP4045, SPA® | e4 | - | Active | 1 (Unlimited) | 10 | - | EAR99 | Steering (Rail to Rail) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | Automotive, Ethernet | LOW CAPACITANCE | - | - | - | - | DUAL | GULL WING | 260 | 40 | - | - | S-PDSO-G10 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | Yes | - | - | - | 2A 8/20μs | - | 7V Typ | 7V | 3.3V Max | 2A | - | 600W | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMLJ30A-Q Bourns Inc. | 15000 | - | Datasheet | 14 Weeks | - | - | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMLJ | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | SMLJ30 | - | - | - | - | - | - | - | - | - | - | - | - | No | 33.3V | 3000W 3kW | - | 62A | - | 48.4V | - | 30V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMLJ40A-Q Bourns Inc. | 30 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMLJ | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | SMLJ40 | - | - | - | - | - | - | - | - | - | - | - | - | No | 44.4V | 3000W 3kW | - | 46.4A | - | 64.5V | - | 40V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMLJ45A-Q Bourns Inc. | 15000 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMLJ | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | SMLJ45 | - | - | - | - | - | - | - | - | - | - | - | - | No | 50V | 3000W 3kW | - | 41.2A | - | 72.7V | - | 45V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMLJ54A-Q Bourns Inc. | 15000 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMLJ | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | SMLJ54 | - | - | - | - | - | - | - | - | - | - | - | - | No | 60V | 3000W 3kW | - | 34.4A | - | 87.1V | - | 54V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AQ24CANFD-02HTG Littelfuse Inc. | 880 | - | Datasheet | 13 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101, AQ, SPA® | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | Automotive, CAN | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | No | 26.7V | 200W | - | 3A 8/20μs | - | 50V | - | 24V Max | - | - | - | - | - | - | 2 | - | 11.5pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1KSMB110A Littelfuse Inc. | 15000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 99V | 1 | 5W | 94V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | R-PDSO-J2 | - | 94V | Unidirectional | SINGLE | - | - | - | - | - | - | No | 105V | 1000W 1kW | - | - | - | - | 152V | - | 6.6A | 6.3A | 1kW | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ45A-Q Bourns Inc. | 21 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 52.65V | 1 | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | PRSM-MIN, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | - | - | SMBJ45 | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 50V | 600W | - | 8.3A | - | 72.7V | - | 45V | - | - | - | - | - | 1 | - | 45V | - | - | - | 600W | - | - | - | - | - | 45V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N6267A ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | Axial | - | - | 6.45V | - | - | 5.8V | - | -65°C~175°C TJ | Bulk | 2004 | Mosorb™ | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -65°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | 1N6267A | - | - | - | 5.8V | Unidirectional | - | 1 | - | Single | - | - | - | No | 6.45V | 1500W 1.5kW | - | - | 1mA | 10.5V | 10.5V | 5.8V | 143A | 143A | 1.5kW | Unidirectional | 10mA | 1 | - | - | - | - | - | - | - | Yes | 1 | - | - | - | 5.3mm | - | 9.5mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 1V5KE250CA ON Semiconductor | In Stock | - | Datasheet | - | - | Tin | Through Hole | - | - | - | 2 | - | 360mg | SILICON | 250V | 1 | 1.5kW | 214V | - | - | Tape & Reel | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | - | TIN | 175°C | -55°C | Zener | - | UL RECOGNIZED | - | 1.5kW | 250V | - | - | WIRE | 260 | - | - | - | - | - | 214V | Bidirectional | - | - | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | 1.5kW | ISOLATED | - | 237V | - | 1mA | - | 5μA | - | - | - | 4.5A | 4.5A | 1.5kW | - | - | - | - | - | - | 237V | 5μA | - | 263V | - | - | 237V | 344V | - | 5.33mm | 6.35mm | 6.35mm | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() P4SMA200A Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | 190V | 1 | - | 171V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | DUAL | C BEND | 260 | 30 | P4SMA | - | - | - | - | Unidirectional | SINGLE | - | - | - | - | - | - | No | - | 400W | - | - | - | 274V | 274V | - | 1.5A | - | 400W | - | - | 1 | - | - | - | - | - | - | 210V | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SMBJ48A-Q Bourns Inc. | 16 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 56.1V | 1 | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | PRSM-MIN, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | - | - | SMBJ48 | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 53.3V | 600W | - | 7.8A | - | 77.4V | - | 48V | - | - | - | - | - | 1 | - | 48V | - | - | - | 600W | - | - | - | - | - | 48V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE82CA STMicroelectronics | 62 |
| Datasheet | - | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | - | SILICON | 77.9V | 1 | 5W | 70V | - | - | Tape & Box (TB) | - | P6KE, TRANSIL™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) - annealed | 175°C | -65°C | - | General Purpose | UL RECOGNIZED | 550pF | - | - | - | - | WIRE | - | - | P6KE | 2 | - | - | 70.1V | Bidirectional | - | - | 500μA | Single | - | - | ISOLATED | No | - | - | - | 27A 8/20μs | 500μA | - | 146V | - | 27A | 1mA | 600W | Bidirectional | 1mA | - | - | - | 275pF @ 1MHz | 77.9V | - | - | 86.1V | - | - | - | - | - | - | 3.53mm | 6.75mm | 3.53mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMLJ18CA-Q Bourns Inc. | 30 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMLJ | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | SMLJ18 | - | - | - | - | - | - | - | - | - | - | - | - | No | 20V | 3000W 3kW | - | 102.8A | - | 29.2V | - | 18V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMLJ40CA-Q Bourns Inc. | 15000 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMLJ | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | SMLJ40 | - | - | - | - | - | - | - | - | - | - | - | - | No | 44.4V | 3000W 3kW | - | 46.4A | - | 64.5V | - | 40V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ESDV5-1BF4 STMicroelectronics | 45000 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 8 months ago) | - | - | Surface Mount | 0201 (0603 Metric) | YES | - | - | - | SILICON | - | 1 | - | - | Industrial grade | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | BOTTOM | - | - | - | ESDV5 | - | R-PBCC-N2 | 0201 | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 8.5V | 20W | - | 1.7A | - | 16.3V | - | 5.5V | - | - | - | - | - | - | 1 | 5.5V | 7pF @ 1MHz | - | - | 20W | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CSRS065V0P Comchip Technology | 2000 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | SILICON | 6V | 1 | - | 5V | - | -55°C~85°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | - | - | - | General Purpose | - | 1.3pF | - | - | 225mW | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | - | R-PDSO-G6 | - | 5V | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | Yes | - | - | - | 6.5A 8/20μs | - | - | 9V | 5V Max | 6.5A | - | - | - | - | 4 | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |