- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Reference Voltage | Unidirectional Channels | Voltage Tol-Max | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Capacitance @ Frequency | Reverse Breakdown Voltage | Number of Lines | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Dynamic Impedance-Max | Number of Bidirectional Channels | Reverse Test Voltage | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5KE120A Littelfuse Inc. | 30 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | - | SILICON | 114V | 1 | - | 102V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | - | 1.5kW | 120V | - | - | WIRE | 260 | - | 30 | - | 2 | - | - | - | 102V | - | - | - | - | 1μA | Single | 1.5kW | ISOLATED | No | - | 1500W 1.5kW | - | - | 165V | 165V | - | 9.2A | 9.2A | 1.5kW | Unidirectional | 1mA | - | 1 | - | - | - | - | - | - | 114V | - | - | - | Yes | - | - | - | - | 5.3mm | - | 9.4996mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMF10A Littelfuse Inc. | 3000 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | SOD-123F | - | 2 | - | - | SILICON | 12.3V | 1 | - | 10V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | SMF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | DUAL | FLAT | 260 | 2mm | 40 | - | - | - | - | - | 10V | 10V | Unidirectional | - | - | 2.5μA | Single | - | - | No | - | - | - | - | - | 17V | - | 11.8A | 11.8A | 200W | Unidirectional | 1mA | - | 1 | - | - | - | - | - | - | 11.1V | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE440CA STMicroelectronics | 91000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | 400.011771mg | SILICON | 418V | 1 | - | 376V | - | Tape & Box (TB) | - | P6KE, TRANSIL™ | e3 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) - annealed | 175°C | -65°C | - | General Purpose | UL RECOGNIZED | - | 350pF | 600W | 440V | 600W | - | WIRE | - | - | - | P6KE | 2 | - | - | - | 376V | - | Bidirectional | - | 1 | 500μA | Single | 5W | ISOLATED | No | - | - | 5.2A 8/20μs | 500μA | - | 776V | - | 5.2A | 5.2A | 600W | - | 1mA | - | - | - | - | - | - | - | 175pF @ 1MHz | 418V | - | - | 462V | - | - | - | - | - | 3.56mm | 3.53mm | 6.75mm | 3.53mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CPDQR5V0HE-HF Comchip Technology | 20000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | - | - | - | SILICON | - | 1 | - | 5V | -40°C~125°C TJ | Cut Tape (CT) | 2014 | - | e4 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Gold (Au) | - | - | - | General Purpose | - | - | - | - | - | - | BOTTOM | - | 260 | - | 30 | - | - | R-PBCC-N2 | 1005 | 0402 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 5.5V | - | 8A 8/20μs | - | - | 16V | 5V Max | 8A | - | 128W | - | - | - | - | - | 1 | 5V | - | - | 15pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS12VZ1USKYL Nexperia USA Inc. | 354632 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | - | - | - | SILICON | 13.3V | 1 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | R-PBCC-N2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | CATHODE | No | - | 230W | 10.5A | - | 21.8V | - | 12V Max | - | - | - | - | - | - | 1 | - | - | - | - | - | 430pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ54A-QH Bourns Inc. | 43 |
| Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMCJ | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | - | 260 | - | 30 | SMCJ54 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 60V | 1500W 1.5kW | 17.3A | - | 87.1V | - | 54V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ18A-QH Bourns Inc. | 43 |
| Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMCJ | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | - | 260 | - | 30 | SMCJ18 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 20V | 1500W 1.5kW | 51.4A | - | 29.2V | - | 18V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ54A-QH Bourns Inc. | 22 |
| Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 63.15V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | PRSM-MIN, UL RECOGNIZED | - | - | - | - | - | DUAL | C BEND | - | - | - | SMBJ54 | - | R-PDSO-C2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 60V | 600W | 6.9A | - | 87.1V | - | 54V | - | - | - | - | - | - | 1 | - | - | 54V | - | - | - | - | - | 600W | - | - | - | - | - | 54V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ43A-QH Bourns Inc. | 22 |
| Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 50.3V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | PRSM-MIN, UL RECOGNIZED | - | - | - | - | - | DUAL | C BEND | - | - | - | SMBJ43 | - | R-PDSO-C2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 47.8V | 600W | 8.7A | - | 69.4V | - | 43V | - | - | - | - | - | - | 1 | - | - | 43V | - | - | - | - | - | 600W | - | - | - | - | - | 43V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ18A-QH Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 21.05V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | PRSM-MIN, UL RECOGNIZED | - | - | - | - | - | DUAL | C BEND | - | - | - | SMBJ18 | - | R-PDSO-C2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 20V | 600W | 20.6A | - | 29.2V | - | 18V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 600W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ43A-QH Bourns Inc. | 43 |
| Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMCJ | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | - | 260 | - | 30 | SMCJ43 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 47.8V | 1500W 1.5kW | 21.7A | - | 69.4V | - | 43V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ20A-QH Bourns Inc. | 43 |
| Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMCJ | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | - | 260 | - | 30 | SMCJ20 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 22.2V | 1500W 1.5kW | 46.3A | - | 32.4V | - | 20V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ33A-QH Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMCJ | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | - | 260 | - | 30 | SMCJ33 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 36.7V | 1500W 1.5kW | 28.1A | - | 53.3V | - | 33V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RCLAMP7002M.TBT Semtech Corporation | 2000 | - | - | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | SILICON | 85V | 1 | - | 70V | -55°C~125°C TJ | Tape & Reel (TR) | - | RailClamp® | e3 | yes | Obsolete | 1 (Unlimited) | 10 | - | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | - | - | - | General Purpose | LOW CAPACITANCE | - | 3pF | 1kW | 70V | - | DUAL | GULL WING | 260 | 3mm | - | - | 10 | - | - | - | - | 70V | - | COMPLEX | 2 | 5μA | - | - | - | No | - | 1000W 1kW | 70A 8/20μs | 5μA | - | 14.3V | 70V Max | 70A | - | 1kW | Unidirectional | 50μA | - | - | - | - | - | MO-187BA | - | 10pF @ 1MHz | 85V | - | - | 85V | Yes | - | - | - | - | - | 950μm | 3mm | 3mm | - | RoHS Compliant | Lead Free | ||
![]() DF3A6.8FUT1 ON Semiconductor | 11157 | - | Datasheet | - | OBSOLETE (Last Updated: 18 hours ago) | - | Surface Mount | SC-70, SOT-323 | YES | 3 | - | - | SILICON | 6.4V | 2 | - | 5V | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | 8541.10.00.50 | - | 200W | 6.8V | - | DUAL | GULL WING | 240 | - | 30 | DF3A6.8FU | 3 | - | - | - | 5V | - | - | - | - | - | - | - | - | No | - | - | 9.37A 8/20μs | - | 16V | 16V | - | 9.37A | 9.37A | 150W | Unidirectional | - | 6.8V | - | 5.9% | - | - | - | 5mA | - | - | 2 | - | - | - | - | 50Ohm | - | - | - | 1mm | 2.2mm | 1.35mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1KSMB18CA Littelfuse Inc. | 35000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 16.2V | 1 | 5W | 15.3V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | DUAL | J BEND | 260 | - | 40 | - | 2 | - | - | - | 15.3V | - | Bidirectional | SINGLE | 1 | 1μA | - | - | - | No | - | 1000W 1kW | - | - | - | 25.5V | 15.3V | 39.2A | 38A | 1kW | - | 1mA | - | - | - | - | - | - | - | - | 17.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA530A Littelfuse Inc. | 60000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | 503.5V | 1 | 3.3W | 477V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | 400W | 530V | - | DUAL | C BEND | 260 | - | 40 | - | 2 | R-PDSO-C2 | - | - | 477V | - | Unidirectional | SINGLE | - | - | - | - | - | No | - | - | - | - | 725V | 725V | - | 600mA | 600mA | 400W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | ROHS3 Compliant | Lead Free | ||
![]() SA5.0CA Littelfuse Inc. | 3965 | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 6.4V | 1 | - | 5V | -55°C~175°C TJ | Tape & Reel (TR) | - | SA | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | 500W | 5V | - | - | - | - | - | - | - | - | - | - | - | 5V | - | Bidirectional | - | 1 | 1.2mA | - | 500W | - | No | 6.4V | 500W | 55.4A | - | 9.2V | 9.2V | 5V | 55.4A | 55.4A | 500W | Bidirectional | 10mA | - | - | - | 1 | - | - | - | - | 6.4V | - | - | 7V | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P4SMAJ14ADF-13 Diodes Incorporated | 20000 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | - | - | SILICON | - | 1 | 1W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | - | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | - | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | DUAL | - | - | - | - | - | - | R-PDSO-F2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 15.6V | 400W | 17.2A | - | 23.2V | - | 14V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 400W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP0402U-ELC-02ETG Littelfuse Inc. | 9500 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 0402 (1006 Metric) | YES | - | - | - | SILICON | - | 2 | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2010 | SPA® | - | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | BOTTOM | - | - | - | - | - | - | R-PBCC-N3 | - | - | - | - | UNIDIRECTIONAL | - | - | - | - | - | - | No | 8.8V Typ | - | 2.2A 8/20μs | - | 13V Typ | - | 7V | - | - | - | - | - | - | 2 | - | - | 7V | - | - | 0.3pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |