- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Mfr | Number of Elements | Package | Power Dissipation (Max) | Product Status | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Reference Voltage | Unidirectional Channels | Voltage Tol-Max | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Forward Voltage-Max | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Reverse Current-Max | Number of Unidirectional Channels | Max Junction Temperature (Tj) | Clamping Voltage-Max | Reverse Test Voltage | Diameter | Height | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMBZ5V6ALT116 ROHM Semiconductor | 12000 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | SILICON | 5.32V | - | 2 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | - | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | R-PDSO-G3 | - | - | UNIDIRECTIONAL | - | - | - | - | - | - | No | - | 24W | 3A | - | 8V | - | 3V Max | - | - | - | - | - | - | 2 | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1.5KE400CA Littelfuse Inc. | 1480 | - | Datasheet | 19 Weeks | - | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | - | SILICON | 380V | - | 1 | - | - | - | 342V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | - | WIRE | 260 | - | 30 | - | 2 | - | 342V | - | - | - | 1 | 1μA | Single | 1.5kW | ISOLATED | No | - | 1500W 1.5kW | - | 1μA | 548V | 548V | - | 2.8A | 2.8A | 1.5kW | Bidirectional | 1mA | - | - | - | 1 | - | - | 380V | - | - | 420V | Yes | - | - | 175°C | - | - | 5.3mm | 5.3mm | 9.4996mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P6SMB22AT3G Littelfuse Inc. | 1680 | - | Datasheet | 19 Weeks | - | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | SILICON | 20.9V | - | 1 | - | 0.55W | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | DUAL | C BEND | - | - | - | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 600W | 20A | - | 30.6V | - | 18.8V | - | - | - | - | - | - | 1 | - | - | - | 835pF @ 1MHz | - | - | 600W | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA20A Littelfuse Inc. | 989000 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 22.2V | - | 1 | - | 8W | - | 20V | -55°C~175°C TJ | Tape & Reel (TR) | 2012 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | - | WIRE | 260 | - | 40 | - | 2 | - | 20V | - | Unidirectional | SINGLE | - | - | - | - | ISOLATED | No | 22.34V | 15000W 15kW | - | - | - | 34.3V | - | 440.2A | 437A | 15kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5.0SMDJ48A-T7 Littelfuse Inc. | 15 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 56.1V | - | 1 | - | - | - | 48V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Telecom | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | DUAL | J BEND | 260 | - | 40 | - | 2 | - | - | - | Unidirectional | SINGLE | - | 5μA | - | 5kW | - | No | - | 5000W 5kW | 64.7A | - | - | 77.4V | 48V | 64.7A | - | 5kW | - | 1mA | - | - | - | - | - | - | 53.3V | - | 5000W | 58.9V | - | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SA15A Littelfuse Inc. | 3140 | - | Datasheet | 19 Weeks | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 16.7V | - | 1 | - | - | - | 15V | -55°C~175°C TJ | Cut Tape (CT) | 2009 | SA | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | 500W | 15V | - | - | - | - | - | - | - | - | - | 15V | - | Unidirectional | - | 1 | 3μA | Single | 500W | - | No | 16.7V | 500W | 20.9A | 3μA | 24.4V | 24.4V | 15V | 20.9A | 20.9A | 500W | Unidirectional | 1mA | - | 1 | - | - | - | - | 16.7V | - | - | 18.5V | Yes | - | 1 | - | - | - | 3.6mm | - | 7.5946mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMDJ180A Littelfuse Inc. | 20 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | SILICON | 214.2V | - | 1 | - | 6.5W | - | 180V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMDJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | DUAL | J BEND | 260 | - | 40 | - | - | R-PDSO-J2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 198V | 3000W 3kW | 10.3A | - | - | 292V | - | 10.3A | - | 3kW | - | - | - | 1 | - | - | - | - | - | - | 3000W | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE33CA (DIOTEC) | 3 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMLJ30CA-QH Bourns Inc. | 43 |
| Datasheet | 16 Weeks | - | - | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMLJ | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | SMLJ30 | - | - | - | - | - | - | - | - | - | - | - | No | 33.3V | 3000W 3kW | 62A | - | 48.4V | - | 30V | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZ1SMA43AT3G Littelfuse Inc. | 15000 |
| Datasheet | 11 Weeks | - | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | - | - | 1 | - | 0.5W | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | DUAL | C BEND | - | - | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 47.8V | 400W | 5.8A | - | 69.4V | - | 43V | - | - | - | - | - | - | 1 | - | - | 43V | 295pF @ 1MHz | - | - | 400W | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ12CA-HRA Littelfuse Inc. | 37 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | 92.986436mg | SILICON | 14.7V | - | 1 | - | - | - | 12V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMBJ-HRA | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | 600W | DUAL | J BEND | - | - | - | - | - | R-PDSO-J2 | - | 12V | Bidirectional | SINGLE | - | - | - | - | - | No | 13.3V | - | - | - | - | 19.9V | - | 30.2A | 30.2A | 600W | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.44mm | 4.57mm | 3.94mm | - | - | ROHS3 Compliant | - | ||
![]() NNCD4.3G-T1-AT Renesas | 4810 |
| - | - | - | - | - | Surface Mount | SC-74A, SOT-753 | - | - | SC-74A | - | - | - | Renesas | - | Bulk | - | Obsolete | - | 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 4.01V | 85W | - | - | - | - | 1V (Max) | - | - | - | - | - | - | 4 | - | - | - | 180pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF05CT1 ON Semiconductor | 200 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | - | - | SILICON | 6.2V | - | 5 | - | - | - | 5V | -40°C~125°C TJ | Tape & Reel (TR) | 2004 | - | e0 | - | Obsolete | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | - | - | 100W | 5V | - | DUAL | GULL WING | 240 | - | 30 | SMF*C | 6 | R-PDSO-G6 | 5V | - | Unidirectional | - | - | - | - | - | - | No | - | - | 8A 8/20μs | - | 12.5V | 12.5V | 5V Max | 8A | 8A | 100W | - | - | - | - | - | - | 5V | 80pF @ 1MHz | - | - | - | - | - | - | 5 | - | - | - | - | - | 2.2mm | 1.35mm | 1.1mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMF15AT1G Littelfuse Inc. | 5429 | - | Datasheet | - | - | - | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | 16.7V | - | 1 | - | 0.385W | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | SMF | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | - | DUAL | FLAT | - | - | - | SMF*A | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 200W | 8.2A | - | 24.4V | - | 15V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 24.4V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DFLT16A-7 Diodes Incorporated | 30000 |
| Datasheet | 24 Weeks | - | - | Surface Mount | Surface Mount | POWERDI®123 | - | 123 | - | - | SILICON | 17.8V | - | 1 | - | - | - | 16V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | 225W | DUAL | FLAT | - | - | - | DFLT16A | 2 | R-PDSO-F2 | - | 16V | - | - | - | 1μA | Single | - | CATHODE | No | - | - | - | 1μA | 26V | 26V | - | 8.65A | 8.65A | 1.125kW | Unidirectional | 1mA | - | 1 | - | - | - | - | 17.8V | 3.5V | - | - | - | - | 1 | - | - | - | - | - | 2.8mm | 1.78mm | - | - | ROHS3 Compliant | - | ||
![]() BZW50-180RL STMicroelectronics | 305 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | R6, Axial | - | 2 | - | - | SILICON | 200V | - | 1 | - | - | - | 180V | - | Cut Tape (CT) | - | BZW50, TRANSIL™ | e3 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | 175°C | -65°C | - | General Purpose | UL RECOGNIZED | - | 1.5nF | 5kW | 180V | - | - | WIRE | - | - | - | BZW50 | 2 | - | 180V | - | Bidirectional, Unidirectional | - | - | 5μA | Single | 5kW | ISOLATED | No | - | 5000W 5kW | 146A 8/20μs | 5μA | - | 410V | - | 146A | 1mA | 5kW | Unidirectional | 1mA | - | - | - | - | - | 1500pF @ 1MHz | 200V | - | 5000W | - | - | - | 1 | - | - | - | 9.1mm | - | 9.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPSMC56A Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 210.013267mg | SILICON | 58.8V | - | 1 | - | - | - | 47.8V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMC | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | 1.5kW | DUAL | J BEND | 260 | - | 30 | - | - | R-PDSO-J2 | - | 3.5V | Unidirectional | SINGLE | - | - | - | - | - | No | 53.2V | 1500W 1.5kW | - | - | - | 77V | - | 19.7A | 19.7A | 1.5kW | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | - | ||
![]() MMBZ16VTALT1G ON Semiconductor | 36000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | SILICON | 16V | - | 2 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | R-PDSO-G3 | - | - | UNIDIRECTIONAL | - | - | - | - | - | - | No | 15.68V | 40W | 1.7A | - | 23V | - | 13V | - | - | - | - | - | - | 2 | - | - | 13V | - | - | - | 40W | - | - | 0.05μA | - | - | - | 13V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1PMT33AT1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | DO-216AA | - | 2 | - | - | SILICON | 36.7V | - | 1 | - | 0.5W | - | 33V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | - | - | - | 200W | 33V | - | - | GULL WING | 260 | 2.05mm | 40 | 1PMT**A | 2 | - | 33V | 33V | - | - | - | 1μA | Single | - | CATHODE | No | - | 1000W 1kW | - | - | 53.3V | 53.3V | - | - | 3.8A | 1kW | Unidirectional | - | 33V | - | 5% | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 2.18mm | 2.05mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMDJ180CA Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | SILICON | 214.2V | - | 1 | - | 6.5W | - | 180V | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | SMDJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | DUAL | J BEND | 260 | - | 40 | - | - | R-PDSO-J2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 198V | 3000W 3kW | 10.3A | - | - | 292V | - | 10.3A | - | 3kW | - | - | - | - | - | 1 | - | - | - | - | 3000W | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |