- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Reverse Current-Max | Number of Unidirectional Channels | Clamping Voltage-Max | Reverse Test Voltage | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ18CA-Q Bourns Inc. | 316906 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | SILICON | 21.05V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | - | - | Automotive | PRSM-MIN, UL RECOGNIZED | - | - | - | - | - | DUAL | C BEND | - | - | - | SMBJ18 | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 20V | 600W | 20.6A | - | 29.2V | - | 18V | - | - | - | - | - | - | 1 | - | - | - | - | 600W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ6.5A-TR STMicroelectronics | 69300 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 7.2V | 1 | - | 6.5V | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ, TRANSIL™ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | General Purpose | MOS COMPATIBLE | - | 3.1nF | 400W | 6.5V | 400W | DUAL | C BEND | 260 | - | - | SMAJ | 2 | - | 6.5V | - | Unidirectional | - | - | 20μA | Single | 3.3W | - | No | - | - | 160A 8/20μs | 20μA | - | 14.5V | - | 160A | 10mA | 400W | - | 10mA | - | - | - | - | - | 7.2V | - | 7.58V | Yes | - | 1 | - | - | - | 2.03mm | 4.6mm | 2.95mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SZMG2040MUTAG ON Semiconductor | 2683 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 18-UFDFN Exposed Pad | - | 18 | - | 5.5V | - | - | 5V | -55°C~125°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Tin (Sn) | - | - | Automotive, HDMI | - | 8541.10.00.50 | 420FF | - | - | - | - | - | - | 1.5mm | - | - | 18 | - | - | 5V | - | - | - | 1μA | - | - | - | No | 5.5V | - | 1A 8/20μs | - | - | 10V | 5V Max | 1A | - | - | Unidirectional | - | 14 | - | 5V | - | 0.35pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | 5.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6SMB47A Bourns Inc. | 30 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | SILICON | - | 1 | - | 40.2V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | - | - | DUAL | C BEND | 260 | - | 30 | P6SMB | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 44.7V | - | 9.4A | - | - | 64.8V | 40.2V | 9.4A | - | 600W | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMB75A Littelfuse Inc. | 4000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 75V | 1 | 5W | 64.1V | -65°C~175°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | - | - | DUAL | J BEND | 260 | - | 30 | - | - | - | 64.1V | - | Unidirectional | SINGLE | - | 1μA | - | - | - | No | - | 600W | - | - | - | 103V | 64.1V | 5.9A | 100A | 600W | - | 1mA | - | - | - | - | - | 71.3V | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ15A-13 Diodes Incorporated | 13 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 16.7V | 1 | - | 15V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 400W | 15V | 400W | DUAL | C BEND | 235 | - | 10 | SMAJ15 | 2 | - | 15V | 15V | Unidirectional | SINGLE | - | 5μA | - | - | - | No | - | - | - | - | 24.4V | 24.4V | - | 16.4A | 16.4A | 400W | - | 1mA | - | - | - | - | - | 16.7V | - | - | - | - | - | - | - | - | 2.3mm | 4.6mm | 2.92mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMBJ24CA Bourns Inc. | 33000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 30.7V | 1 | - | 24V | -55°C~150°C TJ | Digi-Reel® | 2009 | SMBJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | PRSM-MIN | - | - | - | - | 600W | DUAL | C BEND | - | - | - | SMBJ24 | 2 | - | 3.5V | - | Bidirectional | - | 1 | 5μA | Single | - | - | No | 26.7V | - | 15.5A | 5μA | - | 38.9V | - | 15.4A | 100A | 600W | - | 1mA | - | - | - | - | - | 26.7V | - | 30.7V | Yes | - | - | - | - | - | 2.42mm | 4.57mm | 3.94mm | No SVHC | ROHS3 Compliant | - | ||
![]() CD214B-T15CALF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 16.7V | 1 | 5W | 15V | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | - | - | DUAL | C BEND | - | - | - | CD214B | 2 | - | 15V | - | - | - | 1 | 5μA | Single | - | - | No | - | - | - | 5μA | 24.4V | 24.4V | - | 24A | 24A | 600W | Bidirectional | 1mA | - | 1 | - | - | - | 16.7V | 400W | - | Yes | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE160A-B Littelfuse Inc. | 5 |
| Datasheet | 20 Weeks | - | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | SILICON | 144V | 1 | 6.5W | 136V | -55°C~175°C TJ | Bulk | - | 1.5KE | e3 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | - | 1.5kW | 160V | - | - | WIRE | 260 | - | 30 | - | 2 | - | 136V | - | Unidirectional | SINGLE | - | 1μA | - | - | ISOLATED | No | - | 1500W 1.5kW | - | - | - | 219V | - | 6.9A | 6.9A | 1.5kW | - | 1mA | 1 | - | - | - | - | 152V | - | - | - | - | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DF2S20FS,L3M Toshiba Semiconductor and Storage | 6720 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | SOD-923 | - | - | - | - | - | - | 15V | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 18.8V | - | - | - | - | - | 15V Max | - | - | - | - | - | 1 | - | - | - | 9pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1.5KE12CA-B Littelfuse Inc. | 17 |
| Datasheet | 19 Weeks | - | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | SILICON | 16.7V | 1 | 6.5W | 10.2V | -55°C~175°C TJ | Bulk | - | 1.5KE | e3 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | - | 1.5kW | 12V | - | - | WIRE | 260 | - | 30 | - | 2 | - | 10.2V | - | Bidirectional | SINGLE | 1 | 5μA | - | - | ISOLATED | No | - | 1500W 1.5kW | - | - | - | 16.7V | - | 91A | 91A | 1.5kW | - | 1mA | - | 1 | - | - | - | 11.4V | - | - | - | - | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5.0SMDJ36A-T7 Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 44.2V | 1 | 6.5W | 36V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | Telecom | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | DUAL | J BEND | 260 | - | 40 | - | 2 | - | 36V | - | Unidirectional | SINGLE | - | 5μA | - | - | - | No | - | 5000W 5kW | - | - | - | 58.1V | - | 86.1A | 86.1A | 5kW | - | 1mA | 1 | - | - | - | - | 40V | 5000W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SMC22AT3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | SILICON | 24.4V | 1 | 0.75W | 22V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | General Purpose | UL RECOGNIZED, HIGH RELIABILITY | - | - | - | - | - | DUAL | C BEND | 240 | - | 30 | 1SMC | 2 | R-PDSO-C2 | 22V | - | Unidirectional | SINGLE | - | - | - | - | - | No | - | 1500W 1.5kW | - | - | 35.5V | 35.5V | - | 42.2A | 42.2A | 1.5kW | - | - | 1 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CPDH5-5V0U Comchip Technology | 29 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | SOT-553 | - | - | - | 6.1V | - | - | 5V | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | 125°C | -55°C | General Purpose | - | - | 60pF | - | - | 225mW | - | - | - | - | - | - | - | - | 1.2V | - | UNIDIRECTIONAL | - | - | - | - | - | - | No | - | - | 8A 8/20μs | - | - | 10V | 5V | 8A | - | 80W | - | - | 4 | - | - | - | 60pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AQ4021-01FTG Littelfuse Inc. | 120000 |
| Datasheet | 11 Weeks | - | - | - | Surface Mount | SC-76, SOD-323 | - | - | - | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101, AQ4021, SPA® | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | - | - | Automotive, CAN, Ethernet, USB | - | 8541.10.00.50 | - | - | - | - | - | - | 260 | - | 40 | - | - | - | 5V | - | - | - | - | - | - | - | - | No | 6.3V | 500W | 25A 8/20μs | - | 20.5V Typ | - | 5V Max | - | - | - | - | - | 2 | - | - | - | 2.5pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AQ3130-01ETG Littelfuse Inc. | 1372 | - | Datasheet | 11 Weeks | - | - | - | Surface Mount | SOD-882 | YES | - | SILICON | - | 1 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101, AQ3130, SPA® | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | Automotive | LOW CAPACITANCE | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | R-PBCC-N2 | 5.3V | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | - | 2A 8/20μs | - | 48V | - | 28V Max | - | - | - | - | - | - | 1 | 28V | MO-236 | 0.3pF @ 1MHz | - | - | - | - | 0.05μA | - | 48V | 28V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA17A Littelfuse Inc. | 3600 | - | Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | P600, Axial | - | 2 | SILICON | 18.99V | 1 | 8W | 17V | -55°C~175°C TJ | Tape & Reel (TR) | 2014 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | - | WIRE | 260 | - | 40 | - | 2 | - | 17V | - | Unidirectional | SINGLE | - | 5mA | - | - | ISOLATED | No | - | 15000W 15kW | - | - | 29.3V | 29.3V | - | 515.4A | 512A | 15kW | - | 50mA | - | - | - | - | - | 18.99V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZP6SMB120AT3G Littelfuse Inc. | 4700 |
| Datasheet | 11 Weeks | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | Automotive | - | - | - | - | - | - | DUAL | C BEND | 260 | - | 30 | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 114V | 600W | 3.6A | - | 165V | - | 102V | - | - | - | - | - | 1 | - | - | - | 185pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ160CA Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 178V | 1 | - | 160V | -55°C~150°C TJ | Digi-Reel® | 2012 | SMBJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | PRSM-MIN | - | - | - | - | 600W | DUAL | C BEND | - | - | - | SMBJ16 | 2 | - | 5V | - | Bidirectional | SINGLE | 1 | - | - | - | - | No | - | - | - | - | 259V | 259V | - | 2.3A | 100A | 600W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ100A-TR STMicroelectronics | 597 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 111V | 1 | - | 100V | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ, TRANSIL™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | MOS COMPATIBLE | - | 170pF | 400W | 100V | 400W | DUAL | C BEND | - | - | - | SMAJ | 2 | - | 100V | - | Unidirectional | SINGLE | - | 200nA | - | - | - | No | - | - | 11A 8/20μs | - | - | 212V | - | 11A | 1mA | 400W | - | 1mA | - | - | - | - | - | 111V | - | - | - | - | 1 | - | - | - | 2.03mm | 5.6mm | 2.95mm | - | ROHS3 Compliant | Lead Free |