- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Compliance | Product Category | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSMBG40A Microchip Technology | 31 |
| - | - | - | - | Surface Mount | DO-215AA-2 | YES | - | SMBG (DO-215AA) | SILICON | 2 | SMBG40 | - | 44.4 V | - | 1 | MICROSEMI CORP | 9.3 A | - | MSMBG40A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMBG, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-215AA | 1.38 W | - | 1.38 W | 600 W | Active | 20 | - | 5.58 | N | No | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | - | Military, MIL-PRF-19500 | e0 | No | - | - | - | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | - | AVALANCHE | DUAL | GULL WING | 235 | - | unknown | - | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 40 V | 40 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 44.4V | 600W | 9.3A | - | 64.5V | 64.5 V | 40V | - | - | - | - | 1 | - | - | 40 V | DO-215AA | - | - | 600 W | - | - | 44.4 V | - | 49.1 V | - | - | - | - | - | - | - | - | - | ||
![]() MSMBJ110CA Microchip Technology | 31 |
| - | - | - | - | Surface Mount | DO-214AA-2 | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJ110 | - | 122 V | - | 1 | MICROSEMI CORP | 3.4 A | - | MSMBJ110CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMBJ, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 1.38 W | - | 1.38 W | 600 W | Active | 20 | - | 5.58 | N | No | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | - | Military, MIL-PRF-19500 | e0 | No | - | - | - | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | - | AVALANCHE | DUAL | J BEND | 235 | - | unknown | - | - | 2 | - | SMD/SMT | R-PDSO-J2 | Not Qualified | 110 V | 110 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 122V | 600W | 3.4A | - | 177V | 177 V | 110V | - | - | - | - | - | - | 1 | 110 V | DO-214AA | - | - | 600 W | - | - | 122 V | - | 135 V | - | - | - | - | - | - | - | - | - | ||
![]() MSMBJ70AE3 Microchip Technology | 8 |
| - | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJ70 | Microchip Technology | 77.8 V | - | 1 | MICROSEMI CORP | 5.3 A | Microchip | MSMBJ7.0AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 1.38 W | - | 1.38 W | 600 W | Active | NOT SPECIFIED | - | 5.58 | Details | Yes | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | - | Military, MIL-PRF-19500 | e3 | Yes | - | - | - | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | - | not_compliant | - | - | 2 | - | SMD/SMT | R-PDSO-J2 | Not Qualified | 70 V | 70 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 77.8V | 600W | 5.3A | - | 113V | 113 V | 70V | - | - | - | - | 1 | TVS Diodes | - | 7 V | DO-214AA | - | - | 600 W | - | - | 7.78 V | - | 8.6 V | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() MSMCG6.0AE3 Microchip Technology | 45 |
| - | - | - | - | Surface Mount | DO-215AB, SMC Gull Wing | YES | - | SMCG (DO-215AB) | SILICON | 2 | SMCG6.0 | Microchip Technology | 6.67 V | - | 1 | MICROSEMI CORP | 145.6 A | Microchip | MSMCG6.0AE3 | + 150 C | Microchip Technology | - 65 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.56 W | 1500 W | 1.56 W | 1.5 kW | Active | 40 | - | 5.56 | Details | Yes | DO-215AB | 0.008818 oz | Military grade | - | - | -65°C ~ 150°C (TJ) | Bulk | - | Military, MIL-PRF-19500 | e3 | Yes | - | - | - | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | GULL WING | 260 | - | compliant | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 6 V | 6 V | Unidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 6.67V | 1500W (1.5kW) | 145.6A | - | 10.3V | 10.3 V | 6V | - | - | - | 10 mA | 1 | TVS Diodes | - | 6 V | DO-215AB | - | Military | 1500 W | Yes | - | 6.67 V | - | 7.37 V | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() MSMBG120CA Microchip Technology | In Stock | - | - | - | - | - | Surface Mount | DO-215AA, SMB Gull Wing | YES | - | SMBG (DO-215AA) | SILICON | 2 | SMBG120 | Microchip Technology | 133 V | - | 1 | MICROSEMI CORP | 3.1 A | Microchip | MSMBG120CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMBG, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-215AA | 1.38 W | - | 1.38 W | 600 W | Active | NOT SPECIFIED | - | 5.58 | N | No | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | - | Military, MIL-PRF-19500 | e0 | No | - | - | - | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | - | unknown | - | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 120 V | 120 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 133V | 600W | 3.1A | - | 193V | 193 V | 120V | - | - | - | - | - | TVS Diodes | 1 | 120 V | DO-215AA | - | - | 600 W | - | - | 133 V | - | 147 V | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() MSMLG85CA Microchip Technology | 8 |
| - | - | - | - | Surface Mount | DO-215AB, SMC Gull Wing | YES | - | SMLG (DO-215AB) | SILICON | 2 | SMLG85 | Microchip Technology | 9.44 V | - | 1 | MICROSEMI CORP | 208.4 A | Microchip | MSMLG8.5CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | - | 5.58 | N | No | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | - | Military, MIL-PRF-19500 | e0 | No | - | - | - | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | - | unknown | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | - | 8.5 V | 8.5 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 94.4V | 3000W (3kW) | 20.8A | - | 137V | 14.4 V | 85V | - | - | - | - | - | TVS Diodes | 1 | 8.5 V | DO-215AB | - | - | 3000 W | - | - | 9.44 V | - | 10.4 V | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() MSMBJ7.5AE3 Microchip Technology | 7 |
| - | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJ7.5 | Microchip Technology | 83.3 V | - | 1 | MICROSEMI CORP | 4.9 A | Microchip | MSMBJ7.5AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 1.38 W | - | 1.38 W | 600 W | Active | NOT SPECIFIED | - | 5.57 | Details | Yes | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | - | Military, MIL-PRF-19500 | e3 | Yes | - | - | - | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | - | not_compliant | - | - | 2 | - | SMD/SMT | R-PDSO-J2 | Not Qualified | 75 V | 75 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 8.33V | 600W | 46.5A | - | 12.9V | 121 V | 7.5V | - | - | - | - | 1 | TVS Diodes | - | 7.5 V | DO-214AA | - | - | 600 W | - | - | 8.33 V | - | 9.21 V | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() MSMLG48CAE3 Microchip Technology | 14 |
| - | - | - | - | Surface Mount | DO-215AB, SMC Gull Wing | YES | - | SMLG (DO-215AB) | SILICON | 2 | SMLG48 | Microchip Technology | 53.3 V | - | 1 | MICROSEMI CORP | 38.8 A | Microchip | MSMLG48CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | - | 5.58 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | - | Military, MIL-PRF-19500 | e3 | Yes | - | - | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | - | compliant | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | - | 48 V | 48 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 53.3V | 3000W (3kW) | 38.8A | - | 77.4V | 77.4 V | 48V | - | - | - | - | - | TVS Diodes | 1 | 48 V | DO-215AB | - | - | 3000 W | - | - | 53.3 V | - | 58.9 V | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() D5V0L4B5SO-7 Diodes Incorporated | 82024 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | SILICON | - | - | - | 7V | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 0.3W | - | - | - | 5V | - | - | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Zener | - | - | - | - | General Purpose | - | - | 20pF | - | - | DUAL | GULL WING | 260 | 1.6mm | - | - | 40 | - | - | - | - | - | - | 5V | - | - | - | 100nA | - | - | No | 6V | - | 6A 8/20μs | 100nA | - | 14V | 5V Max | 6A | 84W | Bidirectional | 1mA | - | - | 4 | 5V | - | 15pF @ 1MHz | - | - | Yes | - | - | - | - | - | - | - | 1.3mm | 3mm | 1.7mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MSMCJ11AE3/TR Microchip Technology | 47 |
| - | - | - | - | Surface Mount | DO-214AB, SMC | - | - | SMCJ (DO-214AB) | - | - | - | Microchip Technology | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | - | SMCG | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 12.2V | 1500W (1.5kW) | 82.4A | - | 18.2V | - | 11V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() MSMCJ22CA/TR Microchip Technology | 50 |
| - | - | - | - | Surface Mount | DO-214AB-2 | - | - | SMCJ (DO-214AB) | - | - | SMCJ22 | - | 24.4 V | - | 1 | - | 42.2 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.56 W | - | - | 1.5 kW | Active | - | - | - | N | - | - | 0.009065 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | - | Military, MIL-PRF-19500 | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | 1 uA | - | - | - | SMD/SMT | - | - | - | 22 V | Bidirectional | - | 1 Channel | - | - | - | No | 24.4V | 1500W (1.5kW) | 42.2A | - | 35.5V | 35.5 V | 22V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSMBJ54CAE3/TR Microchip Technology | 21 |
| - | - | - | - | Surface Mount | DO-214AA-2 | - | - | SMBJ (DO-214AA) | - | - | SMBJ54 | - | 60 V | - | 1 | - | 6.9 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.38 W | - | - | 600 W | Active | - | - | - | - | - | - | 0.003280 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | - | Military, MIL-PRF-19500 | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | 1 uA | - | - | - | SMD/SMT | - | - | - | 54 V | Bidirectional | - | 1 Channel | - | - | - | No | 60V | 600W | 6.9A | - | 87.1V | 87.1 V | 54V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ58Ce3/TR13 Microchip Technology | 40 |
| - | - | - | - | Surface Mount | DO-214AA-2 | - | - | SMBJ (DO-214AA) | - | - | SMBJ58 | - | 64.4 V | - | 3000 | - | 5.8 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | - | 600 W | Active | - | - | - | Details | - | - | 0.003386 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | - | - | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 58 V | 58 V | Bidirectional | - | 1 Channel | - | - | - | No | 64.4V | 600W | 5.8A | - | 103V | 103 V | 58V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSMCG6.5A Microchip Technology | 19 |
| - | - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMCG (DO-215AB) | SILICON | 2 | SMCG6.5 | - | 7.22 V | - | 1 | MICROSEMI CORP | 133.9 A | - | MSMCG6.5A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMCG, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.55 | N | No | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | - | Military, MIL-PRF-19500 | e0 | No | - | - | - | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | - | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | - | unknown | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 6.5 V | 6.5 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 7.22V | 1500W (1.5kW) | 133.9A | - | 11.2V | 11.2 V | 6.5V | - | - | - | - | 1 | - | - | 6.5 V | DO-215AB | - | - | 1500 W | - | - | 7.22 V | - | 7.98 V | - | - | - | - | - | - | - | - | - | ||
![]() MSMCJ6.5CAE3/TR Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | DO-214AB-2 | - | - | - | - | - | - | - | 7.22 V | - | 1 | - | 133.9 A | - | - | + 150 C | - | - 65 C | - | - | - | - | - | - | - | - | - | - | - | - | 1.56 W | - | - | 1.5 kW | - | - | - | - | Details | - | - | 0.008818 oz | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 uA | - | - | - | SMD/SMT | - | - | - | 6.5 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | 11.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | ||
![]() MSMCG130A Microchip Technology | In Stock | - | - | - | - | - | Surface Mount | DO-215AB-2 | - | - | SMCG (DO-215AB) | - | - | SMCG130 | - | 144 V | - | 1 | - | 7.2 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | - | - | 1.5 kW | Active | - | - | - | N | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | - | Military, MIL-PRF-19500 | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 130 V | 130 V | Unidirectional | - | 1 Channel | - | - | - | No | 144V | 1500W (1.5kW) | 7.2A | - | 209V | 209 V | 130V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSMLG120Ae3 Microchip Technology | 47 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | DO-215AB-2 | YES | 2 | SMLG (DO-215AB) | SILICON | 2 | SMLG120 | - | 133 V | - | 1 | MICROSEMI CORP | 15.6 A | - | MSMLG120AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | 120 V | 5.58 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | - | Military, MIL-PRF-19500 | e3 | Yes | - | - | - | EAR99 | Zener | MATTE TIN | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | - | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | - | compliant | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | - | 120 V | 120 V | Unidirectional | SINGLE | 1 Channel | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | No | 133V | 3000W (3kW) | 15.6A | 2 µA | 193V | 193 V | 120V | 15.6 A | 3 kW | Unidirectional | 1 mA | 1 | - | - | 120 V | DO-215AB | - | - | 3000 W | - | 1 | 133 V | - | 147 V | 133 V | - | - | - | - | - | - | - | - | ||
![]() MSMCG170CAe3 Microchip Technology | 31 |
| - | - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMCG (DO-215AB) | SILICON | 2 | SMCG170 | - | 189 V | 199 V | 1 | MICROSEMI CORP | 5.5 A | - | MSMCG170CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | - | 1.56 W | - | 1.56 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.64 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | - | Military, MIL-PRF-19500 | e3 | Yes | - | - | - | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | - | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | - | compliant | - | - | - | MIL-19500 | SMD/SMT | R-PDSO-G2 | - | 170 V | 170 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 189V | 1500W (1.5kW) | 5.5A | - | 275V | 275 V | 170V | - | - | - | - | - | - | 1 | 170 V | DO-215AB | - | - | 1500 W | - | - | 189 V | 275 V | 209 V | - | - | - | - | - | - | - | - | - | ||
![]() MSMCJ43Ae3 Microchip Technology | 31 |
| - | - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB (SMCJ) | - | - | SMCJ43 | - | 47.8 V | - | 1 | - | 21.6 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | - | - | 1.5 kW | Active | - | - | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | - | Military, MIL-PRF-19500 | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 43 V | 43 V | Unidirectional | - | 1 Channel | - | - | - | No | 47.8V | 1500W (1.5kW) | 21.6A | - | 69.4V | 69.4 V | 43V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5KP24AE3/TR13 Microchip Technology | 47 |
| - | - | - | - | Through Hole | P600-2 | NO | - | P600 | - | - | 5KP24 | - | 26.7 V | 28.1 V | 500 | MICROSEMI CORP | 129 A | - | 5KP24AE3/TR13 | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 8 W | - | - | 5 kW | Active | - | - | 5.8 | Details | Yes | - | 0.074075 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | - | - | - | - | EAR99 | Zener | - | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | - | - | - | compliant | 2 uA | - | - | - | Axial | - | - | 24 V | 24 V | Unidirectional | - | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 26.7V | 5000W (5kW) | 129A | - | 38.9V | 38.9 V | 24V | - | - | - | - | 1 | - | - | 24 V | - | - | - | - | - | - | - | 38.9 V | - | - | - | - | - | - | - | - | - | - |