- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Halogen Free | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Screening Level | Number of Lines | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Max Junction Temperature (Tj) | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Compliance | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM15T30A STMicroelectronics | 2500 | - | Datasheet | - | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | - | - | - | 28.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.6V | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SM15T, TRANSIL™ | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | UL RECOGNIZED | - | 2.9nF | - | 1.5kW | 30V | - | - | DUAL | C BEND | 260 | - | - | - | 10 | SM15T | 2 | - | - | - | - | 30V | - | Unidirectional | - | - | 200nA | Single | - | 1.5kW | - | No | - | 1500W 1.5kW | 187A 8/20μs | 200nA | - | 53.5V | - | 187A | 1mA | 1.5kW | - | - | 1mA | - | - | - | - | - | - | 28.5V | - | - | - | 31.5V | - | 1 | - | - | - | - | - | - | - | - | 2.45mm | 7.15mm | 6.25mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD143A-SR3.3 Bourns Inc. | 9691 | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | SILICON | - | - | - | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 4 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | - | - | - | Ethernet | LOW CAPACITANCE | - | 4.5pF | - | - | - | 300W | - | - | GULL WING | 260 | 1.39mm | - | - | 10 | CD143A | 4 | - | - | - | - | - | 3.3V | Unidirectional | - | 2 | 5μA | Dual | - | 200W | - | Yes | - | - | 12A 8/20μs | - | - | 7V | - | 12A | 30A | 200W | Unidirectional | - | 2mA | - | - | - | - | - | 4.5pF @ 1MHz | 3.5V | - | - | - | - | - | - | 125°C | - | - | - | - | - | - | - | 1.2mm | 3.04mm | 1.397mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() ESD113B102ELSE6327XTSA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6V | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2014 | - | e4 | - | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Zener | Gold (Au) | - | - | - | HDMI | - | - | 650FF | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | ESD113 | - | - | - | - | - | - | 3.6V | - | - | - | - | Single | - | - | - | No | - | - | 3A 8/20μs | - | - | 8V | 3.6V Max | 3A | - | - | Bidirectional | Halogen Free | - | - | - | 1 | - | - | 0.22pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() JAN1N5645A/TR Microchip Technology | 29 |
| - | - | - | - | - | Through Hole | DO-13 | - | - | DO-202AA (DO-13) | - | - | - | Microchip / Microsemi | 31.4 V | - | - | - | 100 | - | 33 A | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 1.5 kW | Active | - | - | - | N | - | - | 0.052911 oz | - | - | - | -65°C ~ 175°C (TJ) | Reel | - | Military, MIL-PRF-19500/500 | - | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 28.2 V | Unidirectional | - | 1 Channel | - | - | - | - | - | No | 31.4V | 1500W (1.5kW) | 33A | - | 45.7V | 45.7 V | 28.2V | - | - | - | - | - | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | - | ||
![]() JANTXV1N5630A/TR Microchip Technology | In Stock | - | - | - | - | - | - | Through Hole | DO-13 | - | - | DO-13 (DO-202AA) | - | - | - | Microchip / Microsemi | 7.13 V | - | - | - | 1 | - | 132 A | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 1.5 kW | Active | - | - | - | N | - | - | 0.052911 oz | - | - | - | -65°C ~ 175°C (TJ) | - | - | Military, MIL-PRF-19500/500 | - | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 6.4 V | Unidirectional | - | 1 Channel | - | - | - | - | - | No | 7.13V | 1500W (1.5kW) | 132A | - | 11.3V | 11.3 V | 6.4V | - | - | - | - | - | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | - | ||
![]() SMBJ15CA Littelfuse Inc. | 60499 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | - | - | 16.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15V | - | - | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | - | 600W | 15V | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15V | - | Bidirectional | - | 1 | 1μA | Single | - | 600W | - | No | 16.7V | 600W | 24.6A | 1μA | 24.4V | 24.4V | 15V | 24.6A | 24.6A | 600W | Bidirectional | - | 1mA | - | - | 1 | - | - | - | 16.7V | - | - | - | 18.5V | Yes | - | 150°C | - | 1 | - | - | - | - | - | 2.61mm | 4.5466mm | 3.937mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SP4021-01FTG-C Littelfuse Inc. | 7986 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | - | - | - | 6.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2015 | SP4021, SPA® | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | - | - | - | Ethernet | LOW CAPACITANCE | - | - | - | - | - | 600W | - | DUAL | GULL WING | - | - | - | - | - | - | - | - | - | - | - | 5V | 5V | Bidirectional | SINGLE | - | - | - | - | - | - | No | - | - | 24A 8/20μs | - | 19.6V Typ | 19.6V | 5V Max | 24A | 25A | 600W | - | - | - | - | - | 1 | 5V | - | 2.5pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 2.7mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 1N5656A/TR Microchip Technology | 20 |
| - | - | - | - | - | Through Hole | DO-13 | - | - | DO-13 | - | - | - | Microchip Technology | 86.5 V | - | - | - | 1 | - | 12 A | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 1.5 kW | Active | - | - | - | N | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | Reel | - | - | - | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | 5 uA | - | - | - | - | Axial | - | - | - | 77.8 V | Unidirectional | - | 1 Channel | - | - | - | - | - | No | 86.5V | 1500W (1.5kW) | 12A | - | 125V | 125 V | 77.8V | - | - | - | - | - | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | - | ||
![]() NUP3115UPMUTAG ON Semiconductor | 3000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 6-UFDFN Exposed Pad | YES | 6 | - | SILICON | - | - | - | 6.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Steering (Rail to Rail) | Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 1pF | - | - | - | - | - | DUAL | - | - | 1.2mm | - | - | - | NUP3115 | 6 | - | - | - | - | - | 12V | Bidirectional, Unidirectional | - | 3 | 1μA | - | - | - | - | Yes | 6V | - | 1A 8/20μs | 1μA | 9.4V Typ | 22V | 5.5V Max | 3A | 5A | - | Bidirectional | Halogen Free | 1mA | - | - | - | 5.5V | - | 0.8pF @ 1MHz | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 500μm | 1.8mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 15KPA150CA Littelfuse Inc. | 15710 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | P600, Axial | - | 2 | - | SILICON | - | - | - | 167V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | 2010 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | - | - | - | WIRE | 260 | - | - | - | 40 | - | 2 | - | - | - | - | 150V | - | Bidirectional | SINGLE | 1 | 2μA | - | - | 1.5kW | ISOLATED | No | - | 15000W 15kW | - | - | - | 241.9V | 150V | 62.4A | 62A | 15kW | - | - | 5mA | - | - | - | - | - | - | 167.6V | - | - | - | 183.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() JANTX1N6068A/TR Microchip Technology | 36 |
| - | - | - | - | - | Through Hole | DO-13 | - | - | DO-13 (DO-202AA) | - | - | - | Microchip / Microsemi | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Bulk | - | Military, MIL-PRF-19500/507 | - | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | No | 162V | 1500W (1.5kW) | 6.1A | - | 245V | - | 145V | - | - | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | - | ||
![]() SMA6J5.0CA-TR STMicroelectronics | 12500 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | - | - | - | 6.74V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | SMA6J, TRANSIL™ | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | - | - | - | - | - | - | - | - | DUAL | C BEND | 260 | - | - | - | 10 | SMA6J | 2 | - | - | - | - | 5V | - | - | - | 1 | 20μA | Single | - | 4W | - | No | - | - | 298A 8/20μs | 20μA | 13.4V | 14.4V | 5V | 275A | 298A | 600W | Bidirectional | - | 10mA | - | - | - | 5V | - | - | 6.4V | - | - | - | 7.07V | - | - | 175°C | - | - | - | - | - | - | - | 2.65mm | 4.6mm | 2.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SZMMBZ27VCWT1G ON Semiconductor | 30000 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22V | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 22V | - | - | - | - | Common Cathode | - | - | - | No | 25.65V | - | - | - | - | 38V | - | 1A | - | - | Unidirectional | - | - | 2 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MPLAD30KP43CAE3 Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | PLAD-2 | - | - | - | - | - | - | - | 47.8 V | - | - | - | 1 | - | 432 A | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 W | - | - | 30 kW | - | - | - | - | Details | - | - | 0.077603 oz | - | - | - | - | Bulk | - | MPLAD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 43 V | 43 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | 69.4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 V | - | - | - | - | - | - | - | - | ||
![]() JANTX1N6112AUS/TR Microchip Technology | 36 |
| - | - | - | - | - | Surface Mount | SQ-MELF, B | - | - | B, SQ-MELF | - | - | - | Microchip / Microsemi | 17.1 V | - | - | - | 1 | - | 19.9 A | Microchip | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 2 W | - | - | 500 W | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | - | Military, MIL-PRF-19500/516 | - | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | 1 uA | - | - | - | - | SMD/SMT | - | - | - | 13.7 V | Bidirectional | - | 1 Channel | - | - | - | - | - | No | 17.1V | 500W | 19.9A | - | 25.1V | 25.1 V | 13.7V | - | - | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | - | ||
![]() DLTS-12 Microchip Technology | 2928 |
| - | - | - | - | - | Through Hole | 16-CDIP (0.300", 7.62mm) | - | - | 16-CDIP | - | - | - | Microchip Technology | 13.3 V | - | 440 pF | - | 1 | - | 10 A | Microchip | - | + 150 C | Microchip Technology | - 55 C | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | 500 W | Active | - | - | - | Details | - | - | - | - | - | - | -55°C ~ 150°C (TA) | Tray | - | - | - | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 12 V | Unidirectional | - | - | - | - | - | - | - | No | 13.3V | 500W | 10A (8/20μs) | - | 26V | 26 V | 12V | - | - | - | - | - | - | 15 | TVS Diodes | - | - | - | 440pF @ 1MHz (Max) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | - | ||
![]() MSMCJLCE10AE3/TR Microchip Technology | 7 |
| - | - | - | - | - | Surface Mount | DO-214AB-2 | - | - | SMCJ (DO-214AB) | - | - | SMCJLCE10 | - | 11.1 V | - | - | - | 1 | - | 88 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | - | 1.5 kW | Active | - | - | - | Details | - | - | 0.009065 oz | - | 15 kV | 8 kV | -65°C ~ 150°C (TJ) | Reel | - | Military, MIL-PRF-19500 | - | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 uA | - | - | - | - | SMD/SMT | - | - | - | 10 V | Unidirectional | - | 1 Channel | - | - | - | - | - | No | 11.1V | 1500W (1.5kW) | 88A | - | 17V | 17 V | 10V | - | - | - | - | - | - | 1 | - | - | - | - | 100pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSMCJLCE15AE3 Microchip Technology | 7 |
| - | - | - | - | - | Surface Mount | DO-214AB, SMC | YES | - | DO-214AB (SMCJ) | SILICON | 2 | SMCJLCE15 | Microchip Technology | 18.5 V | 17.6 V | 100 pF | - | 1 | MICROSEMI CORP | 61 A | Microchip | MSMCJLCE15AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | - | - | 5 W | 1.5 kW | Active | 40 | - | 5.24 | Details | Yes | - | 0.016491 oz | - | 15 kV | 8 kV | -65°C ~ 150°C (TJ) | Bulk | - | Military, MIL-PRF-19500 | e3 | Yes | - | - | - | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | TVS Diodes / ESD Suppression Diodes | - | - | - | AVALANCHE | DUAL | C BEND | 260 | - | compliant | - | - | - | 2 | - | SMD/SMT | R-PDSO-C2 | Not Qualified | - | 75 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | No | 16.7V | 1500W (1.5kW) | 61A | - | 24.4V | 24.4 V | 15V | - | - | - | - | - | - | 1 | TVS Diodes | - | 15 V | DO-214AB | 100pF @ 1MHz | - | - | - | 1500 W | - | - | - | - | 16.7 V | - | 24.4 V | 18.5 V | RoHS Compliant | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | - | ||
![]() DLTS-24A Microchip Technology | 2946 |
| - | - | - | - | - | Through Hole | 16-CDIP (0.300", 7.62mm) | - | - | 16-CDIP | - | - | - | Microchip Technology | 26.7 V | - | - | - | - | - | 10 A | Microchip | - | + 150 C | Microchip Technology | - 55 C | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | 500 W | Active | - | - | - | Details | - | - | - | - | - | - | -55°C ~ 150°C (TA) | - | - | - | - | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 24 V | Unidirectional | - | - | - | - | - | - | - | No | 26.7V | 500W | 10A (8/20μs) | - | 47.2V | 47.2 V | 24V | - | - | - | - | - | - | 15 | TVS Diodes | - | - | - | 275pF @ 1MHz (Max) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | - | ||
![]() MPLAD30KP100CA Microchip Technology | 10 |
| - | - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | - | 111 V | 117 V | - | Bi-Directional | 1 | MICROSEMI CORP | 186 A | - | MPLAD30KP100CA | + 150 C | Microchip Technology | - 55 C | 1 | Surface Mount | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | 20 | - | 5.58 | N | No | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | - | MPLAD | e0 | No | - | - | - | - | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | - | - | - | - | AVALANCHE | SINGLE | GULL WING | 225 | - | not_compliant | - | - | - | 2 | MIL-19500 | SMD/SMT | S-PSSO-G1 | Not Qualified | 100 V | 100 V | Bidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | CATHODE | No | 111V | 30000W (30kW) | 186A | - | 162V | 162 V | 100V | - | - | - | - | - | 5 mA | - | - | 1 | 100 V | - | - | - | Military | - | 30000 W | - | Yes | - | - | 111 V | - | 162 V | 123 V | - | 4 V | - | - | - | - | - | - | - | - |