- Manufacturer
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Max Operating Temperature
- Min Operating Temperature
- Number of Circuits
- Number of Terminations
- JESD-609 Code
Attribute column
Categories
TVS - Mixed Technology
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Usage Level | Watchdog Timers | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Working Voltage | Polarity | Power Supplies | Temperature Grade | Configuration | Number of Channels | Voltage | Leakage Current | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Element Configuration | Nominal Supply Current | Diode Type | Operating Mode | Power Dissipation | Max Supply Current | Max Voltage Rating (DC) | Min Input Voltage | Clamping Voltage | Number of Voltages Monitored | Max Surge Current | Reset Timeout | Peak Pulse Power | Transistor Application | Max Input Voltage | Direction | Halogen Free | Forward Voltage | Polarity/Channel Type | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Undervoltage Threshold | Overvoltage Threshold | Interface IC Type | Drain Current-Max (Abs) (ID) | Drain-source On Resistance-Max | Telecom IC Type | Hold Current | Max Breakdown Voltage | Consumer IC Type | Max Junction Temperature (Tj) | Drain to Source Resistance | Breakdown Voltage-Min | Built-in Protections | Ambient Temperature Range High | Output Current Flow Direction | Voltage - Clamping | Breakdown Voltage-Max | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN75240PWR Texas Instruments | 7190 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | 39.008944mg | SILICON | 7V | 2 | - | - | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | USB | LOW CAPACITANCE | 35pF | - | - | 60W | - | GULL WING | 260 | - | - | - | 4.5mm | - | - | SN75240 | 8 | - | 7V | -9A | 6V | 6V | UNIDIRECTIONAL | - | - | - | 4 | - | 1μA | 1 | - | - | - | - | Dual | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | 60W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7V | 1.2mm | - | 3mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP360MUTBG ON Semiconductor | 33000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-UDFN Exposed Pad | - | 6 | - | - | - | - | - | No | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | Tin (Sn) | 85°C | -40°C | USB | - | - | - | - | - | DUAL | - | 260 | 1 | 5V | - | 1.5mm | - | 40 | - | 6 | - | - | - | - | 20V | - | - | INDUSTRIAL | - | - | - | - | 1 | 20V | 1.2V | - | - | - | - | - | - | - | - | 20V | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | - | - | TRANSIENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SOURCE | 7.4V | - | - | 1mm | - | 3mm | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN65220DBVR Texas Instruments | 991 | - | - | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | - | Surface Mount | SOT-23-6 | YES | 6 | 13.409324mg | SILICON | 7V | 2 | - | - | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | - | - | 85°C | -40°C | USB | LOW CAPACITANCE | 35pF | - | - | 60W | DUAL | GULL WING | 260 | - | - | - | 1.6mm | - | - | SN65220 | 178 | - | - | - | 6V | 6V | Unidirectional | - | - | - | 2 | - | 1μA | 1 | - | - | - | - | Single | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | 385mW | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7V | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP361SNT1G ON Semiconductor | 30000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | - | Automotive grade | No | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Voltage Detector | - | Tin (Sn) | 85°C | -40°C | General Purpose | - | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | 5 | - | - | - | - | 20V | - | - | INDUSTRIAL | - | - | - | - | 1 | 20V | 1.2V | - | - | - | 20μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | 5.43V | 5.9V | 3V | - | - | 3V | 5.675V | - | - | - | - | - | - | - | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SOURCE | - | - | - | 1mm | - | 3mm | 1.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN75240PW Texas Instruments | 320 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | 39.008944mg | - | 7V | - | - | - | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | USB | - | 35pF | 520mW | - | 60W | - | GULL WING | 260 | 2 | - | 0.65mm | 4.5mm | - | - | SN75240 | 8 | - | - | - | 3.3V | 6V | - | - | COMMERCIAL | - | 4 | - | 1μA | 1 | - | - | - | - | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | 7V | 1.2mm | - | 3mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP360SNT1G ON Semiconductor | 33000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | - | - | No | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | Tin (Sn) | 85°C | -40°C | USB | - | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | 5 | - | - | - | - | 20V | - | - | INDUSTRIAL | - | - | - | - | - | 20V | 1.2V | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Halogen Free | - | - | 2.85V | 5.9V | 3V | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | - | - | TRANSIENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SOURCE | 7.4V | - | - | 1mm | - | 3mm | 1.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CM2009-00QR ON Semiconductor | 1900 | - | Datasheet | 19 Weeks | LAST SHIPMENTS (Last Updated: 3 days ago) | Tin | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | 288.002805mg | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | - | 85°C | -40°C | DVI-I, VGA Ports | - | - | - | - | 500mW | DUAL | GULL WING | 260 | 1 | - | 0.64mm | - | - | 40 | - | 16 | - | - | - | 5V | 6V | - | 5V | INDUSTRIAL | - | 7 | - | - | 1 | - | - | - | 10μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | 1.24mm | - | 4.89mm | 3.9mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ADG467BRZ Analog Devices Inc. | 2000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | 18 | - | - | - | - | - | - | Tube | - | - | e3 | no | Active | 3 (168 Hours) | 18 | - | EAR99 | - | 95Ohm | - | 85°C | -40°C | General Purpose | - | - | - | - | - | DUAL | GULL WING | 260 | - | - | - | - | - | 30 | ADG467 | 18 | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | ENHANCEMENT MODE | 15μW | - | - | - | - | - | - | - | - | SWITCHING | - | - | - | - | N-CHANNEL | - | - | - | - | - | - | - | - | 0.02A | - | - | - | - | - | - | 95Ohm | - | - | - | - | ±40V | - | - | 2.35mm | - | 11.75mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SN65240PW Texas Instruments | 325 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | 39.008944mg | - | 7V | - | - | - | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | USB | - | 35pF | - | - | 60W | - | GULL WING | 260 | 2 | - | 0.65mm | 4.5mm | 1A | - | SN65240 | 8 | - | - | - | 6V | 6V | Unidirectional | - | INDUSTRIAL | - | 4 | - | 1μA | 1 | 5V | 3V | - | - | Dual | - | - | - | 520mW | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | 7V | 1.2mm | - | 3mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CLT3-4BT6-TR STMicroelectronics | 640 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | - | - | - | Tape & Reel (TR) | - | CLT | e4 | - | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | 85°C | -25°C | General Purpose | - | - | - | - | - | DUAL | GULL WING | 260 | 4 | 24V | 0.65mm | - | - | 40 | CLT3 | 20 | - | - | - | 10V | - | - | - | OTHER | - | - | - | - | 4 | - | 10V | - | - | - | 800μA | - | - | - | 800μA | - | - | 38V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 6.5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CM2009-02QR ON Semiconductor | 14104 | - | Datasheet | 19 Weeks | LAST SHIPMENTS (Last Updated: 3 days ago) | Tin | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | 288.002805mg | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | - | 85°C | -40°C | DVI-I, VGA Ports | - | 4pF | - | - | 500mW | DUAL | GULL WING | 260 | 1 | - | 0.64mm | - | - | 40 | - | 16 | - | - | - | 5V | 6V | - | 5V | INDUSTRIAL | - | 7 | - | - | 1 | - | - | - | 10μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | 1.24mm | - | 4.89mm | 3.9mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TL7726ID Texas Instruments | 5000 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | - | - | - | - | - | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | General Purpose | - | - | - | 6V | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | - | TL7726 | 8 | - | - | - | - | 5V | - | - | INDUSTRIAL | - | 1 | - | - | 6 | 5.5V | 4.5V | ANALOG CIRCUIT | - | - | - | - | - | - | 25mA | - | 4.5V | - | - | - | - | - | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -200/+205V | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG465BRTZ-REEL7 Analog Devices Inc. | 22 | - | Datasheet | - | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | - | 3 | - | - | Cut Tape (CT) | - | - | e3 | no | Discontinued | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | 85°C | -40°C | General Purpose | - | - | - | - | - | DUAL | GULL WING | 260 | - | - | - | - | - | 40 | - | 6 | - | - | - | - | - | - | - | - | SERIES, 3 ELEMENTS | - | - | - | 1 | 44V | 0V | - | - | - | - | - | ENHANCEMENT MODE | 15μW | - | - | - | - | - | - | - | - | SWITCHING | - | - | - | - | N-CHANNEL AND P-CHANNEL | - | - | - | - | - | - | - | - | 0.02A | - | - | - | - | - | - | - | - | - | - | - | ±40V | - | - | 1.3mm | - | 3.1mm | 1.8mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SN65220DBVT Texas Instruments | 1030 | - | - | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | - | Surface Mount | SOT-23-6 | YES | 6 | 13.409324mg | SILICON | 7V | 2 | - | - | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | - | - | 85°C | -40°C | USB | LOW CAPACITANCE | 35pF | - | - | 60W | DUAL | GULL WING | 260 | - | - | - | 1.75mm | 1A | - | SN65220 | 178 | - | - | - | 6V | 6V | Unidirectional | - | - | - | 2 | - | 1μA | 1 | - | - | - | - | Single | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | 385mW | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | 6V | - | - | - | - | - | - | - | 8V | - | - | - | - | - | - | - | - | - | 7V | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TISP6NTP2CDR-S Bourns Inc. | 3365 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 506.605978mg | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | Matte Tin (Sn) | 150°C | -40°C | SLIC | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | -5μA | - | TISP6N | 8 | - | - | - | - | -100V | - | - | COMMERCIAL | - | - | 170V | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | - | - | - | - | 170V | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | -150mA | - | - | 150°C | - | - | - | 85°C | - | -112V | - | - | 1.75mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG467BRZ-REEL7 Analog Devices Inc. | 330 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | 18 | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 18 | - | EAR99 | - | - | - | 85°C | -40°C | General Purpose | - | - | - | - | - | DUAL | GULL WING | 260 | - | - | - | - | - | 30 | ADG467 | 18 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | ENHANCEMENT MODE | 15μW | - | - | - | - | - | - | - | - | SWITCHING | - | - | - | - | N-CHANNEL | - | - | - | - | - | - | - | - | 0.02A | 95Ohm | - | - | - | - | - | - | - | - | - | - | ±40V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() NCP361MUTBG ON Semiconductor | 2505 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-UDFN Exposed Pad | - | 6 | - | - | - | - | Automotive grade | No | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Voltage Detector | - | Tin (Sn) | 85°C | -40°C | General Purpose | - | - | - | - | - | DUAL | - | - | 1 | 5V | - | - | - | - | - | 6 | - | - | - | - | 20V | - | - | INDUSTRIAL | - | - | - | - | 1 | 20V | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ms | - | - | - | - | Halogen Free | - | - | 5.43V | 5.9V | 3.15V | - | - | 5.43V | 5.9V | - | - | - | - | - | - | - | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SOURCE | - | - | - | 500μm | - | 2mm | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TVS3300DRVR Texas Instruments | 111000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 6-WDFN Exposed Pad | YES | 6 | - | SILICON | - | - | - | - | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 6 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | General Purpose | - | - | - | - | - | DUAL | NO LEAD | 260 | - | - | - | - | - | NOT SPECIFIED | TVS3300 | - | - | - | - | - | - | UNIDIRECTIONAL | - | - | - | - | - | - | 1 | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33V | - | - | - | - | - | - | - | - | - | - | - | 34V | - | - | - | 40V | 39V | - | 800μm | - | 2mm | 2mm | 750μm | - | - | ROHS3 Compliant | - | ||
![]() TL7726IDR Texas Instruments | 23 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | - | - | - | - | - | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 125°C | -40°C | General Purpose | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | - | TL7726 | 8 | - | - | - | - | 5V | - | 5V | INDUSTRIAL | - | 1 | - | - | 6 | - | - | ANALOG CIRCUIT | 10μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -200/+205V | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN65240PWR Texas Instruments | 250 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | 39.008944mg | SILICON | 7V | 2 | - | - | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | USB | LOW CAPACITANCE | 35pF | - | - | 60W | - | GULL WING | 260 | - | - | - | 4.5mm | - | - | SN65240 | 8 | - | - | - | 6V | 6V | Unidirectional | - | - | - | 4 | - | 1μA | 1 | - | - | - | - | Dual | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | 3A | - | 60W | - | - | - | - | - | - | - | - | - | - | 6V | - | - | - | - | - | - | - | 8V | - | - | - | - | - | - | - | - | - | 7V | 1.2mm | - | 3mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free |