- Manufacturer
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Max Operating Temperature
- Min Operating Temperature
- Number of Circuits
- Number of Terminations
- JESD-609 Code
Attribute column
Categories
TVS - Mixed Technology
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Resistor Type | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Voltage - Rated AC | Qualification Status | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Working Voltage | Polarity | Temperature Grade | Configuration | Leakage Current | Number of Circuits | Max Voltage Rating (AC) | Diode Type | Output Current | Wire/Cable Gauge | Terminal Placement | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Voltage Tolerance | Energy | Telecom IC Type | Hold Current | Trigger Device Type | Varistor Voltage | Non-Repetitive Pk On-state Cur | Clamping Current | Voltage - Clamping | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESD02A5V5R25V Stackpole Electronics Inc | 49 |
| Datasheet | 14 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | - | - | - | SILICON | - | 1 | - | -55°C | - | Tape & Reel (TR) | 2010 | ESD | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | - | - | - | - | DUAL | WRAP AROUND | NOT APPLICABLE | - | - | - | - | - | - | NOT APPLICABLE | - | 2 | R-PDSO-R2 | - | Not Qualified | 1005 | 0402 | - | 5.5V | UNIDIRECTIONAL | - | SINGLE | - | 1 | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ESDU03A3V3R25V Stackpole Electronics Inc | 200000 |
| Datasheet | 14 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | - | - | - | SILICON | - | 1 | - | -55°C | - | Tape & Reel (TR) | 2010 | ESDU | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | - | - | - | - | DUAL | WRAP AROUND | NOT APPLICABLE | - | - | - | - | - | - | NOT APPLICABLE | - | 2 | R-PDSO-R2 | - | Not Qualified | 1608 | 0603 | - | 3.3V | UNIDIRECTIONAL | - | SINGLE | - | 1 | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V2F118C400Y1FTP AVX Corporation | 31 |
| - | 11 Weeks | Surface Mount | - | - | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | 2012 | - | 100% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8533.40.40.00 | 500pF | 18V | TR | - | - | - | - | - | - | VARISTOR | - | 1A | - | - | - | - | 13V | - | 2012 | 0805 | - | - | - | - | - | - | - | 13V | - | - | - | DUAL ENDED | 18V | 42V | 120A | - | - | - | - | - | 42V | - | 1A | - | - | 0.3 J | - | - | - | 1.25mm | - | RoHS Compliant | - | - | ||
![]() 4B06B-540-125/219 Bourns Inc. | In Stock | - | - | 20 Weeks | - | Through Hole | 13-SIP Module, 6 Leads | NO | - | - | - | - | - | - | 85°C | -40°C | - | Bulk | 2011 | - | - | - | - | Active | 1 (Unlimited) | 13 | - | - | - | - | - | Telecommunications | - | - | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | - | - | - | NOT SPECIFIED | 4B06B | 13 | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 1 | - | - | - | - | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() B1200CCLRP Littelfuse Inc. | 31 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB (3 Leads), Compak | YES | - | - | - | - | - | - | - | - | 4V | Tape & Reel (TR) | 2004 | Battrax® | - | e3 | - | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | 150°C | -40°C | SLIC | - | - | 50pF | 4V | - | DUAL | C BEND | 260 | 1 | - | - | - | unknown | 5A | 30 | - | 3 | R-XDSO-C3 | - | Not Qualified | - | - | - | 4V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | - | - | - | - | - | Adjustable | - | - | - | 2.65mm | 4.325mm | 3.625mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2905232 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ESDU02A5V5R25V Stackpole Electronics Inc | 23 |
| Datasheet | 14 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | - | - | - | SILICON | - | 1 | - | -55°C | - | Tape & Reel (TR) | 2010 | ESDU | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | - | - | - | - | DUAL | WRAP AROUND | NOT APPLICABLE | - | - | - | - | - | - | NOT APPLICABLE | - | 2 | R-PDSO-R2 | - | Not Qualified | 1005 | 0402 | - | 5.5V | UNIDIRECTIONAL | - | SINGLE | - | 1 | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P0991DF-1E Littelfuse Inc. | 23 |
| Datasheet | 22 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 8 | - | - | - | 2 | - | - | - | Tape & Reel (TR) | 2010 | SIDACtor® | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | 85°C | -40°C | SLIC | UL RECOGNIZED | - | - | - | - | DUAL | GULL WING | 260 | - | - | - | - | unknown | 1A | 30 | - | - | - | - | - | - | - | - | 5V | - | - | SERIES CONNECTED, 2 ELEMENTS WITH BUILT-IN DIODE | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 150mA | - | - | 1 A | - | 80V | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1840-05-A3 Bourns Inc. | 2262 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | - | 3 | Module | - | - | - | - | - | - | Bulk | 2014 | 1840 | - | - | - | Active | 1 (Unlimited) | - | Screw | - | - | 60°C | -40°C | General Purpose | - | - | - | 5V | - | - | - | - | - | - | 18.8mm | - | - | - | - | 1840 | - | - | - | - | - | - | - | 5V | - | - | - | - | 1 | - | - | 220mA | 20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 83.31mm | - | - | ROHS3 Compliant | - | - | ||
![]() P1101SDLRP Littelfuse Inc. | 31 |
| - | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | DUAL | C BEND | - | 1 | - | - | - | - | - | - | - | - | R-PDSO-C2 | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | - | - | - | - | - | - | - | - | - | 2.65mm | 4.325mm | 3.625mm | - | ROHS3 Compliant | - | - | ||
![]() P1701SALRP Littelfuse Inc. | 2772 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | SIDACtor® | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | SLIC | - | - | - | - | - | DUAL | C BEND | 260 | 1 | - | - | - | not_compliant | 1A | 40 | - | 2 | R-PDSO-C2 | - | Not Qualified | - | - | - | 160V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | 120mA | - | - | - | - | 200V | - | - | - | 2.65mm | 4.325mm | 3.625mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2800106 Phoenix Contact | 2778 |
| Datasheet | 4 Weeks | DIN Rail | Rail, Channel | Module | - | - | - | - | - | - | - | - | - | 230V | Bulk | 2015 | - | - | - | - | Active | 1 (Unlimited) | - | Screw | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 65.5mm | - | - | 25kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 65.5mm | 17.6mm | - | RoHS Compliant | - | IP20 | ||
![]() VM474MK801R020P050 KEMET | 10881 | - | Datasheet | 10 Weeks | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | Automotive, AEC-Q200, VM | - | - | yes | Active | 2 (1 Year) | - | - | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54V | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SP724AHTP Littelfuse Inc. | 3585 | - | Datasheet | - | - | Surface Mount | SOT-23-6 | YES | - | 6 | - | - | 20V | 4 | - | - | - | Tape & Reel (TR) | 2005 | - | - | e3 | - | Obsolete | 1 (Unlimited) | 6 | SMD/SMT | - | Matte Tin (Sn) | 105°C | -40°C | General Purpose | - | - | 3pF | - | - | DUAL | GULL WING | - | - | - | 1.75mm | - | - | - | - | - | 6 | - | - | - | - | - | 20V | 20V | Bidirectional | - | COMPLEX | 10nA | 4 | - | - | - | - | - | - | - | 3A | - | - | - | - | SILICON SURGE PROTECTOR | - | - | - | - | - | - | - | - | 3mm | 1.75mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() VK105MK151R020P050 KEMET | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VK | - | - | yes | Active | 2 (1 Year) | - | - | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54V | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VK104MK151R011P050 KEMET | 45 |
| Datasheet | 10 Weeks | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | Automotive, AEC-Q200, VK | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V2F105A150Y2ETP AVX Corporation | In Stock | - | - | 11 Weeks | Surface Mount | - | - | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | 2012 | - | 100% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8533.40.40.00 | 800pF | 5.6V | TR | - | - | - | - | - | 1.25mm | VARISTOR | - | 750mA | - | - | - | - | 4V | - | 2012 | 0805 | - | - | - | - | - | - | - | 4V | - | - | - | DUAL ENDED | 5.6V | 18V | 30A | 20% | 100 mJ | - | - | - | 8.5V | - | 1A | - | 4V | - | - | - | 2.01mm | 1.25mm | No | RoHS Compliant | - | - | ||
![]() VK105MK151R014P050 KEMET | 45 |
| Datasheet | 10 Weeks | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | Automotive, AEC-Q200, VK | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38V | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VK103ML151R008P050 KEMET | 45 |
| Datasheet | 10 Weeks | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | Automotive, AEC-Q200, VK | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VM155MK801R014P050 KEMET | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | Automotive, AEC-Q200, VM | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40V | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |