- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Operating Temperature (Min.) | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Repetitive Reverse Voltage (Vrrm) | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Holding Current-Max | Current - Peak Pulse (8/20μs) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P0300SCMC Littelfuse Inc. | 99000 | - | Datasheet | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | 50mA | 1 | -40°C | 25V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | - | UL RECOGNIZED | 45pF | - | DUAL | C BEND | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 100A | - | - | - | SILICON SURGE PROTECTOR | 50 A | 40V | 5V | 50mA | 400A | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP2180F3DR-S Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 150mA | 3 | - | 145V | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | 0°C | - | 35pF | - | - | - | - | - | 5A | - | - | - | - | - | - | - | 35A | 120A | 145V | 150mA | - | - | 180V | 3V | - | 120A | - | - | No | ROHS3 Compliant | - | ||
![]() P1800ECMCLAP Littelfuse Inc. | 35 |
| Datasheet | 19 Weeks | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | - | 170V | Tape & Box (TB) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 50pF | 170V | BOTTOM | - | 260 | unknown | 2.2A | 30 | - | 3 | O-PBCY-T2 | - | SINGLE | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 220V | 4V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TISP4219J1BJR-S Bourns Inc. | 779448 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 1 | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 150°C | -40°C | UL RECOGNIZED | 120pF | - | DUAL | C BEND | 260 | not_compliant | 5A | 40 | TISP4219 | 2 | - | Not Qualified | SINGLE | - | 200A | 800A | 180V | 20mA | SILICON SURGE PROTECTOR | - | 219V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4180M3LMFR-S Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | 2 | 150mA | 1 | - | - | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 65pF | - | BOTTOM | WIRE | NOT SPECIFIED | unknown | 5A | NOT SPECIFIED | TISP4180 | 2 | - | Not Qualified | SINGLE | - | 50A | 220A | 145V | 600mA | SILICON SURGE PROTECTOR | - | 180V | 3V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4125M3LMR-S Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | 150mA | 1 | - | - | Tape & Reel (TR) | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 65pF | - | BOTTOM | WIRE | NOT SPECIFIED | unknown | 5A | NOT SPECIFIED | TISP4125 | 2 | - | Not Qualified | SINGLE | - | 50A | 220A | 100V | 600mA | SILICON SURGE PROTECTOR | - | 125V | 3V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4125F3LMFR-S Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | 2 | - | 1 | - | - | Tape & Reel (TR) | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | 0°C | UL RECOGNIZED | 74pF | - | BOTTOM | - | NOT SPECIFIED | - | 5A | NOT SPECIFIED | TISP4125 | 2 | - | Not Qualified | SINGLE | - | - | 35A | 100V | 150mA | SILICON SURGE PROTECTOR | 4 A | 125V | 3V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4080H3LMR-S Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | 150mA | 1 | - | - | Tape & Reel (TR) | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 140pF | - | BOTTOM | WIRE | NOT SPECIFIED | unknown | 5A | NOT SPECIFIED | TISP4080 | 2 | - | Not Qualified | SINGLE | - | 100A | 300A | 65V | 600mA | SILICON SURGE PROTECTOR | - | 80V | 3V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1300ECMCLAP Littelfuse Inc. | 26 |
| Datasheet | 20 Weeks | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | 1 | - | 120V | Tape & Box (TB) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 60pF | 120V | BOTTOM | - | 260 | unknown | 2.2A | 30 | - | 3 | - | - | SINGLE | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 160V | 4V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TISP4070H3LMFR-S Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | 2 | 150mA | 1 | - | - | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 140pF | - | BOTTOM | WIRE | NOT SPECIFIED | unknown | 5A | NOT SPECIFIED | TISP4070 | 2 | - | Not Qualified | SINGLE | - | 100A | 300A | 58V | 600mA | SILICON SURGE PROTECTOR | - | 70V | 3V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4145M3LMR-S Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | 150mA | 1 | - | - | Tape & Reel (TR) | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 65pF | - | BOTTOM | WIRE | NOT SPECIFIED | unknown | 5A | NOT SPECIFIED | TISP4145 | 2 | - | Not Qualified | SINGLE | - | 50A | 220A | 120V | 600mA | SILICON SURGE PROTECTOR | - | 145V | 3V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TB3100H-13 Diodes Incorporated | 50000 | - | Datasheet | - | - | Surface Mount | - | SMB | - | 2 | - | 1 | - | - | Tape & Reel (TR) | 2011 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | 80pF | 275V | DUAL | C BEND | 235 | not_compliant | 100A | 10 | - | 2 | - | Not Qualified | SINGLE | - | - | 400A | - | 800mA | SILICON SURGE PROTECTOR | 50 A | - | - | - | - | 4.57mm | 3.94mm | - | ROHS3 Compliant | Contains Lead | ||
![]() A0609CA2LRP Littelfuse Inc. | 35 |
| Datasheet | 19 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | SIDAC | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MMT08B260T3G ON Semiconductor | 2350 | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 150mA | 1 | - | - | Tape & Reel (TR) | 2006 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin (Sn) | 125°C | -40°C | UL RECOGNIZED | 55pF | - | DUAL | C BEND | 260 | - | - | 40 | - | 2 | - | Not Qualified | SINGLE | - | 80A | 250A | 200V | 300mA | SILICON SURGE PROTECTOR | - | 320V | 3V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TISP4180H4BJR Bourns Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | - | 145V | Tape & Reel (TR) | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 79pF | 145V | DUAL | C BEND | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4180 | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 100A | 300A | - | 225mA | SILICON SURGE PROTECTOR | 60 A | 180V | 3V | 800mA | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4125M3BJR Bourns Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | - | 100V | Tape & Reel (TR) | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 67pF | 100V | DUAL | C BEND | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4125 | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 50A | 220A | - | 150mA | SILICON SURGE PROTECTOR | 32 A | 125V | 3V | 350mA | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4145M3LMFR Bourns Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | 1 | - | 120V | Tape & Reel (TR) | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 65pF | 120V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4145 | 3 | - | Not Qualified | SINGLE | - | 50A | 220A | - | 150mA | SILICON SURGE PROTECTOR | - | 145V | 3V | 600mA | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P2200AA61L Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | TO-220-2 No Tab | NO | 2 | - | 1 | - | 200V | Bulk | 2004 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | 85°C | -40°C | - | 35pF | 200V | SINGLE | - | 260 | unknown | 2.2A | 10 | - | 3 | - | Not Qualified | SINGLE | - | 45A | 150A | - | 150mA | SILICON SURGE PROTECTOR | - | 240V | 4V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0300EBL Littelfuse Inc. | 35 |
| Datasheet | 21 Weeks | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | - | 25V | Bulk | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 140pF | - | BOTTOM | - | 260 | not_compliant | 2.2A | 10 | - | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 80A | 250A | - | 50mA | SILICON SURGE PROTECTOR | 25 A | 40V | 4V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MMT05B350T3G ON Semiconductor | 2500 | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 150mA | 1 | - | - | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | Tin (Sn) | 125°C | -40°C | UL RECOGNIZED | 30pF | - | DUAL | C BEND | 260 | - | - | 40 | - | 2 | - | Not Qualified | SINGLE | - | 50A | 150A | 300V | 270mA | SILICON SURGE PROTECTOR | - | 400V | 3V | - | - | - | - | - | RoHS Compliant | Lead Free |