- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Configuration | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Forward Voltage | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Holding Current-Max | Current - Peak Pulse (8/20μs) | DC Off-state Voltage-Max | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P3403UBLTP Littelfuse Inc. | 26 |
| Datasheet | 22 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 3 | 300V | Tube | 2004 | SIDACtor® | e3 | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 45pF 65pF | - | DUAL | - | 260 | - | unknown | 2.2A | 30 | - | 6 | R-PDSO-G6 | Not Qualified | - | - | 80A | 250A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 400V | - | 8V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TISP5115H3BJR Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 150mA | 1 | 90V | Tape & Reel (TR) | 2004 | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 250pF | -90V | DUAL | C BEND | NOT SPECIFIED | - | not_compliant | -5A | NOT SPECIFIED | TISP511 | 2 | - | Not Qualified | - | SINGLE | 100A | 300A | - | - | - | - | 600mA | SILICON SURGE PROTECTOR | 60 A | 115V | - | 3V | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P1300SCMC Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | 120V | Bulk | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | 2 | - | - | 85°C | -40°C | UL RECOGNIZED | 60pF | 120V | DUAL | C BEND | NOT SPECIFIED | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | - | SINGLE | 100A | 400A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 160V | - | 5V | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0900SCMCRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | 2 | 150mA | 1 | 75V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 70pF | 75V | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 100A | 400A | - | - | - | - | 150mA | - | - | 98V | - | 5V | - | 400A | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TB3500M-13 Diodes Incorporated | 50000 |
| Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 150mA | 1 | 320V | Tape & Reel (TR) | 2003 | - | e0 | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | 60pF | 320V | DUAL | C BEND | 235 | - | not_compliant | 50A | 10 | - | 2 | - | Not Qualified | - | SINGLE | - | 250A | - | - | - | - | 800mA | SILICON SURGE PROTECTOR | 30 A | 400V | - | 3.5V | - | - | - | - | 4.57mm | 3.94mm | - | ROHS3 Compliant | Contains Lead | ||
![]() TISP3150F3DR Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 2 | 120V | Tape & Reel (TR) | 2001 | - | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 50pF | 120V | DUAL | GULL WING | NOT SPECIFIED | - | not_compliant | 5A | NOT SPECIFIED | TISP3150 | 8 | - | Not Qualified | - | - | 35A | 120A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 4.3 A | 150V | - | 3V | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP61089BDR Bourns Inc. | 393 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | 170V | Tape & Reel (TR) | 2005 | - | e0 | Obsolete | 1 (Unlimited) | 8 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 100pF | -170V | DUAL | GULL WING | NOT SPECIFIED | 1 | not_compliant | - | NOT SPECIFIED | TISP610 | 8 | - | Not Qualified | INDUSTRIAL | - | - | 30A | - | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 64V | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | Non-RoHS Compliant | - | ||
![]() TISP4145H3LMR Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 120V | Tape & Reel (TR) | 2005 | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 74pF | 120V | BOTTOM | - | NOT SPECIFIED | - | not_compliant | 5A | NOT SPECIFIED | TISP4145 | 3 | O-PBCY-T2 | Not Qualified | - | SINGLE | 100A | 300A | - | - | DO-92 | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 145V | - | 3V | 600mA | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4180F3LM Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 145V | Bulk | 2005 | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 43pF | 145V | BOTTOM | - | NOT SPECIFIED | - | not_compliant | 5A | NOT SPECIFIED | TISP4180 | 2 | O-PBCY-T2 | Not Qualified | - | SINGLE | 35A | 120A | - | - | DO-92 | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 180V | - | 3V | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4165M3LM Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | 135V | Bulk | 2003 | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 65pF | 135V | BOTTOM | - | NOT SPECIFIED | - | not_compliant | 5A | NOT SPECIFIED | TISP4165 | 3 | - | Not Qualified | - | SINGLE | 50A | 220A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 165V | - | 3V | 600mA | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P0080EB Littelfuse Inc. | 45000 | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | 50mA | 1 | - | Bulk | 1998 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 150pF | 6V | BOTTOM | - | NOT SPECIFIED | - | unknown | 2.2A | NOT SPECIFIED | - | 3 | - | Not Qualified | - | SINGLE | 80A | 250A | 6V | - | - | - | 50mA | SILICON SURGE PROTECTOR | 30 A | 25V | 6V | 4V | - | - | 6V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MMT05A260T3 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | 1 | - | Tape & Reel (TR) | 2006 | - | e0 | Obsolete | 1 (Unlimited) | 2 | - | - | 125°C | -40°C | UL RECOGNIZED | 50pF | 200V | DUAL | C BEND | 240 | - | - | - | 30 | - | 2 | - | - | - | SINGLE | 50A | 150A | - | 200V | - | - | 150mA | SILICON SURGE PROTECTOR | - | 320V | - | 3V | - | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() TISP3082F3SL Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial - 3 Leads | - | 3 | - | 2 | 66V | Tube | 2001 | - | e0 | Obsolete | Not Applicable | 3 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 85pF | 66V | SINGLE | - | NOT SPECIFIED | - | not_compliant | 5A | NOT SPECIFIED | TISP3082 | 3 | - | Not Qualified | - | - | 35A | 70A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 7.1 A | 82V | - | 3V | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P2202CARP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB (3 Leads), Compak | - | - | 120mA | 2 | 90V 180V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 30pF 50pF | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 45A | 150A | - | - | - | - | 120mA | - | - | 130V 260V | - | 4V | - | 150A | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1402CALRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB (3 Leads), Compak | - | - | 120mA | 2 | 58V 116V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 35pF 55pF | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 45A | 150A | - | - | - | - | 120mA | - | - | 77V 154V | - | 4V | - | 150A | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2500SBRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | 120mA | 1 | 230V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 95pF | 230V | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 80A | 250A | - | - | - | - | 120mA | - | - | 290V | - | 4V | - | 250A | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TISP4220M3BJR Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | 160V | Tape & Reel (TR) | 2007 | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 62pF | 160V | DUAL | C BEND | NOT SPECIFIED | - | not_compliant | 5A | NOT SPECIFIED | TISP4220 | 2 | R-PDSO-C2 | Not Qualified | - | SINGLE | 50A | 220A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 32 A | 220V | - | 3V | 350mA | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4180M3LMFR Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | 1 | 145V | Tape & Reel (TR) | 2005 | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 65pF | 145V | BOTTOM | - | NOT SPECIFIED | - | not_compliant | 5A | NOT SPECIFIED | TISP4180 | 3 | - | Not Qualified | - | SINGLE | 50A | 220A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 180V | - | 3V | 600mA | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P3203AB60 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | 3 | 270V | Bulk | 2011 | SIDACtor® | e3 | Obsolete | 1 (Unlimited) | 3 | - | MATTE TIN | 85°C | -40°C | - | 45pF 70pF | 270V | SINGLE | - | 260 | - | unknown | 2.2A | 10 | - | - | - | Not Qualified | - | - | 80A | 250A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 350V | - | 8V | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2202CALRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB (3 Leads), Compak | - | - | 120mA | 2 | 90V 180V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 30pF 50pF | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 45A | 150A | - | - | - | - | 120mA | - | - | 130V 260V | - | 4V | - | 150A | - | - | - | - | - | ROHS3 Compliant | Lead Free |