- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Operating Temperature (Min.) | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Holding Current-Max | Current - Peak Pulse (8/20μs) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P3602CALRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB (3 Leads), Compak | - | - | 120mA | 2 | - | 170V 340V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 25pF 40pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 45A | 150A | - | - | 120mA | - | - | 220V 440V | - | 4V | - | 150A | ROHS3 Compliant | Lead Free | ||
![]() P3203UARP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 3 | - | 270V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 45pF 70pF | 270V | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 45A | 150A | - | - | 150mA | - | - | 350V | - | 8V | - | 150A | Non-RoHS Compliant | Contains Lead | ||
![]() TISP4080M3LMFR Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | - | 65V | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 120pF | 65V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4080 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 50A | 220A | - | DO-92 | 150mA | SILICON SURGE PROTECTOR | 32 A | 80V | - | 3V | 600mA | - | Non-RoHS Compliant | - | ||
![]() TSMBJ1005C-064 Micro Commercial Co | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | - | 58V | Tape & Reel (TR) | 2001 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | - | - | - | - | 200pF | - | DUAL | C BEND | 240 | - | - | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 100A | - | - | - | - | SILICON SURGE PROTECTOR | 50 A | 77V | - | 5V | - | 400A | Non-RoHS Compliant | - | ||
![]() TISP3082F3DR Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 2 | - | 66V | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | - | 85pF | 66V | DUAL | GULL WING | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP3082 | 8 | - | Not Qualified | - | - | 35A | 70A | - | - | 150mA | SILICON SURGE PROTECTOR | 4.3 A | 82V | - | 3V | - | - | Non-RoHS Compliant | - | ||
![]() TISP7350F3DR Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 3 | - | 275V | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | 70°C | 0°C | UL RECOGNIZED | - | 39pF | 275V | DUAL | GULL WING | NOT SPECIFIED | - | 5A | NOT SPECIFIED | TISP73 | 8 | - | Not Qualified | - | - | 45A | 175A | - | MS-012AA | 150mA | SILICON SURGE PROTECTOR | - | 350V | - | 5V | - | - | Non-RoHS Compliant | - | ||
![]() TISP4180H3LM Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | 150mA | 1 | - | 145V | Bulk | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 74pF | 145V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4180 | 3 | - | Not Qualified | SINGLE | - | 100A | 300A | - | - | 600mA | SILICON SURGE PROTECTOR | 60 A | 180V | - | 3V | - | - | Non-RoHS Compliant | - | ||
![]() TISP4095M3LM Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | - | 75V | Bulk | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 120pF | 75V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4095 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 50A | 220A | - | DO-92 | 150mA | SILICON SURGE PROTECTOR | 32 A | 95V | - | 3V | 600mA | - | Non-RoHS Compliant | - | ||
![]() P2600EALRP1 Littelfuse Inc. | 26 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | - | 220V | Tape & Reel (TR) | 2001 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 35pF | 220V | BOTTOM | - | 260 | not_compliant | 2.2A | 10 | - | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 45A | 150A | - | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 300V | - | 4V | - | - | ROHS3 Compliant | Lead Free | ||
![]() NP0720SAT3G ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 150mA | 1 | - | 65V | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | 79pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 50A | 50A | - | - | 250mA | - | - | 88V | - | 4V | - | - | RoHS Compliant | Lead Free | ||
![]() P3100EC Littelfuse Inc. | 10820 | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | 150mA | 1 | -40°C | 275V | Bulk | 2011 | SIDACtor® | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 70pF | - | BOTTOM | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 100A | - | - | - | - | SILICON SURGE PROTECTOR | 50 A | 350V | 275V | 4V | - | 400A | Non-RoHS Compliant | - | ||
![]() P2400AA61TP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-2 No Tab | NO | 2 | - | 1 | - | 220V | Tube | 2004 | SIDACtor® | - | no | Obsolete | 1 (Unlimited) | 3 | - | - | 85°C | -40°C | - | - | 30pF | 220V | SINGLE | - | 245 | unknown | 2.2A | 60 | - | 3 | R-PSIP-T3 | Not Qualified | SINGLE | - | 45A | 150A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 260V | - | 4V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0602AAMC Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | - | 25V 50V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8541.30.00.80 | 20pF 35pF | - | SINGLE | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | - | 3 | R-PSIP-T3 | Not Qualified | - | - | 45A | 150A | - | - | 50mA | SILICON SURGE PROTECTOR | - | 40V 80V | - | 4V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2400AA61RP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-2 No Tab | NO | - | - | 1 | - | 220V | Tape & Reel (TR) | 2004 | SIDACtor® | - | no | Obsolete | 1 (Unlimited) | 2 | - | - | 85°C | -40°C | - | - | 30pF | 220V | SINGLE | - | 245 | unknown | 2.2A | 60 | - | 3 | R-PSIP-T2 | Not Qualified | SINGLE | - | 45A | 150A | - | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 260V | - | 4V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TISP7125F3DR-S Bourns Inc. | 10 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 3 | - | - | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | UL RECOGNIZED | - | 47pF | - | DUAL | GULL WING | NOT SPECIFIED | - | 5A | NOT SPECIFIED | TISP71 | 8 | - | Not Qualified | - | - | 45A | - | 100V | MS-012AA | 150mA | SILICON SURGE PROTECTOR | - | 125V | - | 5V | - | 175A | ROHS3 Compliant | - | ||
![]() TISP4400H3BJR-S Bourns Inc. | 5000 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 150mA | 1 | - | 300V | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 55pF | - | DUAL | C BEND | 260 | not_compliant | 5A | 40 | TISP4400 | 2 | - | Not Qualified | SINGLE | - | 100A | 300A | - | - | 600mA | SILICON SURGE PROTECTOR | 60 A | 400V | - | 3V | - | - | ROHS3 Compliant | - | ||
![]() TISP61089BDR-T Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 150mA | 2 | - | 170V | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 100pF | - | - | - | - | - | - | - | TISP610 | - | - | - | - | - | 30A | 30A | - | - | 150mA | - | - | 64V | - | - | - | - | ROHS3 Compliant | - | ||
![]() T10A180E Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | NO | - | - | 1 | - | 175V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 32pF | - | - | WIRE | 260 | unknown | 2.2A | 30 | - | 2 | O-PALF-W2 | Not Qualified | SINGLE | ISOLATED | 50A | 100A | - | - | 180mA | SILICON SURGE PROTECTOR | 20 A | 210V | - | 4V | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1602AB Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | - | 65V 130V | Bulk | 2011 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 85pF 145pF | 65V | SINGLE | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | - | 3 | R-PSIP-T3 | Not Qualified | - | - | 80A | 250A | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 95V 190V | - | 4V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TISP4180M3LM Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | - | 145V | Bulk | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 65pF | 145V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4180 | 3 | - | Not Qualified | SINGLE | - | 50A | 220A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 180V | - | 3V | 600mA | - | Non-RoHS Compliant | - |