- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Breakdown Voltage / V | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Holding Current-Max | Current - Peak Pulse (8/20μs) | Diameter | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1500EARP2 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | - | 1 | 140V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 40pF | 140V | BOTTOM | - | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | 3 | O-PBCY-T2 | Not Qualified | - | - | SINGLE | - | 45A | 150A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 180V | 4V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TISP4070L3BJR-S Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 120mA | 1 | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 48pF | - | DUAL | C BEND | 260 | - | - | not_compliant | 5A | 40 | TISP4070 | 2 | - | Not Qualified | - | - | SINGLE | - | - | 300A | - | - | 58V | - | - | 350mA | SILICON SURGE PROTECTOR | - | 70V | 3V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P2202AC60 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | 2 | 90V 180V | Bulk | 2004 | SIDACtor® | - | no | Obsolete | 1 (Unlimited) | 3 | - | - | - | 85°C | -40°C | - | 8541.30.00.80 | 65pF 115pF | - | SINGLE | - | 245 | - | - | unknown | 2.2A | 60 | - | 3 | R-PSIP-T3 | Not Qualified | - | - | - | - | 100A | 400A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 130V 260V | 4V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TPA220RL STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | DO-204AC, DO-15, Axial | NO | - | 220V | 150mA | 1 | - | Tape & Reel (TR) | - | TPA, TRISIL™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | MATTE TIN | 150°C | -55°C | - | - | 25pF | 220V | - | WIRE | 250 | - | - | - | - | NOT SPECIFIED | TPA | 2 | O-PALF-W2 | Not Qualified | 198V | Bidirectional | SINGLE | ISOLATED | 50A | 150A | 5mA | 1.7W | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 293V | - | - | - | 3.53mm | 6.75mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1200SARP Littelfuse Inc. | 2500 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | - | 120mA | 1 | 100V | Tape & Reel (TR) | 2011 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 45pF | 100V | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | - | - | 45A | 150A | - | - | - | - | - | 120mA | - | - | 130V | 4V | - | 150A | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NP2300SAMCT3G ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 1 | - | Tape & Reel (TR) | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 23pF | - | DUAL | C BEND | - | - | - | - | - | - | - | 2 | - | - | - | - | SINGLE | - | 50A | 150A | - | - | 190V | - | - | 150mA | SILICON SURGE PROTECTOR | - | 260V | 4V | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() P2400AA61L Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-2 No Tab | NO | 2 | - | - | 1 | 220V | Bulk | 2004 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | MATTE TIN | 85°C | -40°C | - | - | 35pF | 220V | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | SINGLE | - | 45A | 150A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 260V | 4V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1556UALTP Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | 6 | 130V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 30pF 45pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | - | 6 | - | Not Qualified | - | - | - | - | 45A | 150A | - | - | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 180V | 8V | - | - | - | 9.195mm | 7.49mm | - | ROHS3 Compliant | Lead Free | ||
![]() TISP4200H4BJR Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 1 | 155V | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 79pF | 155V | DUAL | C BEND | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4200 | 2 | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | 100A | 300A | - | - | - | - | - | 225mA | SILICON SURGE PROTECTOR | 60 A | 200V | 3V | 800mA | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4095M3LMFR Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | - | 1 | 75V | Tape & Reel (TR) | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 120pF | 75V | BOTTOM | - | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4095 | 3 | O-PBCY-T2 | Not Qualified | - | - | SINGLE | - | 50A | 220A | - | - | - | DO-92 | - | 150mA | SILICON SURGE PROTECTOR | 32 A | 95V | 3V | 600mA | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P4802ACLRP Littelfuse Inc. | 317 | - | Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | 3 | - | - | 2 | 220V 440V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF 85pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | - | - | 100A | 400A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 300V 600V | 4V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TISP5070H3BJR Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 150mA | 1 | 58V | Tape & Reel (TR) | 2004 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 300pF | -58V | DUAL | C BEND | NOT SPECIFIED | - | - | not_compliant | -5A | NOT SPECIFIED | TISP50 | 2 | - | Not Qualified | - | - | SINGLE | - | 100A | 300A | - | - | - | - | - | 600mA | SILICON SURGE PROTECTOR | 60 A | 70V | 3V | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4220M3LM Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | - | 150mA | 1 | 160V | Bulk | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 65pF | 160V | BOTTOM | - | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4220 | 3 | - | Not Qualified | - | - | SINGLE | - | 50A | 220A | - | - | - | - | - | 600mA | SILICON SURGE PROTECTOR | - | 220V | 3V | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P2000SCMCRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | - | 120mA | 1 | 180V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 50pF | 180V | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | - | - | 100A | 400A | - | - | - | - | - | 120mA | - | - | 220V | 4V | - | 400A | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1803AB Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | 3 | 150V | Bulk | 2011 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 55pF 85pF | 150V | SINGLE | - | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | 3 | - | Not Qualified | - | - | - | - | 80A | 250A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 210V | 8V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0300SCMCRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | - | 50mA | 1 | 25V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 45pF | 25V | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | - | - | 100A | 400A | - | - | - | - | - | 50mA | - | - | 40V | 5V | - | 400A | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TISP4240M3BJR Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | 1 | 180V | Tape & Reel (TR) | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 50pF | 180V | DUAL | C BEND | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4240 | 2 | - | Not Qualified | - | - | SINGLE | - | 50A | 220A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 240V | 3V | 350mA | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4220M3LMFR Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | - | 1 | 160V | Tape & Reel (TR) | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 65pF | 160V | BOTTOM | - | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4220 | 3 | O-PBCY-T2 | Not Qualified | - | - | SINGLE | - | 50A | 220A | - | - | - | DO-92 | - | 150mA | SILICON SURGE PROTECTOR | 32 A | 220V | 3V | 600mA | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4350M3LMFR Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | - | 1 | 275V | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 55pF | 275V | BOTTOM | - | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4350 | 3 | O-PBCY-T2 | Not Qualified | - | - | SINGLE | - | 50A | 220A | - | - | - | DO-92 | - | 150mA | SILICON SURGE PROTECTOR | 32 A | 350V | 3V | 600mA | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4072F3LM Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | - | 1 | 58V | Bulk | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | - | 63pF | 58V | BOTTOM | - | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4072 | 2 | - | Not Qualified | - | - | SINGLE | - | 35A | 120A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 72V | 3V | - | - | - | - | - | - | Non-RoHS Compliant | - |