- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Breakdown Voltage / V | Current-Hold(Ih) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Holding Current-Max | Current - Peak Pulse (8/20μs) | Diameter | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TISP4395H3LMFR Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | - | - | 1 | - | - | 320V | Tape & Reel (TR) | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 62pF | 320V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4395 | 3 | - | Not Qualified | - | - | SINGLE | - | 100A | 300A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 395V | - | 3V | 600mA | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4260F3LM Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | - | 1 | - | - | 200V | Bulk | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | - | 44pF | 200V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4260 | 2 | O-PBCY-T2 | Not Qualified | - | - | SINGLE | - | 35A | 120A | - | - | - | DO-92 | 150mA | SILICON SURGE PROTECTOR | 4 A | 260V | - | 3V | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4240F3LM Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | - | 1 | - | - | 180V | Bulk | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | - | 44pF | 180V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4240 | 2 | O-PBCY-T2 | Not Qualified | - | - | SINGLE | - | 35A | 120A | - | - | - | DO-92 | 150mA | SILICON SURGE PROTECTOR | 4 A | 240V | - | 3V | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP7260F3P Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | 3 | - | - | 200V | Tube | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | - | 39pF | 200V | DUAL | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP72 | 8 | - | Not Qualified | - | - | - | - | 45A | 175A | - | - | - | MS-001BA | 150mA | SILICON SURGE PROTECTOR | 5.7 A | 260V | - | 5V | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4080H3LM Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | - | - | 150mA | 1 | - | - | 65V | Bulk | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 140pF | 65V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4080 | 3 | - | Not Qualified | - | - | SINGLE | - | 100A | 300A | - | - | - | - | 600mA | SILICON SURGE PROTECTOR | 60 A | 80V | - | 3V | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4125F3LM Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | - | - | - | 1 | - | - | 100V | Bulk | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | - | 43pF | 100V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4125 | 2 | - | Not Qualified | - | - | SINGLE | - | 35A | 120A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 125V | - | 3V | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4220H3LM Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | - | 1 | - | - | 160V | Bulk | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 74pF | 160V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4220 | 3 | O-PBCY-T2 | Not Qualified | - | - | SINGLE | - | 100A | 300A | - | - | - | DO-92 | 150mA | SILICON SURGE PROTECTOR | 60 A | 220V | - | 3V | 600mA | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P0640EALRP2 Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | 2 | - | - | - | 1 | - | - | 58V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 60pF | 58V | BOTTOM | - | 260 | not_compliant | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | SINGLE | ISOLATED | 45A | 150A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 77V | - | 4V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MMT05A230T3 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | - | 1 | - | - | 170V | Tape & Reel (TR) | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | UL RECOGNIZED | - | 50pF | 170V | DUAL | C BEND | 240 | not_compliant | - | 30 | - | 2 | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | 50A | 150A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 265V | - | 3V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() T10B220E Littelfuse Inc. | In Stock | - | Datasheet | 21 Weeks | - | Through Hole | DO-201AD, Axial | NO | 2 | - | - | - | 1 | - | - | 214V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 41pF | - | - | WIRE | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | - | 2 | - | Not Qualified | - | - | SINGLE | ISOLATED | 100A | 250A | - | - | - | - | 180mA | SILICON SURGE PROTECTOR | 30 A | 265V | - | 4V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1500SCMC Littelfuse Inc. | 90000 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | - | 1 | - | - | 140V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | 85°C | -40°C | UL RECOGNIZED | - | 55pF | 140V | DUAL | C BEND | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | 100A | 400A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 180V | - | 5V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2200AA61 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-2 No Tab | NO | - | - | - | - | 1 | - | - | 200V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 85°C | -40°C | SINGLE OR DUAL CHIP | - | 35pF | 200V | SINGLE | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | - | 3 | R-PSIP-T3 | Not Qualified | - | - | SINGLE | - | 45A | 150A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 240V | - | 4V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P4202AC Littelfuse Inc. | 35210 | - | Datasheet | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | 150mA | 2 | 150°C | -40°C | 190V 380V | Bulk | 2011 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | Tin/Lead (Sn/Pb) | - | - | - | 8541.30.00.80 | 50pF 85pF | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 3 | R-PSIP-T3 | Not Qualified | - | - | - | - | 100A | - | - | - | - | - | - | SILICON SURGE PROTECTOR | 50 A | 250V 500V | 190V | 4V | 150mA | 400A | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TPP25011RL STMicroelectronics | 149 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 1 | - | - | - | Tape & Reel (TR) | - | LCP | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 150°C | -55°C | - | - | 100pF | - | DUAL | GULL WING | - | - | 1mA | - | TPP250 | 8 | - | - | - | - | SINGLE WITH BUILT-IN RESISTOR | - | - | 30A | - | - | 250V | - | 180mA | SILICON SURGE PROTECTOR | 5 A | 340V | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() TPA120RL STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | DO-204AC, DO-15, Axial | NO | - | - | 120V | 150mA | 1 | - | - | - | Tape & Reel (TR) | - | TPA, TRISIL™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -55°C | - | - | 30pF | 120V | - | WIRE | NOT SPECIFIED | - | - | NOT SPECIFIED | TPA | 2 | O-PALF-W2 | Not Qualified | 108V | Bidirectional | SINGLE | ISOLATED | 50A | 150A | 5mA | 1.7W | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 160V | - | - | - | - | 3.53mm | 6.75mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TB1300H-13 Diodes Incorporated | 3000 |
| Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 150mA | 1 | - | - | 120V | Tape & Reel (TR) | 2005 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | - | 120pF | 120V | DUAL | C BEND | 235 | not_compliant | 100A | 10 | - | 2 | - | Not Qualified | - | - | SINGLE | - | - | 400A | - | - | - | - | 800mA | SILICON SURGE PROTECTOR | 50 A | 160V | - | 3.5V | - | - | - | 4.57mm | 3.94mm | - | ROHS3 Compliant | Contains Lead | ||
![]() TB3100L-13 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | - | SMB | - | 2 | 92.986436mg | - | - | 1 | - | - | - | Tape & Reel (TR) | 2012 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | - | 40pF | 275V | DUAL | C BEND | 235 | not_compliant | - | 10 | - | 2 | - | Not Qualified | - | - | SINGLE | - | - | 150A | - | - | - | - | 800mA | SILICON SURGE PROTECTOR | - | - | - | - | - | - | - | 4.57mm | 3.94mm | - | ROHS3 Compliant | Contains Lead | ||
![]() TB2600H-13 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | - | SMB | - | 2 | - | - | - | 1 | - | - | - | Tape & Reel (TR) | 2011 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | - | 80pF | 220V | DUAL | C BEND | 235 | not_compliant | - | 10 | - | 2 | - | Not Qualified | - | - | SINGLE | - | - | 400A | - | - | - | - | 800mA | SILICON SURGE PROTECTOR | 50 A | - | - | - | - | - | - | 4.57mm | 3.94mm | - | ROHS3 Compliant | Contains Lead | ||
![]() R3604-3DR-S Bourns Inc. | 12500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R3604 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MMT05A310T3 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | - | 1 | - | - | 270V | Tape & Reel (TR) | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn80Pb20) | 125°C | -40°C | UL RECOGNIZED | - | 50pF | 270V | DUAL | C BEND | 240 | not_compliant | - | 30 | - | 2 | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | 50A | 150A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 365V | - | 3V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |