- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Voltage-Off State | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Holding Current-Max | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTVB300SB-L ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 1 | 300V | Tape & Reel (TR) | 2010 | e3 | Obsolete | 1 (Unlimited) | 2 | - | Tin (Sn) | 150°C | -40°C | - | 44pF | - | DUAL | C BEND | - | - | - | - | - | 2 | - | - | SINGLE | - | 80A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 400V | 4V | - | - | RoHS Compliant | ||
![]() NP3100SBMCT3G ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 1 | - | Tape & Reel (TR) | 2010 | e3 | Obsolete | 1 (Unlimited) | 2 | - | Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 29pF | - | DUAL | C BEND | - | - | - | - | - | 2 | - | - | SINGLE | 80A | 250A | 275V | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 350V | 4V | - | No | RoHS Compliant | ||
![]() TISP3125F3DR Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 2 | 100V | Tape & Reel (TR) | 2007 | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 50pF | 100V | DUAL | GULL WING | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP3125 | 8 | - | Not Qualified | - | 35A | 120A | - | - | 150mA | SILICON SURGE PROTECTOR | 4.3 A | 125V | 3V | - | - | Non-RoHS Compliant | ||
![]() TISP3240F3DR Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 2 | 180V | Tape & Reel (TR) | 2007 | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 45pF | 180V | DUAL | GULL WING | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP3240 | 8 | - | Not Qualified | - | 35A | 120A | - | - | 150mA | SILICON SURGE PROTECTOR | 4.3 A | 240V | 3V | - | - | Non-RoHS Compliant | ||
![]() TISP3180F3P Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | 2 | 145V | Tube | 2001 | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 50pF | 145V | DUAL | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP3180 | 8 | - | Not Qualified | - | 35A | 120A | - | MS-001BA | 150mA | SILICON SURGE PROTECTOR | 5.7 A | 180V | 3V | - | - | Non-RoHS Compliant | ||
![]() TISP4165H4BJR Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 1 | 135V | Tape & Reel (TR) | 2005 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 79pF | 135V | DUAL | C BEND | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4165 | 2 | R-PDSO-C2 | Not Qualified | SINGLE | 100A | 300A | - | - | 225mA | SILICON SURGE PROTECTOR | 60 A | 165V | 3V | 800mA | - | Non-RoHS Compliant | ||
![]() TISP7150F3P Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | 3 | 120V | Tube | 2007 | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 47pF | 120V | DUAL | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP71 | 8 | - | Not Qualified | - | 45A | 175A | - | MS-001BA | 150mA | SILICON SURGE PROTECTOR | 5.7 A | 150V | 5V | - | - | Non-RoHS Compliant | ||
![]() TISP7125F3P Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | 3 | 100V | Tube | 2006 | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 47pF | 100V | DUAL | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP71 | 8 | - | Not Qualified | - | 45A | 175A | - | MS-001BA | 150mA | SILICON SURGE PROTECTOR | 5.7 A | 125V | 5V | - | - | Non-RoHS Compliant | ||
![]() TISP7082F3DR Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 3 | 66V | Tape & Reel (TR) | 2007 | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 66pF | 66V | DUAL | GULL WING | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP70 | 8 | - | Not Qualified | - | 40A | 80A | - | MS-012AA | 150mA | SILICON SURGE PROTECTOR | - | 82V | 5V | - | - | Non-RoHS Compliant | ||
![]() TISP7260F3DR Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 3 | 200V | Tape & Reel (TR) | 2006 | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 39pF | 200V | DUAL | GULL WING | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP72 | 8 | - | Not Qualified | - | 45A | 175A | - | MS-012AA | 150mA | SILICON SURGE PROTECTOR | - | 260V | 5V | - | - | Non-RoHS Compliant | ||
![]() TISP7380F3DR Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 3 | 270V | Tape & Reel (TR) | 2007 | e0 | Obsolete | 1 (Unlimited) | 8 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 39pF | 270V | DUAL | GULL WING | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP73 | 8 | - | Not Qualified | - | 45A | 175A | - | MS-012AA | 150mA | SILICON SURGE PROTECTOR | - | 380V | 5V | - | - | Non-RoHS Compliant | ||
![]() TISP7320F3P Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | 3 | 240V | Tube | 2007 | e0 | Obsolete | 1 (Unlimited) | 8 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 39pF | 240V | DUAL | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP73 | 8 | - | Not Qualified | - | 45A | 175A | - | MS-001BA | 150mA | SILICON SURGE PROTECTOR | 5.7 A | 320V | 5V | - | - | Non-RoHS Compliant | ||
![]() TISP7380F3P Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | 3 | 270V | Tube | 2007 | e0 | Obsolete | 1 (Unlimited) | 8 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 39pF | 270V | DUAL | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP73 | 8 | - | Not Qualified | - | 45A | 175A | - | MS-001BA | 150mA | SILICON SURGE PROTECTOR | 5.7 A | 380V | 5V | - | - | Non-RoHS Compliant | ||
![]() TISP7290F3P Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | 3 | 220V | Tube | 2006 | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 39pF | 220V | DUAL | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP72 | 8 | - | Not Qualified | - | 45A | 175A | - | MS-001BA | 150mA | SILICON SURGE PROTECTOR | 5.7 A | 290V | 5V | - | - | Non-RoHS Compliant | ||
![]() TISP3290F3DR Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 2 | 220V | Tape & Reel (TR) | 2007 | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 45pF | 220V | DUAL | GULL WING | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP3290 | 8 | - | Not Qualified | - | 35A | 120A | - | - | 150mA | SILICON SURGE PROTECTOR | 4.3 A | 290V | 3V | - | - | Non-RoHS Compliant | ||
![]() TISP7180F3P Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | 3 | 145V | Tube | 2006 | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 47pF | 145V | DUAL | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP71 | 8 | - | Not Qualified | - | 45A | 175A | - | MS-001BA | 150mA | SILICON SURGE PROTECTOR | 5.7 A | 180V | 5V | - | - | Non-RoHS Compliant | ||
![]() TISP4300H3LMFR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | 1 | 230V | Tape & Reel (TR) | 2007 | e0 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 62pF | 230V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4300 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 100A | 300A | - | DO-92 | 150mA | SILICON SURGE PROTECTOR | 60 A | 300V | 3V | 600mA | - | Non-RoHS Compliant | ||
![]() TISP4260M3LMFR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | 1 | 200V | Tape & Reel (TR) | 2007 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 55pF | 200V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4260 | 3 | - | Not Qualified | SINGLE | 50A | 220A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 260V | 3V | 600mA | - | Non-RoHS Compliant | ||
![]() TISP4290M3LMFR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | 1 | 220V | Tape & Reel (TR) | 2007 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 55pF | 220V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4290 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 50A | 220A | - | DO-92 | 150mA | SILICON SURGE PROTECTOR | 32 A | 290V | 3V | 600mA | - | Non-RoHS Compliant | ||
![]() TISP4260H3LMFR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | 1 | 200V | Tape & Reel (TR) | 2007 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 55pF | 200V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4260 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 100A | 300A | - | DO-92 | 150mA | SILICON SURGE PROTECTOR | 60 A | 260V | 3V | 600mA | - | Non-RoHS Compliant |