- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Holding Current-Max | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TISP4240H3LMFR Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | 1 | 180V | Tape & Reel (TR) | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 62pF | 180V | BOTTOM | - | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4240 | 3 | - | Not Qualified | SINGLE | - | 100A | 300A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 240V | 3V | 600mA | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4072F3LMR Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 58V | Tape & Reel (TR) | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | - | 63pF | 58V | BOTTOM | - | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4072 | 2 | O-PBCY-T2 | Not Qualified | SINGLE | - | 35A | 120A | - | DO-92 | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 72V | 3V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4125M3LMR Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | 100V | Tape & Reel (TR) | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 65pF | 100V | BOTTOM | - | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4125 | 3 | - | Not Qualified | SINGLE | - | 50A | 220A | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 125V | 3V | 600mA | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4240H3LM Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 180V | Bulk | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 62pF | 180V | BOTTOM | - | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4240 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 100A | 300A | - | DO-92 | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 240V | 3V | 600mA | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4180F3LMR Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 145V | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | - | 43pF | 145V | BOTTOM | - | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4180 | 2 | O-PBCY-T2 | Not Qualified | SINGLE | - | 35A | 120A | - | DO-92 | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 180V | 3V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4240H3LMR Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 180V | Tape & Reel (TR) | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 62pF | 180V | BOTTOM | WIRE | NOT SPECIFIED | - | - | unknown | 5A | NOT SPECIFIED | TISP4240 | 2 | O-PBCY-W2 | Not Qualified | SINGLE | - | 100A | 300A | - | DO-92 | - | 150mA | SILICON SURGE PROTECTOR | 2.3 A | 240V | 3V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4080M3LM Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 65V | Bulk | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 120pF | 65V | BOTTOM | - | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4080 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 50A | 220A | - | DO-92 | - | 150mA | SILICON SURGE PROTECTOR | 32 A | 80V | 3V | 600mA | - | - | - | Non-RoHS Compliant | - | ||
![]() P0640ECLRP1 Littelfuse Inc. | 26 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 58V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 155pF | 58V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | - | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 100A | 400A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 77V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2600ECMCLRP1 Littelfuse Inc. | 26 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 220V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF | 220V | BOTTOM | - | 260 | - | - | unknown | 2.2A | 30 | - | 3 | O-PBCY-T2 | - | SINGLE | - | 100A | 400A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 300V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2353UBLRP Littelfuse Inc. | 26 |
| Datasheet | 22 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 3 | 200V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF 75pF | - | DUAL | - | 260 | - | - | unknown | 2.2A | 30 | - | 6 | R-PDSO-G6 | Not Qualified | - | - | 80A | 250A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 270V | 8V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1504UCMCLRP Littelfuse Inc. | 26 |
| Datasheet | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | 140V 280V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 35pF 55pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | - | 6 | R-PDSO-G6 | Not Qualified | - | - | 100A | 400A | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 180V 360V | 8V | - | 2.36mm | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() P0304UCMCLTP Littelfuse Inc. | 26 |
| Datasheet | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | 25V 50V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 25pF 45pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | - | 6 | R-PDSO-G6 | Not Qualified | - | - | 100A | 400A | - | - | SURGE PROTECTION CIRCUIT | 50mA | - | - | 40V 80V | 8V | - | 2.36mm | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() P1806UCLTP Littelfuse Inc. | 26 |
| Datasheet | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 6 | 150V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 55pF 85pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | - | 6 | - | Not Qualified | - | - | 100A | 400A | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 210V | 8V | - | - | 9.195mm | 7.49mm | ROHS3 Compliant | Lead Free | ||
![]() TISP4080M3LMFR-S Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | 2 | 150mA | 1 | - | Tape & Reel (TR) | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 120pF | - | BOTTOM | WIRE | NOT SPECIFIED | - | - | unknown | 5A | NOT SPECIFIED | TISP4080 | 2 | - | Not Qualified | SINGLE | - | 50A | 220A | 65V | - | - | 600mA | SILICON SURGE PROTECTOR | - | 80V | 3V | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4080M3LMR-S Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | 150mA | 1 | - | Tape & Reel (TR) | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 120pF | - | BOTTOM | WIRE | NOT SPECIFIED | - | - | unknown | 5A | NOT SPECIFIED | TISP4080 | 2 | - | Not Qualified | SINGLE | - | 50A | 220A | 65V | - | - | 600mA | SILICON SURGE PROTECTOR | - | 80V | 3V | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4260H3LMR-S Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | 150mA | 1 | - | Tape & Reel (TR) | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 55pF | - | BOTTOM | WIRE | NOT SPECIFIED | - | - | unknown | 5A | NOT SPECIFIED | TISP4260 | 2 | - | Not Qualified | SINGLE | - | 100A | 300A | 200V | - | - | 600mA | SILICON SURGE PROTECTOR | - | 260V | 3V | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4180M3LMR-S Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | 150mA | 1 | - | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 65pF | - | BOTTOM | WIRE | NOT SPECIFIED | - | - | unknown | 5A | NOT SPECIFIED | TISP4180 | 2 | - | Not Qualified | SINGLE | - | 50A | 220A | 145V | - | - | 600mA | SILICON SURGE PROTECTOR | - | 180V | 3V | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4260M3LMR-S Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | 150mA | 1 | - | Tape & Reel (TR) | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 55pF | - | BOTTOM | WIRE | NOT SPECIFIED | - | - | unknown | 5A | NOT SPECIFIED | TISP4260 | 2 | - | Not Qualified | SINGLE | - | 50A | 220A | 200V | - | - | 600mA | SILICON SURGE PROTECTOR | - | 260V | 3V | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4260M3LMFR-S Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | 2 | 150mA | 1 | - | Tape & Reel (TR) | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 55pF | - | BOTTOM | WIRE | NOT SPECIFIED | - | - | unknown | 5A | NOT SPECIFIED | TISP4260 | 2 | - | Not Qualified | SINGLE | - | 50A | 220A | 200V | - | - | 600mA | SILICON SURGE PROTECTOR | - | 260V | 3V | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4290H3LMR-S Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | 150mA | 1 | - | Tape & Reel (TR) | 2001 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 55pF | - | BOTTOM | WIRE | NOT SPECIFIED | - | - | unknown | 5A | NOT SPECIFIED | TISP4290 | 2 | - | Not Qualified | SINGLE | - | 100A | 300A | 220V | - | - | 600mA | SILICON SURGE PROTECTOR | - | 290V | 3V | - | - | - | - | ROHS3 Compliant | - |