- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Repetitive Reverse Voltage (Vrrm) | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Current - Peak Pulse (8/20μs) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P0602AC60 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | 25V 50V | Bulk | 2004 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | MATTE TIN | 85°C | -40°C | - | 8541.30.00.80 | 145pF 250pF | - | SINGLE | - | 260 | unknown | 2.2A | 10 | 3 | R-PSIP-T3 | Not Qualified | - | 100A | 400A | - | 50mA | SILICON SURGE PROTECTOR | 60 A | 40V 80V | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3002ABL61 Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-220-3 No Tab | NO | 3 | - | 2 | 140V 280V | Bulk | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | TIN | 85°C | -40°C | - | - | 55pF 95pF | - | SINGLE | - | 260 | unknown | 2.2A | 10 | - | - | Not Qualified | - | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 180V 360V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P4802ABL61 Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | 220V 440V | Bulk | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | TIN | 85°C | -40°C | - | 8541.30.00.80 | 50pF 85pF | - | SINGLE | - | 260 | unknown | 2.2A | 10 | - | - | Not Qualified | - | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 300V 600V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0602AAL61 Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | 25V 50V | Bulk | 2001 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | TIN | 85°C | -40°C | - | 8541.30.00.80 | 90pF 145pF | - | SINGLE | - | 260 | unknown | 2.2A | 10 | - | - | Not Qualified | - | 45A | 150A | - | 50mA | SILICON SURGE PROTECTOR | 30 A | 40V 80V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CR2600SC Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | 220V | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | - | - | - | 60pF | - | DUAL | C BEND | - | - | - | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | 100A | - | - | - | SILICON SURGE PROTECTOR | 60 A | 300V | 5V | 250A | - | - | - | Non-RoHS Compliant | - | ||
![]() P3504UCMCRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | 320V 640V | Tape & Reel (TR) | 2006 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 25pF 40pF | - | - | - | - | - | 2.2A | - | - | - | - | - | 100A | 400A | - | 150mA | - | - | 400V 800V | 8V | 400A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TB2300H-13 Diodes Incorporated | 3028 |
| Datasheet | - | Surface Mount | - | SMB | - | 2 | - | 1 | - | Tape & Reel (TR) | 2011 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | - | 80pF | 190V | DUAL | C BEND | 235 | not_compliant | 100A | 10 | 2 | - | Not Qualified | SINGLE | - | 400A | - | 800mA | SILICON SURGE PROTECTOR | 50 A | - | - | - | 4.57mm | 3.94mm | - | ROHS3 Compliant | Contains Lead | ||
![]() P0904UCMCRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | 75V 175V | Tape & Reel (TR) | 2006 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 40pF 70pF | - | - | - | - | - | 2.2A | - | - | - | - | - | 100A | 400A | - | 150mA | - | - | 98V 196V | 8V | 400A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1104UCMCRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | 90V 180V | Tape & Reel (TR) | 2006 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 40pF 70pF | - | - | - | - | - | 2.2A | - | - | - | - | - | 100A | 400A | - | 150mA | - | - | 130V 260V | 8V | 400A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1104UCMCTP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | 90V 180V | Tube | 2006 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 40pF 70pF | - | - | - | - | - | 2.2A | - | - | - | - | - | 100A | 400A | - | 150mA | - | - | 130V 260V | 8V | 400A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1602AAL61 Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | 65V 130V | Bulk | 2001 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 85°C | -40°C | - | 8541.30.00.80 | 35pF 60pF | - | SINGLE | - | 260 | unknown | 2.2A | 10 | - | - | Not Qualified | - | 45A | 150A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 95V 190V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0602ACL61 Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-220-3 No Tab | - | - | 50mA | 2 | 25V 50V | Bulk | 2011 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 145pF 250pF | - | - | - | - | - | 2.2A | - | - | - | - | - | 100A | 400A | - | 50mA | - | - | 40V 80V | 4V | 400A | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2353ABL61 Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | 3 | 200V | Bulk | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | TIN | 85°C | -40°C | - | - | 50pF 75pF | - | SINGLE | - | 260 | unknown | 2.2A | 10 | - | R-PSIP-T2 | Not Qualified | - | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 270V | 8V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CR2600SB Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | - | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | - | - | - | 30pF | 220V | DUAL | C BEND | - | unknown | - | - | - | R-PDSO-C2 | Not Qualified | SINGLE | 75A | 100A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 300V | 5V | 100A | 4.57mm | 3.94mm | 2.44mm | Non-RoHS Compliant | Contains Lead | ||
![]() TB2600L-13 Diodes Incorporated | 50000 | - | Datasheet | - | Surface Mount | - | SMB | - | 2 | - | 1 | - | Tape & Reel (TR) | 2002 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | - | 40pF | 220V | DUAL | C BEND | 235 | not_compliant | - | 10 | 2 | - | Not Qualified | SINGLE | - | 150A | - | 800mA | SILICON SURGE PROTECTOR | - | - | - | - | 4.57mm | 3.94mm | - | ROHS3 Compliant | Contains Lead | ||
![]() P1504UCMCRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | 140V 280V | Tape & Reel (TR) | 2006 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 35pF 55pF | - | - | - | - | - | 2.2A | - | - | - | - | - | 100A | 400A | - | 150mA | - | - | 180V 360V | 8V | 400A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1800AD61 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-2 No Tab | - | - | 50mA | 1 | 170V | Bulk | 2005 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 150pF | - | - | - | - | - | 2.2A | - | - | - | - | - | 250A | 1kA | - | 50mA | - | - | 220V | 3V | 1kA | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A2106UB3RP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 120mA | 3 | 50V 170V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 80pF | - | - | - | - | - | 2.2A | - | - | - | - | - | 80A | 250A | - | 120mA | - | - | 80V 250V | 8V | 250A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0720SD Littelfuse Inc. | 30000 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | 65V | Bulk | 2004 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 150pF | 65V | DUAL | C BEND | 260 | not_compliant | 2.2A | 30 | 2 | R-PDSO-C2 | - | SINGLE | 200A | 1kA | - | 50mA | SILICON SURGE PROTECTOR | - | 88V | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P4802AB Littelfuse Inc. | 2997 | - | Datasheet | - | - | Through Hole | TO-220-3 No Tab | NO | 3 | - | 2 | 220V 440V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 50pF 85pF | - | SINGLE | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | - | Not Qualified | - | 80A | 250A | 440V | 150mA | SILICON SURGE PROTECTOR | - | 300V 600V | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead |