- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Switching Voltage | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Current - Peak Pulse (8/20μs) | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P2500Q12ALRP Littelfuse Inc. | 26 |
| - | 22 Weeks | - | QFN | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1500EBLAP Littelfuse Inc. | 26 |
| Datasheet | 19 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | - | - | 140V | Tape & Box (TB) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 55pF | 140V | BOTTOM | - | 260 | - | - | unknown | 2.2A | 30 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 80A | 250A | - | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 180V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0080EBLRP1 Littelfuse Inc. | 26 |
| Datasheet | 21 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | - | - | 6V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 150pF | - | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 80A | 250A | - | - | 50mA | SILICON SURGE PROTECTOR | 25 A | 25V | 4V | - | - | - | - | ROHS3 Compliant | - | ||
![]() P0300ECLRP2 Littelfuse Inc. | 26 |
| Datasheet | 20 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | - | - | 25V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 250pF | 25V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 100A | 400A | - | - | 50mA | SILICON SURGE PROTECTOR | 50 A | 40V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3500ECLRP2 Littelfuse Inc. | 26 |
| Datasheet | 20 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | 1 | - | - | - | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 65pF | 320V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | - | Not Qualified | SINGLE | ISOLATED | 100A | 400A | 400V | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 400V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0300EBMCL Littelfuse Inc. | 26 |
| Datasheet | 21 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | - | 50mA | 1 | - | - | 25V | Bulk | 2006 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 140pF | - | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | - | - | 50mA | - | - | 40V | 4V | 250A | - | - | - | ROHS3 Compliant | - | ||
![]() P4500SDLHLRP Littelfuse Inc. | 26 |
| Datasheet | 18 Weeks | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | - | - | 400V | Tape & Reel (TR) | 2015 | SIDACtor® | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 530V | 4V | - | - | - | - | ROHS3 Compliant | - | ||
![]() P2500Q22CLRP Littelfuse Inc. | In Stock | - | - | 22 Weeks | - | QFN | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1102SBLRP Littelfuse Inc. | 26 |
| Datasheet | 18 Weeks | Surface Mount | DO-214AA, SMB | YES | - | - | 2 | - | - | 90V | Tape & Reel (TR) | 2006 | TwinChip™ | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 35pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | not_compliant | 2.2A | NOT SPECIFIED | 2 | - | Not Qualified | - | - | 80A | 250A | - | - | 120mA | SILICON SURGE PROTECTOR | - | 130V | 8V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3502SCLRP Littelfuse Inc. | 15500 |
| Datasheet | 18 Weeks | Surface Mount | DO-214AA, SMB | YES | - | - | 2 | 150°C | -40°C | 320V | Tape & Reel (TR) | 2014 | TwinChip™ | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | - | - | UL RECOGNIZED | 8541.30.00.80 | 20pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | not_compliant | - | NOT SPECIFIED | 2 | - | - | - | - | 100A | 400A | - | - | 120mA | SILICON SURGE PROTECTOR | - | 400V | 8V | 400A | - | - | - | ROHS3 Compliant | - | ||
![]() P1301Q22CLRP Littelfuse Inc. | 26 |
| Datasheet | 22 Weeks | Surface Mount | 2-TDFN | YES | 2 | - | 1 | - | - | 120V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 70pF | - | BOTTOM | NO LEAD | 250 | - | - | unknown | 2.2A | 40 | 2 | - | Not Qualified | SINGLE | - | 100A | 400A | - | - | 150mA | - | 30 A | 160V | 4V | - | - | - | - | ROHS3 Compliant | - | ||
![]() P3602ABL60 Littelfuse Inc. | 19 |
| Datasheet | 21 Weeks | Through Hole | TO-220-3 No Tab | NO | 3 | - | 2 | - | - | 170V 340V | Bulk | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | MATTE TIN | 85°C | -40°C | - | - | 50pF 90pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | - | 80A | 250A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 220V 440V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0304UAMCLRP Littelfuse Inc. | 26 |
| Datasheet | 20 Weeks | Surface Mount | 6-SMD, Gull Wing | - | - | 50mA | 4 | - | - | 25V 50V | Tape & Reel (TR) | 2005 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 90pF 140pF | - | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | - | - | 50mA | - | - | 40V 80V | 8V | 150A | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2703ABL60 Littelfuse Inc. | 26 |
| Datasheet | 21 Weeks | Through Hole | TO-220-3 No Tab | NO | - | - | 3 | - | - | 230V | Bulk | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF 75pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | - | 80A | 250A | - | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 300V | 8V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0304UCLRP Littelfuse Inc. | 26 |
| Datasheet | 20 Weeks | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | - | - | 25V 50V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 145pF 250pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 100A | 400A | - | SURGE PROTECTION CIRCUIT | 50mA | - | - | 40V 80V | 4V | - | 2.36mm | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() A3406UC6LRP Littelfuse Inc. | In Stock | - | Datasheet | 21 Weeks | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 6 | - | - | - | Tape & Reel (TR) | 2011 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | - | - | 150mA | - | - | - | 8V | 400A | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A2106UA6LTP Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 6 | - | - | 50V 170V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 30pF 60pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | - | - | 45A | 150A | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 80V 250V | 8V | - | - | 9.195mm | 7.49mm | ROHS3 Compliant | Lead Free | ||
![]() T10A140E Littelfuse Inc. | 955000 | - | Datasheet | 21 Weeks | Through Hole | DO-204AC, DO-15, Axial | NO | 2 | - | 1 | - | - | 140V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 34pF | - | - | WIRE | 260 | - | - | unknown | 2.2A | 30 | 2 | - | Not Qualified | SINGLE | ISOLATED | 50A | 100A | - | - | 180mA | SILICON SURGE PROTECTOR | - | 170V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() T10A220E Littelfuse Inc. | In Stock | - | Datasheet | 21 Weeks | Through Hole | DO-204AC, DO-15, Axial | NO | 2 | - | 1 | - | - | 215V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 30pF | 200V | - | WIRE | 260 | - | - | unknown | 2.2A | 30 | 2 | - | Not Qualified | SINGLE | ISOLATED | 50A | 100A | - | - | 180mA | SILICON SURGE PROTECTOR | - | 275V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() T10B180B Littelfuse Inc. | In Stock | - | Datasheet | 21 Weeks | Through Hole | DO-201AD, Axial | NO | 2 | - | 1 | - | - | 175V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 44pF | - | - | WIRE | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | 2 | - | Not Qualified | SINGLE | ISOLATED | 100A | 250A | - | - | 120mA | SILICON SURGE PROTECTOR | 30 A | 210V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free |