- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Repetitive Reverse Voltage (Vrrm) | RMS Current (Irms) | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Current - Peak Pulse (8/20μs) | Breakover Voltage (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P3500S1ALRP Littelfuse Inc. | In Stock | - | - | 18 Weeks | - | Surface Mount | DO-214AC, SMA | YES | 2 | 33.991078mg | - | 1 | 320V | Tape & Reel (TR) | - | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 50pF | - | - | - | - | - | unknown | 2.2A | - | - | - | - | - | - | 50A | 150A | - | - | - | 150mA | - | - | 400V | 4V | - | - | - | - | ROHS3 Compliant | - | ||
![]() T10A220B Littelfuse Inc. | In Stock | - | Datasheet | 21 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | NO | 2 | - | - | 1 | 215V | Bulk | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 85°C | -40°C | UL RECOGNIZED | 30pF | - | - | WIRE | - | - | unknown | 2.2A | - | - | - | Not Qualified | SINGLE | ISOLATED | 50A | 100A | - | - | - | 120mA | SILICON SURGE PROTECTOR | - | 265V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1800EALRP2 Littelfuse Inc. | 26 |
| Datasheet | 19 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | - | 1 | 170V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 35pF | 170V | BOTTOM | - | 260 | - | not_compliant | 2.2A | 10 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 45A | 150A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 220V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0300EBLRP1 Littelfuse Inc. | 26 |
| Datasheet | 21 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | 1 | 25V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 140pF | - | BOTTOM | - | 260 | - | not_compliant | 2.2A | 10 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 80A | 250A | - | - | - | 50mA | SILICON SURGE PROTECTOR | 25 A | 40V | 4V | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1300EBLAP Littelfuse Inc. | 26 |
| Datasheet | 19 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | - | 1 | 120V | Tape & Box (TB) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 60pF | 120V | BOTTOM | - | 260 | - | unknown | 2.2A | 30 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 80A | 250A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 160V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3500EBLAP Littelfuse Inc. | 26 |
| Datasheet | 21 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | - | 1 | 320V | Tape & Box (TB) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 40pF | 320V | BOTTOM | - | 260 | - | unknown | 2.2A | 30 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 80A | 250A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 400V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0720EBLRP2 Littelfuse Inc. | 19 |
| Datasheet | 19 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | - | 1 | 65V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 75pF | 65V | BOTTOM | - | 260 | - | not_compliant | 2.2A | 10 | 3 | - | Not Qualified | SINGLE | ISOLATED | 80A | 250A | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 88V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1200Q12BLRP Littelfuse Inc. | 26 |
| - | 22 Weeks | - | - | QFN | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P0080ECLAP Littelfuse Inc. | 26 |
| Datasheet | 21 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | - | 1 | 6V | Tape & Box (TB) | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 260pF | - | BOTTOM | - | 260 | - | unknown | 2.2A | 30 | 3 | - | Not Qualified | SINGLE | ISOLATED | 100A | 400A | - | - | - | 50mA | SILICON SURGE PROTECTOR | 50 A | 25V | 4V | - | - | - | - | ROHS3 Compliant | - | ||
![]() P0300EAMCLRP2 Littelfuse Inc. | 10 |
| - | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | - | - | 50mA | 1 | 25V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 140pF | 25V | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | - | - | - | 50mA | - | - | 40V | 4V | 150A | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NP3100SC1T3G ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 1 | 275V | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 76pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 100A | 100A | - | - | - | 270mA | - | - | 350V | 4V | - | - | - | Unknown | RoHS Compliant | - | ||
![]() P5103UBRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 150mA | 3 | 420V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 40pF 60pF | 420V | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | - | - | - | 150mA | - | - | 600V | 8V | 250A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1301SCLRP Littelfuse Inc. | 78 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | 1 | 120V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | - | 160pF | - | DUAL | C BEND | 260 | 1 | not_compliant | 1A | 30 | 2 | - | Not Qualified | - | - | 100A | 400A | - | - | SURGE PROTECTION CIRCUIT | 120mA | - | - | 160V | 4V | - | - | - | - | ROHS3 Compliant | - | ||
![]() P3100ECLRP2 Littelfuse Inc. | 1808 | - | Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | - | 1 | 275V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 70pF | 275V | BOTTOM | - | 260 | - | not_compliant | 2.2A | 10 | 3 | - | Not Qualified | SINGLE | ISOLATED | 100A | 400A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 350V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P4500SCLRP Littelfuse Inc. | 1590 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | 1 | 400V | Tape & Reel (TR) | 2014 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | UL RECOGNIZED | 65pF | - | DUAL | C BEND | 260 | - | not_compliant | - | 40 | - | - | - | SINGLE | - | 100A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 35 A | - | 4V | 400A | 530V | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2600FNLTP Littelfuse Inc. | 183 |
| Datasheet | 20 Weeks | - | Through Hole | TO-262M-2 | - | - | - | 50mA | 1 | 220V | Tube | - | Automotive, AEC-Q101, SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 450pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | 4V | 3kA | - | - | - | RoHS Compliant | - | ||
![]() NTVB200SB-L ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 1 | 200V | Tape & Reel (TR) | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin (Sn) | 150°C | -40°C | - | 56pF | - | DUAL | C BEND | - | - | - | - | - | 2 | - | - | SINGLE | - | - | 80A | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 320V | 4V | - | - | - | - | RoHS Compliant | - | ||
![]() NTVB065NSA-L ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 1 | 65V | Tape & Reel (TR) | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 150°C | -40°C | - | 79pF | - | DUAL | C BEND | - | - | - | - | - | 2 | - | - | SINGLE | - | - | 50A | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 88V | 4V | - | - | - | - | RoHS Compliant | - | ||
![]() NP2300SCMCT3G ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 1 | - | Tape & Reel (TR) | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 33pF | - | DUAL | C BEND | - | - | - | - | - | 2 | - | - | SINGLE | - | 100A | 400A | 190V | 2.2A | - | 150mA | SILICON SURGE PROTECTOR | - | 260V | 4V | - | - | No | - | RoHS Compliant | - | ||
![]() NTVB270SB-L ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 1 | 270V | Tape & Reel (TR) | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin (Sn) | 150°C | -40°C | - | 47pF | - | DUAL | C BEND | - | - | - | - | - | 2 | - | - | SINGLE | - | - | 80A | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 365V | 4V | - | - | - | - | RoHS Compliant | - |