- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Operating Temperature (Min.) | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Repetitive Reverse Voltage (Vrrm) | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Holding Current-Max | Current - Peak Pulse (8/20μs) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TISP4115M3LMFR-S Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | 1 | - | 90V | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 120pF | - | BOTTOM | WIRE | NOT SPECIFIED | unknown | 5A | NOT SPECIFIED | TISP4115 | 2 | - | Not Qualified | SINGLE | - | 50A | 220A | - | 150mA | SILICON SURGE PROTECTOR | - | 115V | - | 3V | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4260F3LMR-S Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | - | 1 | - | - | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | UL RECOGNIZED | - | 74pF | - | BOTTOM | - | NOT SPECIFIED | - | 5A | NOT SPECIFIED | TISP4260 | 2 | - | Not Qualified | SINGLE | - | - | 35A | 200V | 150mA | SILICON SURGE PROTECTOR | 4 A | 260V | - | 3V | - | - | - | - | ROHS3 Compliant | - | ||
![]() MMT05A310T3G Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AC, SMA | YES | - | 150mA | 1 | - | 270V | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | UL RECOGNIZED | - | 50pF | - | DUAL | C BEND | 260 | unknown | - | 40 | - | 2 | R-PDSO-C2 | COMMERCIAL | SINGLE | - | 50A | - | - | - | SILICON SURGE PROTECTOR | - | 365V | - | 3V | - | 150A | - | - | ROHS3 Compliant | - | ||
![]() MMT10B230T3G Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | - | 170V | Tape & Reel (TR) | - | - | e3 | no | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | UL RECOGNIZED | - | 200pF | - | DUAL | C BEND | 260 | - | - | 40 | - | 2 | R-PDSO-C2 | COMMERCIAL | SINGLE | - | 100A | - | - | - | SILICON SURGE PROTECTOR | - | 265V | - | 5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() P0300SA Littelfuse Inc. | 7500 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | 50mA | 1 | -40°C | 25V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | - | UL RECOGNIZED | - | 140pF | - | DUAL | C BEND | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 45A | - | - | - | SILICON SURGE PROTECTOR | 20 A | 40V | 25V | 4V | 50mA | 150A | - | - | Non-RoHS Compliant | - | ||
![]() P0300SC Littelfuse Inc. | 17800 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | 50mA | 1 | -40°C | 25V | Bulk | 2001 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | - | UL RECOGNIZED | - | 110pF | - | DUAL | C BEND | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 100A | - | - | - | SILICON SURGE PROTECTOR | 50 A | 40V | 25V | 5V | 50mA | 400A | - | - | Non-RoHS Compliant | - | ||
![]() TISP3070H3SL Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial - 3 Leads | NO | - | - | 2 | - | 58V | Tube | 2005 | - | e0 | - | Obsolete | Not Applicable | 3 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 140pF | 58V | SINGLE | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | - | 3 | R-PSIP-T3 | Not Qualified | - | - | 100A | 300A | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 70V | - | 3V | 600mA | - | - | - | Non-RoHS Compliant | - | ||
![]() P2300FNLTP Littelfuse Inc. | 28 |
| Datasheet | 20 Weeks | - | Through Hole | TO-262M-2 | - | - | 50mA | 1 | - | 180V | Tube | - | Automotive, AEC-Q101, SIDACtor® | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 450pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260V | - | 4V | - | 3kA | - | - | RoHS Compliant | - | ||
![]() P1300FNLTP Littelfuse Inc. | 456 |
| Datasheet | 20 Weeks | - | Through Hole | TO-262M-2 | - | - | 50mA | 1 | - | 120V | Tube | - | Automotive, AEC-Q101, SIDACtor® | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 450pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160V | - | 4V | - | 3kA | - | - | RoHS Compliant | - | ||
![]() P0900FNLTP Littelfuse Inc. | 468 |
| Datasheet | 20 Weeks | - | Through Hole | TO-262M-2 | - | - | 50mA | 1 | - | 75V | Tube | - | Automotive, AEC-Q101, SIDACtor® | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 550pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 98V | - | 4V | - | 3kA | - | - | RoHS Compliant | - | ||
![]() P0300EB Littelfuse Inc. | 100 | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | 50mA | 1 | -40°C | 25V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | 140pF | - | BOTTOM | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 80A | - | - | - | SILICON SURGE PROTECTOR | 30 A | 40V | 25V | 4V | - | 250A | - | - | Non-RoHS Compliant | - | ||
![]() P2300SD Littelfuse Inc. | 16500 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | - | 190V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 80pF | 190V | DUAL | C BEND | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | MAIN TERMINAL 2 | 200A | 1kA | - | 50mA | SILICON SURGE PROTECTOR | 50 A | 260V | - | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TISP7200H3SL Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial - 3 Leads | NO | - | - | 3 | - | 150V | Tube | 2001 | - | e0 | - | Obsolete | Not Applicable | 3 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 74pF | 150V | SINGLE | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP72 | 3 | - | Not Qualified | - | - | 100A | 350A | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 200V | - | 5V | 600mA | - | - | - | Non-RoHS Compliant | - | ||
![]() P2600SBRP Littelfuse Inc. | 840 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | 1 | - | - | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 45pF | 220V | DUAL | C BEND | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | - | 2 | - | Not Qualified | SINGLE | - | 80A | 250A | 220V | 150mA | SILICON SURGE PROTECTOR | 30 A | 300V | - | 4V | - | - | 4.57mm | 3.94mm | Non-RoHS Compliant | Contains Lead | ||
![]() P1800SDRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | 50mA | 1 | - | 170V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 90pF | 170V | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 200A | 1kA | - | 50mA | - | - | 220V | - | 4V | - | 1kA | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3100SA Littelfuse Inc. | 45000 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | -40°C | 275V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | - | UL RECOGNIZED | - | 30pF | - | DUAL | C BEND | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 45A | - | - | - | SILICON SURGE PROTECTOR | 20 A | 350V | 275V | 4V | - | 150A | - | - | Non-RoHS Compliant | - | ||
![]() NP3100GBRLG Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | DO-204AC, DO-15, Axial | NO | - | 150mA | 1 | - | 275V | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | UL RECOGNIZED | - | 60pF | - | - | WIRE | 260 | unknown | - | 40 | - | 2 | O-PALF-W2 | COMMERCIAL | SINGLE | ISOLATED | 80A | - | - | - | SILICON SURGE PROTECTOR | - | 350V | - | 4V | - | - | - | - | ROHS3 Compliant | - | ||
![]() MMT05B310T3 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | - | 270V | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | TIN LEAD | - | - | UL RECOGNIZED | - | 75pF | - | DUAL | C BEND | 240 | - | - | 30 | - | 2 | R-PDSO-C2 | COMMERCIAL | SINGLE | - | 50A | - | - | - | SILICON SURGE PROTECTOR | - | 365V | - | 3V | - | 150A | - | - | Non-RoHS Compliant | - | ||
![]() MMT10B260T3 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | - | 200V | Tape & Reel (TR) | - | - | e0 | yes | Obsolete | 1 (Unlimited) | 2 | - | TIN LEAD | - | - | UL RECOGNIZED | - | 200pF | - | DUAL | C BEND | 240 | - | - | 30 | - | 2 | R-PDSO-C2 | COMMERCIAL | SINGLE | - | 100A | - | - | - | SILICON SURGE PROTECTOR | - | 320V | - | 5V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MMT05B310T3G Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | - | 270V | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | TIN LEAD | - | - | UL RECOGNIZED | - | 75pF | - | DUAL | C BEND | 240 | - | - | 30 | - | 2 | R-PDSO-C2 | COMMERCIAL | SINGLE | - | 50A | - | - | - | SILICON SURGE PROTECTOR | - | 365V | - | 3V | - | 150A | - | - | ROHS3 Compliant | - |