- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Breakdown Voltage / V | Current-Hold(Ih) | Number of Elements | Operating Temperature (Min.) | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Configuration | Analog IC - Other Type | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Surge Current | JEDEC-95 Code | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Holding Current-Max | Current - Peak Pulse (8/20μs) | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMT08B260T3G Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | 150mA | 1 | - | 200V | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | UL RECOGNIZED | - | 55pF | - | DUAL | C BEND | 260 | - | - | unknown | - | 40 | - | 2 | R-PDSO-C2 | COMMERCIAL | - | - | SINGLE | - | 80A | - | - | - | - | - | SILICON SURGE PROTECTOR | 32 A | 320V | 3V | - | 250A | - | - | - | - | ROHS3 Compliant | - | ||
![]() MMT05A230T3G Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | 150mA | 1 | - | 170V | Tape & Reel (TR) | - | - | e3 | no | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | UL RECOGNIZED | - | 50pF | - | DUAL | C BEND | 260 | - | - | unknown | - | 40 | - | 2 | R-PDSO-C2 | COMMERCIAL | - | - | SINGLE | - | 50A | - | - | - | - | - | SILICON SURGE PROTECTOR | - | 265V | 3V | - | 150A | - | - | - | - | ROHS3 Compliant | - | ||
![]() NP1300SAMCT3G ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | 150mA | 1 | -55°C | 120V | Tape & Reel (TR) | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 23pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | not_compliant | - | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | 50A | - | - | - | - | - | SILICON SURGE PROTECTOR | 20 A | 160V | 4V | - | 150A | - | - | - | - | RoHS Compliant | - | ||
![]() STIL02-P5 STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Pentawatt-5 HV2 (Straight Leads) | NO | - | - | - | - | - | - | Tube | - | STIL | e3 | - | Obsolete | 1 (Unlimited) | 5 | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | - | SINGLE | - | NOT SPECIFIED | 1 | 1.27mm | not_compliant | - | NOT SPECIFIED | STIL02 | 5 | R-PSIP-T5 | Not Qualified | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16mm | 10.165mm | 4.4mm | Non-RoHS Compliant | - | ||
![]() SMP100MC-360 STMicroelectronics | 5750 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 360V | 150mA | 1 | - | - | Tape & Reel (TR) | - | SMP, TRISIL™ | e3 | - | Obsolete | 3 (168 Hours) | 2 | - | MATTE TIN | 150°C | -55°C | - | - | 35pF | 360V | DUAL | C BEND | 260 | 1 | - | - | - | NOT SPECIFIED | SMP100 | 2 | - | Not Qualified | 325V | Bidirectional | - | - | 100A | 300A | 500A | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 450V | - | - | - | 2.45mm | - | 4.6mm | 3.95mm | ROHS3 Compliant | Lead Free | ||
![]() TISP4360H3BJR Bourns Inc. | 2800 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 1 | - | 290V | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 67pF | 290V | DUAL | C BEND | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4360 | 2 | - | Not Qualified | - | - | SINGLE | - | 100A | 300A | - | - | - | 225mA | SILICON SURGE PROTECTOR | 60 A | 360V | 3V | 800mA | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4395M3BJR Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | 1 | - | 320V | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 83pF | 320V | DUAL | C BEND | 260 | - | - | not_compliant | 5A | 40 | TISP4395 | 2 | - | Not Qualified | - | - | SINGLE | - | 50A | 220A | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 395V | 3V | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4380F3LM Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | 1 | - | 270V | Bulk | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | - | 44pF | 270V | BOTTOM | - | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4380 | 2 | O-PBCY-T2 | Not Qualified | - | - | SINGLE | - | 35A | 120A | - | DO-92 | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 380V | 3V | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4125H3LM Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | 1 | - | 100V | Bulk | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 74pF | 100V | BOTTOM | - | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4125 | 3 | O-PBCY-T2 | Not Qualified | - | - | SINGLE | - | 100A | 300A | - | DO-92 | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 125V | 3V | 600mA | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4095H3LM Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | 1 | - | 75V | Bulk | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 140pF | 75V | BOTTOM | - | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4095 | 3 | O-PBCY-T2 | Not Qualified | - | - | SINGLE | - | 100A | 300A | - | DO-92 | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 95V | 3V | 600mA | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P2300SDRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | - | 50mA | 1 | - | 190V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 80pF | 190V | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | - | - | 200A | 1kA | - | - | - | 50mA | - | - | 260V | 4V | - | 1kA | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2300NELRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | 50mA | 1 | - | 180V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 600pF | - | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | - | - | - | 3kA | - | - | - | 50mA | - | - | 260V | 4V | - | 3kA | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TISP4350L3BJR Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 1 | - | - | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 30pF | 275V | DUAL | C BEND | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4350 | 2 | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | - | - | - | - | - | 120mA | SILICON SURGE PROTECTOR | - | 350V | 3V | 350mA | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4150F3LM Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | - | - | 1 | - | 120V | Bulk | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | - | 43pF | 120V | BOTTOM | - | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4150 | 2 | - | Not Qualified | - | - | SINGLE | - | 35A | 120A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 150V | 3V | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4350M3LM Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | - | 150mA | 1 | - | 275V | Bulk | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 55pF | 275V | BOTTOM | - | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4350 | 3 | - | Not Qualified | - | - | SINGLE | - | 50A | 220A | - | - | - | 600mA | SILICON SURGE PROTECTOR | - | 350V | 3V | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4290F3LM Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | 1 | - | 220V | Bulk | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | - | 44pF | 220V | BOTTOM | - | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4290 | 2 | O-PBCY-T2 | Not Qualified | - | - | SINGLE | - | 35A | 120A | - | DO-92 | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 290V | 3V | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4145M3LM Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | 1 | - | 120V | Bulk | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 65pF | 120V | BOTTOM | - | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4145 | 3 | O-PBCY-T2 | Not Qualified | - | - | SINGLE | - | 50A | 220A | - | DO-92 | - | 150mA | SILICON SURGE PROTECTOR | 32 A | 145V | 3V | 600mA | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P3203ACMC Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | 150mA | 3 | - | 270V | Bulk | 2010 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | 30pF 40pF | - | SINGLE | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | 3 | - | Not Qualified | - | - | - | - | 100A | - | - | - | - | - | SILICON SURGE PROTECTOR | 50 A | 350V | 8V | - | 400A | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 0FHM0003ZXJP Littelfuse Inc. | 44 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P3500SCMC Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 1 | - | 320V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | 85°C | -40°C | - | - | 40pF | 320V | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | 100A | 400A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 400V | 5V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |