- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Current-Hold(Ih) | Number of Elements | Operating Temperature (Min.) | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Temperature Grade | Configuration | Number of Channels | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Surge Current | Forward Voltage | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Holding Current-Max | Current - Peak Pulse (8/20μs) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P0602ZA Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | 20-SIP | NO | 20 | - | - | 8 | - | 25V 50V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 20 | - | - | - | 85°C | -40°C | UL RECOGNIZED | - | 110pF | - | SINGLE | - | NOT SPECIFIED | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | Not Qualified | - | 4 BANKS, SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | 45A | 150A | - | 50V | - | - | - | 50mA | SILICON SURGE PROTECTOR | - | 40V 80V | - | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2300Q22CLRP Littelfuse Inc. | 44 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 2-TDFN | - | 2 | - | - | 1 | - | 190V | Tape & Reel (TR) | 2007 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF | - | BOTTOM | NO LEAD | NOT SPECIFIED | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | Not Qualified | - | SINGLE | - | 100A | 400A | - | - | - | - | - | 150mA | - | 30 A | 260V | - | 5V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TISP7290F3DR Bourns Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 3 | - | 220V | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | - | 39pF | 220V | DUAL | GULL WING | NOT SPECIFIED | - | not_compliant | 5A | NOT SPECIFIED | TISP72 | 8 | Not Qualified | - | - | - | 45A | 175A | - | - | - | MS-012AA | - | 150mA | SILICON SURGE PROTECTOR | - | 290V | - | 5V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP1082F3DR Bourns Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 2 | - | 66V | Tape & Reel (TR) | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | - | 0.5pF | -66V | DUAL | GULL WING | NOT SPECIFIED | - | not_compliant | -5A | NOT SPECIFIED | TISP1082 | 8 | Not Qualified | - | - | - | 35A | 70A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 4.3 A | 82V | - | 3V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P0902SBLRP Littelfuse Inc. | 30000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 2 | - | 75V | Tape & Reel (TR) | 2006 | TwinChip™ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 40pF | - | DUAL | C BEND | NOT SPECIFIED | - | not_compliant | 2.2A | NOT SPECIFIED | - | 2 | Not Qualified | - | - | - | 80A | 250A | - | - | - | - | - | 120mA | SILICON SURGE PROTECTOR | - | 98V | - | 8V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2302SBLRP Littelfuse Inc. | 36 |
| Datasheet | 18 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 2 | - | 190V | Tape & Reel (TR) | 2006 | TwinChip™ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 25pF | - | DUAL | C BEND | NOT SPECIFIED | - | not_compliant | 2.2A | NOT SPECIFIED | - | 2 | Not Qualified | - | - | - | 80A | 250A | - | - | - | - | - | 120mA | SILICON SURGE PROTECTOR | - | 260V | - | 8V | - | - | - | - | ROHS3 Compliant | - | ||
![]() TB1100L-13 Diodes Incorporated | 3000 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 150mA | 1 | - | 90V | Tape & Reel (TR) | 2002 | Automotive, AEC-Q101 | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | - | 150°C | -40°C | UL RECOGNIZED | - | 60pF | 90V | DUAL | C BEND | 235 | - | not_compliant | - | 10 | - | 2 | Not Qualified | - | SINGLE | - | 30A | 150A | - | - | - | - | - | 800mA | SILICON SURGE PROTECTOR | - | 130V | - | 3.5V | - | - | 4.57mm | 3.94mm | ROHS3 Compliant | Contains Lead | ||
![]() LCDP1521 STMicroelectronics | In Stock | - | Datasheet | - | NRND (Last Updated: 8 months ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 80.002354mg | - | 1 | -40°C | - | Tube | - | LCP | e4 | - | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 48pF | - | DUAL | GULL WING | 260 | 1 | - | - | 30 | LCDP15 | 8 | Not Qualified | INDUSTRIAL | - | 2 | 20A | 60A | 15A | - | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | - | - | - | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | Lead Free | ||
![]() P3500EC Littelfuse Inc. | 26000 | - | Datasheet | - | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | - | 1 | - | - | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 65pF | 320V | BOTTOM | - | NOT SPECIFIED | - | unknown | 2.2A | NOT SPECIFIED | - | 3 | Not Qualified | - | SINGLE | - | 100A | 400A | - | - | 320V | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 400V | - | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0900ECMCAP Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | 2 | - | 150mA | 1 | - | 75V | Tape & Box (TB) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 70pF | 75V | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 100A | 400A | - | - | - | - | - | 150mA | - | - | 98V | - | 4V | - | 400A | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1100ECMCAP Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | 2 | - | 150mA | 1 | - | 90V | Tape & Box (TB) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 70pF | 90V | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 100A | 400A | - | - | - | - | - | 150mA | - | - | 130V | - | 4V | - | 400A | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3500ECMCRP2 Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | - | - | 150mA | 1 | - | 320V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 40pF | 320V | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 100A | 400A | - | - | - | - | - | 150mA | - | - | 400V | - | 4V | - | 400A | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P5103AB Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | 3 | - | 420V | Bulk | 2006 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 40pF 60pF | 600V | SINGLE | - | NOT SPECIFIED | - | unknown | 2.2A | NOT SPECIFIED | - | 3 | Not Qualified | - | - | - | 80A | 250A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 600V | 420V | 8V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1500ECMC Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | - | 1 | - | 140V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 55pF | 140V | BOTTOM | - | NOT SPECIFIED | - | unknown | 2.2A | NOT SPECIFIED | - | 3 | Not Qualified | - | SINGLE | - | 100A | 400A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 180V | - | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1402AA Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | TO-220-3 No Tab | NO | 3 | - | - | 2 | - | 58V 116V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 35pF 60pF | - | SINGLE | - | NOT SPECIFIED | - | unknown | 2.2A | NOT SPECIFIED | - | 3 | Not Qualified | - | - | - | 45A | 150A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 77V 154V | 58V | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2106UCRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 150mA | 6 | - | 170V | Tape & Reel (TR) | 2005 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 30pF 45pF | 170V | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 100A | 400A | - | 170V | - | - | - | 150mA | - | - | 250V | - | 8V | - | 400A | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2703ACMC Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | 3 | - | 230V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 30pF 40pF | 220V | SINGLE | - | NOT SPECIFIED | - | unknown | 2.2A | NOT SPECIFIED | - | 3 | Not Qualified | - | - | - | 100A | 400A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 300V | - | 8V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3406UBRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 150mA | 6 | - | 300V | Tape & Reel (TR) | 2005 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 20pF 30pF | 300V | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 80A | 250A | - | 300V | - | - | - | 150mA | - | - | 400V | - | 8V | - | 250A | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0300ECMCRP2 Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | 2 | - | 50mA | 1 | - | 25V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 45pF | 25V | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 100A | 400A | - | - | - | - | - | 50mA | - | - | 40V | - | 4V | - | 400A | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TISP3250H3SL Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial - 3 Leads | - | 3 | - | - | 2 | - | 190V | Tube | 2005 | - | e0 | - | Obsolete | Not Applicable | 3 | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 62pF | 190V | SINGLE | - | NOT SPECIFIED | - | not_compliant | 5A | NOT SPECIFIED | - | 3 | Not Qualified | - | - | - | 100A | 300A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 250V | - | 3V | 600mA | - | - | - | Non-RoHS Compliant | - |