- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Forward Voltage | Max Repetitive Reverse Voltage (Vrrm) | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Holding Current-Max | Current - Peak Pulse (8/20μs) | Breakover Voltage (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TISP4165H3LMR-S Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | - | 150mA | 1 | - | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 65pF | - | BOTTOM | WIRE | NOT SPECIFIED | unknown | 5A | NOT SPECIFIED | TISP4165 | 2 | - | Not Qualified | SINGLE | 100A | 300A | - | 135V | 600mA | SILICON SURGE PROTECTOR | - | 165V | 3V | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4350L3BJR-S Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | - | SMB | - | 2 | - | - | 1 | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | - | - | DUAL | C BEND | 260 | - | 5A | 40 | TISP4350 | 2 | - | - | SINGLE | - | - | - | 275V | 350mA | SILICON SURGE PROTECTOR | 13 A | - | - | - | - | 350V | No | ROHS3 Compliant | - | ||
![]() TISP4095H3LMFR-S Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | 2 | - | 150mA | 1 | - | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 140pF | - | BOTTOM | WIRE | NOT SPECIFIED | unknown | 5A | NOT SPECIFIED | TISP4095 | 2 | - | Not Qualified | SINGLE | 100A | 300A | - | 75V | 600mA | SILICON SURGE PROTECTOR | - | 95V | 3V | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4240F3LMR-S Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | - | - | 1 | - | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | UL RECOGNIZED | - | 74pF | - | BOTTOM | - | NOT SPECIFIED | - | 5A | NOT SPECIFIED | TISP4240 | 2 | - | Not Qualified | SINGLE | - | 35A | - | 180V | 150mA | SILICON SURGE PROTECTOR | 4 A | 240V | 3V | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4350MMBJR-S Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | 150mA | 1 | 275V | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 40pF Max | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4350 | 2 | R-PDSO-C2 | Not Qualified | SINGLE | 50A | - | - | - | 600mA | SILICON SURGE PROTECTOR | - | 350V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1100ECMCRP2 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | - | - | 150mA | 1 | 90V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 70pF | 90V | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | - | - | 150mA | - | - | 130V | 4V | - | 400A | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TISP3095H3SL Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial - 3 Leads | NO | 3 | - | - | 2 | 75V | Tube | 2001 | - | e0 | - | Obsolete | Not Applicable | 3 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 140pF | 75V | SINGLE | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | - | 3 | - | Not Qualified | - | 100A | 300A | - | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 95V | 3V | 600mA | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4250J3BJR-S Bourns Inc. | 1215 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | 150mA | 1 | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 105pF | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4250 | 2 | - | Not Qualified | SINGLE | 200A | 800A | - | 190V | 600mA | SILICON SURGE PROTECTOR | 50 A | 250V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6002ADLRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 No Tab | - | - | - | 50mA | 2 | 550V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 200pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 250A | 1kA | - | - | 50mA | - | - | 700V | 5.5V | - | 1kA | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0902SARP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | 2 | - | 120mA | 2 | 75V | Tape & Reel (TR) | 2004 | TwinChip™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 40pF | 75V | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | 98V | - | 120mA | - | - | 98V | 8V | - | 150A | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1556UCRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 150mA | 6 | 130V | Tape & Reel (TR) | 2005 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 35pF 55pF | 130V | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | 130V | - | 150mA | - | - | 180V | 8V | - | 400A | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1806UARP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 150mA | 6 | 150V | Tape & Reel (TR) | 2005 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 30pF 40pF | 150V | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | 150V | - | 150mA | - | - | 210V | 8V | - | 150A | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2600ECMC Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | 1 | 220V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 45pF | 220V | BOTTOM | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | - | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 100A | 400A | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 300V | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3206UBRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 150mA | 6 | 270V | Tape & Reel (TR) | 2005 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 20pF 30pF | 270V | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | 270V | - | 150mA | - | - | 350V | 8V | - | 250A | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A5030UC3TP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 150mA | 3 | 270V 400V | Tube | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 60pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | - | - | 150mA | - | - | 340V 550V | 8V | - | 400A | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TISP7125H3SL Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial - 3 Leads | NO | - | - | - | 3 | 100V | Tube | 2001 | - | e0 | - | Obsolete | Not Applicable | 3 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 74pF | 100V | SINGLE | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP71 | 3 | - | Not Qualified | - | 100A | 350A | - | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 125V | 5V | 600mA | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP7320F3SL Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial - 3 Leads | - | - | - | - | 3 | 240V | Tube | 2007 | - | e0 | - | Obsolete | Not Applicable | 3 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | - | 39pF | 240V | SINGLE | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP73 | 3 | - | Not Qualified | - | 45A | 175A | - | - | 150mA | SILICON SURGE PROTECTOR | 7.1 A | 320V | 5V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P1553UATP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 150mA | 3 | 130V | Tube | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 60pF 95pF | 130V | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | - | - | 150mA | - | - | 180V | 8V | - | 150A | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2703UCTP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 150mA | 3 | 230V | Tube | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 50pF 75pF | 220V | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | - | - | 150mA | - | - | 300V | 8V | - | 400A | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2703UBTP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 150mA | 3 | 230V | Tube | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 50pF 75pF | 220V | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | - | - | 150mA | - | - | 300V | 8V | - | 250A | - | - | Non-RoHS Compliant | Contains Lead |