- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Forward Voltage | JEDEC-95 Code | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Holding Current-Max | Current - Peak Pulse (8/20μs) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A1225UB4RP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 120mA | 4 | 100V 230V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 35pF 50pF 90pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | - | - | 120mA | - | - | 130V 290V | 4V | - | 250A | Non-RoHS Compliant | Contains Lead | ||
![]() P1804UARP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | 170V 340V | Tape & Reel (TR) | 2006 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 20pF 35pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | 340V | - | 150mA | - | - | 220V 440V | 4V | - | 150A | Non-RoHS Compliant | Contains Lead | ||
![]() P0640ECMC Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 58V | Bulk | 2004 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 85pF | 58V | BOTTOM | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | - | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 100A | 400A | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 77V | 4V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0902SA Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | - | 2 | 75V | Bulk | 2006 | TwinChip™ | - | Obsolete | 1 (Unlimited) | 2 | - | - | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 40pF | 75V | DUAL | C BEND | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | - | 2 | - | Not Qualified | SINGLE | 45A | 150A | - | - | 120mA | SILICON SURGE PROTECTOR | - | 98V | 8V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TISP4400H3LMFR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 300V | Tape & Reel (TR) | 2007 | - | e0 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 62pF | 300V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4400 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 100A | 300A | - | DO-92 | 150mA | SILICON SURGE PROTECTOR | 60 A | 400V | 3V | 600mA | - | Non-RoHS Compliant | - | ||
![]() TSMBJ0516C Micro Commercial Co | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | 190V | Tape & Reel (TR) | 2001 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 60pF | - | - | - | - | - | - | - | - | - | - | - | - | 80A | - | - | - | - | - | - | 265V | 5V | - | 250A | Non-RoHS Compliant | - | ||
![]() TSMBJ0509C-130 Micro Commercial Co | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | 120V | Tape & Reel (TR) | 2001 | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | - | - | - | - | 90pF | - | DUAL | C BEND | 240 | - | - | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | 80A | - | - | - | - | SILICON SURGE PROTECTOR | 30 A | 160V | 5V | - | 250A | Non-RoHS Compliant | - | ||
![]() P1804UCMCTP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | 170V 340V | Tube | 2006 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 30pF 50pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | - | - | 150mA | - | - | 220V 440V | 8V | - | 400A | Non-RoHS Compliant | Contains Lead | ||
![]() P2600ECMCRP2 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | - | 150mA | 1 | 220V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 45pF | 220V | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | - | - | 150mA | - | - | 300V | 4V | - | 400A | Non-RoHS Compliant | Contains Lead | ||
![]() P2703AA62 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-3 No Tab | - | - | 150mA | 3 | 230V | Bulk | 2006 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 25pF 35pF | 220V | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | - | - | 150mA | - | - | 300V | 8V | - | 150A | Non-RoHS Compliant | Contains Lead | ||
![]() P3100EBRP2 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 275V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 45pF | 275V | BOTTOM | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | - | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 80A | 250A | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 350V | 4V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2500SCMCRP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | - | - | 120mA | 1 | 230V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 45pF | 230V | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | - | - | 120mA | - | - | 290V | 4V | - | 400A | Non-RoHS Compliant | Contains Lead | ||
![]() P3500ECMCRP1 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | - | 150mA | 1 | 320V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 40pF | 320V | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | - | - | 150mA | - | - | 400V | 4V | - | 400A | Non-RoHS Compliant | Contains Lead | ||
![]() NP3500SCG ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 150mA | 1 | 320V | Tape & Reel (TR) | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | 71pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 100A | - | - | 250mA | - | - | 400V | 4V | - | - | RoHS Compliant | - | ||
![]() NP3100SEMCT3G ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | - | 2 | - | 1 | 275V | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | RoHS Compliant | - | ||
![]() P0300SBMC Littelfuse Inc. | In Stock | - | - | - | Surface Mount | DO-214AA, SMB | - | - | - | 1 | 25V | Bulk | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | 25V | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | - | - | 50mA | - | - | - | - | - | 250A | Non-RoHS Compliant | Contains Lead | ||
![]() P0904UATP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | 75V 175V | Tube | 2006 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 30pF 55pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | - | - | 150mA | - | - | 98V 196V | 4V | - | 150A | Non-RoHS Compliant | Contains Lead | ||
![]() P1900NELTP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | 50mA | 1 | 140V | Tube | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 650pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 3kA | - | - | 50mA | - | - | 220V | 4V | - | 3kA | ROHS3 Compliant | Lead Free | ||
![]() P1900NELRP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | 50mA | 1 | 140V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 650pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 3kA | - | - | 50mA | - | - | 220V | 4V | - | 3kA | ROHS3 Compliant | Lead Free | ||
![]() P2353UARP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 3 | 200V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 50pF 75pF | 200V | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | - | - | 150mA | - | - | 270V | 8V | - | 150A | Non-RoHS Compliant | Contains Lead |