- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Current - Peak Pulse (8/20μs) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IXBOD2-11 IXYS | 27 |
| Datasheet | - | - | Through Hole | Radial | - | - | - | 1 | - | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | RVS BLOCKING BOD | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IXBOD2-12 IXYS | 27 |
| Datasheet | - | - | Through Hole | Radial | - | - | - | 1 | - | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | RVS BLOCKING BOD | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IXBOD2-13 IXYS | 27 |
| Datasheet | - | - | Through Hole | Radial | - | - | - | 1 | - | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | RVS BLOCKING BOD | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IXBOD2-09 IXYS | 16 |
| Datasheet | - | - | Through Hole | Radial | - | - | - | 1 | - | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | RVS BLOCKING BOD | - | 90V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1100SCMCRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | 90V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 70pF | 90V | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | 150mA | - | - | 130V | - | 5V | 400A | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() T10A200 Littelfuse Inc. | In Stock | - | Datasheet | 21 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | NO | - | - | 1 | 200V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | MATTE TIN | 85°C | -40°C | UL RECOGNIZED | 30pF | - | - | WIRE | 260 | unknown | 2.2A | 30 | 2 | O-PALF-W2 | Not Qualified | SINGLE | ISOLATED | 50A | 100A | 150mA | SILICON SURGE PROTECTOR | 20 A | 267V | - | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1800SCMCRP Littelfuse Inc. | 2500 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | 2 | 150mA | 1 | 170V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 50pF | 170V | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | 150mA | - | - | 220V | - | 5V | 400A | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TB0640L-13 Diodes Incorporated | 27 |
| Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 150mA | 1 | 58V | Tape & Reel (TR) | 2002 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | 150°C | -40°C | UL RECOGNIZED | 100pF | 58V | DUAL | C BEND | 235 | not_compliant | - | 10 | 2 | - | Not Qualified | SINGLE | - | 30A | 150A | 800mA | SILICON SURGE PROTECTOR | - | 77V | - | 3.5V | - | 4.57mm | 3.94mm | Non-RoHS Compliant | Contains Lead | ||
![]() P1101SBLRP Littelfuse Inc. | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TVA270SA-L Littelfuse Inc. | In Stock | - | - | - | - | Surface Mount | DO-214AC, SMA | - | - | 150mA | 1 | 270V | Tape & Reel (TR) | - | SiBar | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 31pF | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | 365V | - | 4V | 150A | - | - | ROHS3 Compliant | - | ||
![]() TVB230-050 Littelfuse Inc. | In Stock | - | - | - | - | Surface Mount | DO-214AA, SMB | - | - | - | 1 | 230V | Tape & Reel (TR) | - | SiBar | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TVB280-050 Littelfuse Inc. | In Stock | - | - | - | - | Surface Mount | DO-214AA, SMB | - | - | - | 1 | 280V | Tape & Reel (TR) | - | SiBar | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P0080SBMC Littelfuse Inc. | In Stock | - | - | - | - | Surface Mount | DO-214AA, SMB | - | - | - | 1 | 6V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 150pF | 6V | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | 50mA | - | - | 25V | - | - | 250A | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TB0640H-13 Diodes Incorporated | 2475 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 150mA | 1 | 58V | Tape & Reel (TR) | 2005 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | 150°C | -40°C | UL RECOGNIZED | 200pF | 58V | DUAL | C BEND | 235 | not_compliant | 100A | 10 | 2 | - | Not Qualified | SINGLE | - | - | 400A | 800mA | SILICON SURGE PROTECTOR | 50 A | 77V | - | 3.5V | - | 4.57mm | 3.94mm | Non-RoHS Compliant | Contains Lead | ||
![]() P0900ECRP2 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 75V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 140pF | 75V | BOTTOM | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 100A | 400A | 150mA | SILICON SURGE PROTECTOR | 60 A | 98V | - | 4V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1100EBRP1 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 90V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 70pF | 90V | BOTTOM | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 80A | 250A | 150mA | SILICON SURGE PROTECTOR | 30 A | 130V | - | 4V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0720SDRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | 50mA | 1 | 65V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 150pF | 65V | - | - | - | - | 2.2A | - | - | - | - | - | - | 200A | 1kA | 50mA | - | - | 88V | - | 4V | 1kA | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1300EBRP1 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 120V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 60pF | 120V | BOTTOM | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 80A | 250A | 150mA | SILICON SURGE PROTECTOR | 30 A | 160V | - | 4V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0300EARP1 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 25V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 140pF | 25V | BOTTOM | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 45A | 150A | 50mA | SILICON SURGE PROTECTOR | 20 A | 40V | - | 4V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() T10A060B Littelfuse Inc. | In Stock | - | Datasheet | 21 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | NO | - | - | 1 | 58V | Bulk | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | MATTE TIN | 85°C | -40°C | UL RECOGNIZED | 50pF | - | - | WIRE | 260 | unknown | 2.2A | 30 | 2 | O-PALF-W2 | Not Qualified | SINGLE | ISOLATED | 50A | 100A | 120mA | SILICON SURGE PROTECTOR | 20 A | 80V | 50V | 4V | - | - | - | ROHS3 Compliant | - |