- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | JEDEC-95 Code | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Holding Current-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TISP3072F3DR Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | 58V | Tape & Reel (TR) | 2006 | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 85pF | 58V | DUAL | GULL WING | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP3072 | 8 | - | Not Qualified | - | 35A | 70A | - | 150mA | SILICON SURGE PROTECTOR | 4.3 A | 72V | 3V | - | Non-RoHS Compliant | ||
![]() TISP7072F3P Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | 3 | 58V | Tube | 2007 | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 66pF | 58V | DUAL | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP70 | 8 | - | Not Qualified | - | 40A | 80A | MS-001BA | 150mA | SILICON SURGE PROTECTOR | 5.7 A | 72V | 5V | - | Non-RoHS Compliant | ||
![]() TISP4080H3LMFR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | 1 | 65V | Tape & Reel (TR) | 2005 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 140pF | 65V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4080 | 3 | - | Not Qualified | SINGLE | 100A | 300A | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 80V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP4125M3LMFR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | 1 | 100V | Tape & Reel (TR) | 2007 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 65pF | 100V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4125 | 3 | - | Not Qualified | SINGLE | 50A | 220A | - | 150mA | SILICON SURGE PROTECTOR | - | 125V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP4165H3LMFR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 135V | Tape & Reel (TR) | 2005 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 74pF | 135V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4165 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 100A | 300A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 60 A | 165V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP3380F3DR Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-CSOIC (0.154, 3.90mm Width) | YES | 8 | - | 2 | 270V | Tape & Reel (TR) | 2007 | e0 | Obsolete | 1 (Unlimited) | 8 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 45pF | 270V | DUAL | GULL WING | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP3380 | 8 | - | Not Qualified | - | 35A | 120A | - | 150mA | SILICON SURGE PROTECTOR | 4.3 A | 380V | 3V | - | Non-RoHS Compliant | ||
![]() TISP4240F3LMFR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 180V | Tape & Reel (TR) | 2005 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 44pF | 180V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4240 | 2 | O-PBCY-T2 | Not Qualified | SINGLE | 35A | 120A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 4 A | 240V | 3V | - | Non-RoHS Compliant | ||
![]() TISP4240M3LMFR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 180V | Tape & Reel (TR) | 2010 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 55pF | 180V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4240 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 50A | 220A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 32 A | 240V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP4220H3LMFR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 160V | Tape & Reel (TR) | 2005 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 74pF | 160V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4220 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 100A | 300A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 60 A | 220V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP4395M3LMFR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 320V | Tape & Reel (TR) | 2007 | e0 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 55pF | 320V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4395 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 50A | 220A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 32 A | 395V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP4320F3LMFR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | 1 | 240V | Tape & Reel (TR) | 2005 | e0 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 44pF | 240V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4320 | 2 | - | Not Qualified | SINGLE | 35A | 120A | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 320V | 3V | - | Non-RoHS Compliant | ||
![]() TISP4400M3LMFR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 300V | Tape & Reel (TR) | 2007 | e0 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 55pF | 300V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4400 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 50A | 220A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 32 A | 400V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP4080H3LMR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 65V | Tape & Reel (TR) | 2005 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 140pF | 65V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4080 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 100A | 300A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 60 A | 80V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP4070H3LMFR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 58V | Tape & Reel (TR) | 2005 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 140pF | 58V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4070 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 100A | 300A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 60 A | 70V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP4115M3LM Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 90V | Bulk | 2003 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 120pF | 90V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4115 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 50A | 220A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 32 A | 115V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP4180H3LMR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 145V | Tape & Reel (TR) | 2007 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 74pF | 145V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4180 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 100A | 300A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 60 A | 180V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP4165H3LMR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 135V | Tape & Reel (TR) | 2005 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 74pF | 135V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4165 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 100A | 300A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 60 A | 165V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP4260H3LM Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | 150mA | 1 | 200V | Bulk | 2007 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 55pF | 200V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4260 | 3 | - | Not Qualified | SINGLE | 100A | 300A | - | 600mA | SILICON SURGE PROTECTOR | 60 A | 260V | 3V | - | Non-RoHS Compliant | ||
![]() TISP4115H3LM Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 90V | Bulk | 2001 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 140pF | 90V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4115 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 100A | 300A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 60 A | 115V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP4250H3LMR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 190V | Tape & Reel (TR) | 2007 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 62pF | 190V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4250 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 100A | 300A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 60 A | 250V | 3V | 600mA | Non-RoHS Compliant |