- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | JEDEC-95 Code | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Holding Current-Max | Current - Peak Pulse (8/20μs) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TISP4290F3LMR Bourns Inc. | In Stock | - | Datasheet | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | 220V | Tape & Reel (TR) | 2007 | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 44pF | 220V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4290 | 2 | - | Not Qualified | SINGLE | - | 35A | 120A | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 290V | - | 3V | - | - | Non-RoHS Compliant | - | ||
![]() TISP4260H3LMR Bourns Inc. | In Stock | - | Datasheet | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | 200V | Tape & Reel (TR) | 2005 | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 55pF | 200V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4260 | 3 | - | Not Qualified | SINGLE | - | 100A | 300A | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 260V | - | 3V | 600mA | - | Non-RoHS Compliant | - | ||
![]() TISP4070M3LMR Bourns Inc. | In Stock | - | Datasheet | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 58V | Tape & Reel (TR) | 2005 | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 120pF | 58V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4070 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 50A | 220A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 32 A | 70V | - | 3V | 600mA | - | Non-RoHS Compliant | - | ||
![]() TISP4290H3LMR Bourns Inc. | In Stock | - | Datasheet | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 220V | Tape & Reel (TR) | 2001 | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 62pF | 220V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4290 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 100A | 300A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 60 A | 290V | - | 3V | 600mA | - | Non-RoHS Compliant | - | ||
![]() TISP4395M3LM Bourns Inc. | In Stock | - | Datasheet | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 320V | Bulk | 2003 | - | e0 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 55pF | 320V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4395 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 50A | 220A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 32 A | 395V | - | 3V | 600mA | - | Non-RoHS Compliant | - | ||
![]() TISP4300M3LMFR Bourns Inc. | In Stock | - | Datasheet | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | 1 | 230V | Tape & Reel (TR) | 2005 | - | e0 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 55pF | 230V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4300 | 3 | - | Not Qualified | SINGLE | - | 50A | 220A | - | 150mA | SILICON SURGE PROTECTOR | - | 300V | - | 3V | 600mA | - | Non-RoHS Compliant | - | ||
![]() TISP4240M3LMR Bourns Inc. | In Stock | - | Datasheet | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | 180V | Tape & Reel (TR) | 2007 | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 55pF | 180V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4240 | 3 | - | Not Qualified | SINGLE | - | 50A | 220A | - | 150mA | SILICON SURGE PROTECTOR | - | 240V | - | 3V | 600mA | - | Non-RoHS Compliant | - | ||
![]() TISP4240M3LM Bourns Inc. | In Stock | - | Datasheet | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 180V | Bulk | 2003 | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 55pF | 180V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4240 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 50A | 220A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 32 A | 240V | - | 3V | 600mA | - | Non-RoHS Compliant | - | ||
![]() P1553UCRP Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | 6 | 150mA | 3 | 130V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 60pF 95pF | 130V | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 100A | 400A | - | 150mA | - | - | 180V | - | 8V | - | 400A | Non-RoHS Compliant | Contains Lead | ||
![]() P5103UCRP Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | 6 | 150mA | 3 | 420V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 40pF 60pF | 420V | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 100A | 400A | - | 150mA | - | - | 600V | - | 8V | - | 400A | Non-RoHS Compliant | Contains Lead | ||
![]() TSMBJ0305C-064 Micro Commercial Co | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | 58V | Tape & Reel (TR) | 2001 | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | - | - | - | 100pF | - | DUAL | C BEND | 240 | - | - | 30 | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 50A | - | - | - | SILICON SURGE PROTECTOR | 20 A | 77V | - | 5V | - | 150A | Non-RoHS Compliant | - | ||
![]() TSMBJ0310C Micro Commercial Co | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | 140V | Tape & Reel (TR) | 2001 | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | - | - | - | 60pF | - | DUAL | C BEND | 240 | - | - | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 50A | - | - | - | SILICON SURGE PROTECTOR | 20 A | 180V | - | 5V | - | 150A | Non-RoHS Compliant | - | ||
![]() TISP4250M3LMFR Bourns Inc. | In Stock | - | Datasheet | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 190V | Tape & Reel (TR) | 2007 | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 55pF | 190V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4250 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 50A | 220A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 32 A | 250V | - | 3V | 600mA | - | Non-RoHS Compliant | - | ||
![]() TSMBJ0305C-072 Micro Commercial Co | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | 65V | Tape & Reel (TR) | 2001 | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | - | - | - | 100pF | - | DUAL | C BEND | 240 | - | - | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 50A | - | - | - | SILICON SURGE PROTECTOR | 20 A | 88V | - | 5V | - | 150A | Non-RoHS Compliant | - | ||
![]() TSMBJ0505C-072 Micro Commercial Co | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | 65V | Tape & Reel (TR) | 2008 | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | - | - | - | 140pF | - | DUAL | C BEND | 240 | - | - | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 80A | - | - | - | SILICON SURGE PROTECTOR | 30 A | 88V | - | 5V | - | 250A | Non-RoHS Compliant | - | ||
![]() TSMBJ1005C-072 Micro Commercial Co | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | 65V | Tape & Reel (TR) | 2001 | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | - | - | - | 200pF | - | DUAL | C BEND | 240 | - | - | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 100A | - | - | - | SILICON SURGE PROTECTOR | 50 A | 88V | - | 5V | - | 400A | Non-RoHS Compliant | - | ||
![]() TISP4320F3LM Bourns Inc. | In Stock | - | Datasheet | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | 240V | Bulk | 2005 | - | e3 | Obsolete | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 70°C | 0°C | UL RECOGNIZED | 44pF | 240V | BOTTOM | - | NOT SPECIFIED | - | 5A | NOT SPECIFIED | TISP4320 | 2 | - | Not Qualified | SINGLE | - | 35A | 120A | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 320V | - | 3V | - | - | Non-RoHS Compliant | - | ||
![]() TISP4290M3LMR Bourns Inc. | In Stock | - | Datasheet | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | 220V | Tape & Reel (TR) | 2005 | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 55pF | 220V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4290 | 3 | - | Not Qualified | SINGLE | - | 50A | 220A | - | 150mA | SILICON SURGE PROTECTOR | - | 290V | - | 3V | 600mA | - | Non-RoHS Compliant | - | ||
![]() TSMBJ0312C Micro Commercial Co | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | 160V | Tape & Reel (TR) | 2001 | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | - | - | - | 60pF | - | DUAL | C BEND | 240 | - | - | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 50A | - | - | - | SILICON SURGE PROTECTOR | 20 A | 220V | - | 5V | - | 150A | Non-RoHS Compliant | - | ||
![]() T10C110BF Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Radial - 3 Leads | NO | 3 | - | 2 | 80V | Bulk | 2005 | SIDACtor® | e0 | Obsolete | Not Applicable | 3 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | - | UNSPECIFIED | WIRE | - | unknown | - | - | - | - | - | Not Qualified | SINGLE | ISOLATED | 100A | 250A | - | 120mA | SILICON SURGE PROTECTOR | - | 110V | 100V | 2V | - | - | ROHS3 Compliant | Lead Free |