- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | JEDEC-95 Code | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Current - Peak Pulse (8/20μs) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P0300EAMCAP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | - | - | 50mA | 1 | 25V | Tape & Box (TB) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 140pF | 25V | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | - | 50mA | - | - | 40V | 4V | 150A | Non-RoHS Compliant | Contains Lead | ||
![]() P0084UCMCTP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 50mA | 4 | 6V 12V | Tube | 2005 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 45pF 75pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | - | 50mA | - | - | 25V 50V | 8V | 400A | Non-RoHS Compliant | Contains Lead | ||
![]() P1104UBTP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 150mA | 4 | 90V 180V | Tube | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 65pF 115pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | - | 150mA | - | - | 130V 260V | 4V | 250A | Non-RoHS Compliant | Contains Lead | ||
![]() T10B180E Littelfuse Inc. | In Stock | - | Datasheet | 21 Weeks | - | Through Hole | DO-201AD, Axial | NO | 2 | - | - | 1 | 175V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 44pF | - | - | WIRE | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 2 | - | Not Qualified | SINGLE | ISOLATED | 100A | 250A | - | 180mA | SILICON SURGE PROTECTOR | 30 A | 210V | 4V | - | ROHS3 Compliant | Lead Free | ||
![]() P1500SCMCRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | - | 150mA | 1 | 140V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 55pF | 140V | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | - | 150mA | - | - | 180V | 5V | 400A | Non-RoHS Compliant | Contains Lead | ||
![]() P1300ECRP1 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | 1 | 120V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 105pF | 120V | BOTTOM | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 160V | 4V | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3104UBTP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 150mA | 4 | 275V 550V | Tube | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 45pF 80pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | - | 150mA | - | - | 350V 700V | 4V | 250A | Non-RoHS Compliant | Contains Lead | ||
![]() P2600SCMC Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 1 | 220V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | 85°C | -40°C | UL RECOGNIZED | 45pF | 220V | DUAL | C BEND | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 300V | 5V | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3203ACRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | 3 | 270V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | Tin (Sn) | 85°C | -40°C | - | 45pF 70pF | 270V | SINGLE | - | 260 | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 350V | 8V | - | Non-RoHS Compliant | Contains Lead | ||
![]() TVB190NSC-L Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | - | 150mA | 1 | 190V | Tape & Reel (TR) | 2008 | SiBar | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 90pF | - | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | - | - | - | 260V | 4V | 400A | ROHS3 Compliant | - | ||
![]() TVB090NSA-L Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | - | 150mA | 1 | 90V | Tape & Reel (TR) | 2007 | SiBar | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 58pF | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | - | 130V | 4V | 150A | ROHS3 Compliant | - | ||
![]() TVB170NSA-L Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | - | 150mA | 1 | 170V | Tape & Reel (TR) | 2007 | SiBar | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 39pF | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | - | 220V | 4V | 150A | ROHS3 Compliant | - | ||
![]() P1900RE Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | - | 1 | 140V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 3 | - | - | 85°C | -40°C | - | 290pF | - | SINGLE | - | 245 | unknown | 2.2A | 60 | 3 | - | Not Qualified | SINGLE | MAIN TERMINAL 2 | - | 3kA | TO-220AB | 50mA | SILICON SURGE PROTECTOR | 400 A | 220V | 4V | - | ROHS3 Compliant | - | ||
![]() P2300S1ALRP Littelfuse Inc. | In Stock | - | - | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | 2 | 33.991078mg | - | 1 | 190V | Tape & Reel (TR) | - | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 50pF | - | - | - | - | unknown | 2.2A | - | - | - | - | - | - | 50A | 150A | - | 150mA | - | - | 260V | 4V | - | ROHS3 Compliant | - | ||
![]() P0080SBMCLRP Littelfuse Inc. | 27 |
| - | 18 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | - | - | 1 | 6V | Tape & Reel (TR) | 2005 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 150pF | 6V | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | - | 50mA | - | - | 25V | - | 250A | ROHS3 Compliant | Lead Free | ||
![]() P2500SCMCLRP Littelfuse Inc. | 212 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | - | 120mA | 1 | 230V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 45pF | 230V | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | - | 120mA | - | - | 290V | 4V | 400A | ROHS3 Compliant | Lead Free | ||
![]() P0644UCTP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 150mA | 4 | 58V 116V | Tube | 2006 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 35pF 60pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | - | 150mA | - | - | 77V 154V | 4V | 400A | Non-RoHS Compliant | Contains Lead | ||
![]() P0644UBTP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 150mA | 4 | 58V 116V | Tube | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 90pF 155pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | - | 150mA | - | - | 77V 154V | 4V | 250A | Non-RoHS Compliant | Contains Lead | ||
![]() P0900EARP1 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | 1 | 75V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 55pF | 75V | BOTTOM | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 45A | 150A | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 98V | 4V | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0724UBTP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 150mA | 4 | 65V 130V | Tube | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 85pF 145pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | - | 150mA | - | - | 88V 176V | 4V | 250A | Non-RoHS Compliant | Contains Lead |